- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR0805-680K Bourns Inc. | 1390 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 8.2mm | - | 600mA | - | 2012 | 0805 | - | 68μH | 1kHz | 440mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | 28 @ 2.52MHz | - | - | 900mA | 28 | - | - | 10% | - | 600mA | - | - | 4.7mm | 0.185 4.70mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRN5040-1R5Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 66MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN5040 | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed , 13 Inch | YES | 1 | 5.2mm | Rectangular | 3.6A | Not | - | - | - | 1.5μH | 100kHz | 18mOhm Max | 3.6A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | 6A | - | 2020 | - | 30% | 3.6A | 3.6A | - | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRR0804-150M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0804 | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | 8.2mm | - | 1A | - | - | - | - | 15μH | 1kHz | 170mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | 38 @ 2.52MHz | 38 | - | 1.6A | 38 | - | - | - | - | - | - | - | 3.8mm | 0.150 3.80mm | No | - | ROHS3 Compliant | - | ||
![]() SRP1270-R32M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 95MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2012 | SRP1270 | 0.539Lx0.539W 13.70mmx13.70mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | 8504.50.80.00 | TR | YES | 1 | 13.7mm | - | 46A | Not | - | - | - | 320nH | 100kHz | 0.9mOhm Max | 46A | POWER INDUCTOR | DUAL ENDED | - | - | - | 65A | - | 5454 | - | - | - | - | - | - | 7mm | 0.276 7.00mm | - | - | ROHS3 Compliant | - | ||
![]() SRR1260A-270M Bourns Inc. | 59 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 12.7MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2004 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Shielded | - | 12.8mm | - | 3.6A | Not | - | - | - | 27μH | 1kHz | 45mOhm Max | 3.6A | - | - | 26 @ 2.52MHz | - | - | 3.3A | - | - | - | 20% | - | 3.6A | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() SRU2016-1R0Y Bourns Inc. | 54 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 250MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU2016 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | TR | YES | 1 | 3mm | - | 2.2A | Not | - | - | - | 1μH | 100kHz | 60mOhm Max | 2.2A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | 8 | - | 1.6A | 8 | 1111 | - | - | 2.2A | - | - | - | 1.65mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | ||
![]() SRU2011-4R7Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU2011 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR | YES | 1 | 3mm | - | 730mA | Not | - | - | - | 4.7μH | 100kHz | 365mOhm Max | 730mA | POWER INDUCTOR | DUAL ENDED | 6 @ 7.96MHz | 6 | - | 580mA | 6 | 1111 | - | - | 730mA | - | - | - | 1.1mm | 0.047 1.20mm | - | - | ROHS3 Compliant | - | ||
![]() SRU5018-6R8Y Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5018 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 1.45A | Not | - | - | - | 6.8μH | 100kHz | 50mOhm | 1.45A | POWER INDUCTOR | DUAL ENDED | 7.5 @ 7.96MHz | - | - | 1.2A | 7.5 | - | - | - | 1.45A | - | - | - | 1.8mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | ||
![]() SRP4012TA-2R2M Bourns Inc. | 4013 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | 149.997327mg | RECTANGULAR PACKAGE | 58MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4012TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 4.06mm | Rectangular | 2.8A | Not | - | - | - | 2.2μH | 100kHz | 80mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | 3.5A | 10 | 1816 | - | 20% | 2.8A | 2.8A | - | - | 1mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() SRR0745A-331M Bourns Inc. | 4401 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 340mA | - | - | - | - | 330μH | 1kHz | 1.5Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 400mA | - | 2929 | 0.34A | 20% | - | 340mA | - | - | - | 0.185 4.70mm | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() SDR6603-2R2M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 90MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | 8504.50.80.00 | TR | NO | 1 | 4.45mm | - | 2.4A | Not | - | - | - | 2.2μH | 100kHz | 70mOhm Max | 2.4A | POWER INDUCTOR | DUAL ENDED | 18 @ 7.96MHz | 18 | - | 2.3A | 18 | - | - | - | 2.4A | - | - | - | 2.92mm | 0.115 2.92mm | No | - | ROHS3 Compliant | - | ||
![]() SRP1250-R56M Bourns Inc. | 16 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Iron | -55°C~150°C | Tape & Reel (TR) | 2012 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 36A | Not | - | - | - | 560nH | 100kHz | 1.5mOhm Max | 36A | POWER INDUCTOR | DUAL ENDED | - | - | - | 55A | - | 5553 | - | 20% | 36A | 36A | - | - | 5.9mm | 0.232 5.90mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRU5028A-4R7Y Bourns Inc. | 934 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 50MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU5028A | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Shielded | - | 5.4mm | - | 2.2A | Not | - | - | - | 4.7μH | 100kHz | 45mOhm Max | 2.2A | - | - | 9 @ 7.96MHz | - | - | 1.85A | - | - | - | 30% | - | 2.2A | - | - | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() SDR2207-150YL Bourns Inc. | 79 |
| Datasheet | 18 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 28.8MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR | NO | 1 | 15.3mm | - | 5A | Not | - | - | - | 15μH | 100kHz | 28.8mOhm Max | 5A | POWER INDUCTOR | DUAL ENDED | 38 @ 5MHz | 38 | - | 9A | 38 | 8759 | - | 15% | 5A | 5A | - | - | 7mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SDR1307-471KL Bourns Inc. | 9504 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 2.2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 900mA | Not | - | - | - | 470μH | 100kHz | 720mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | 1.4A | 12 | 2851 | - | 10% | 900mA | 900mA | - | - | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRR1260A-4R7Y Bourns Inc. | 2240 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 36.7MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Shielded | - | 12.8mm | - | 6.8A | Not | - | - | - | 4.7μH | 1kHz | 15.5mOhm Max | 6.8A | - | - | 19 @ 7.96MHz | - | - | 7A | - | - | - | 30% | - | 6.8A | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() SRR0906-682YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | RECTANGULAR PACKAGE | 900kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | TR | YES | 1 | 13mm | - | 90mA | Not | - | - | - | 6.8mH | 1kHz | 24Ohm Max | 90mA | POWER INDUCTOR | DUAL IN-LINE | 100 @ 252kHz | 100 | - | 100mA | 100 | 4149 | - | 15% | 90mA | 90mA | - | - | 6mm | 0.248 6.30mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRE6603-332M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 1MHz | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2010 | SRE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | TR, 13 Inch | Shielded | 1 | - | - | 80mA | - | - | - | - | 3.3mH | 100kHz | 11Ohm Max | 80mA | POWER INDUCTOR | DUAL ENDED | 50 @ 100kHz | 50 | - | 24mA | 50 | - | - | 20% | - | 80mA | - | - | 2.92mm | 0.115 2.92mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1140-391K-RC Bourns Inc. | 107 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2002 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 82mOhm | - | 8504.50.40.00 | - | NO | 1 | - | Bobbin Core | 9A | Not | - | - | 29.21mm | 390μH | 1kHz | 82mOhm Max | 9A | HIGH CURRENT INDUCTOR | - | - | - | - | 10.4A | - | - | - | 10% | 9A | 5.8A | - | 38.1mm | 26.16mm | 1.030 26.16mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRP5015TA-1R0M Bourns Inc. | 50000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 75MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5015TA | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | YES | 1 | - | - | 6A | - | - | - | - | 1μH | 100kHz | 25.3mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | 9A | 10 | - | 6A | 20% | - | 6A | 25.3mOhm | - | 1.5mm | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | AEC-Q200 |