- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1206-120ML Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 38MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 3A | 17MHz | - | Not | 3216 | 1206 | - | - | - | 12μH | 1kHz | 38mOhm Max | 2.5A | 3A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | 5.5A | 18 | 5050 | - | 20% | 3A | 3A | - | - | - | 6.5mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1240-8R2M Bourns Inc. | 9600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 27MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 4.5A | 32MHz | - | Not | - | - | - | - | - | 8.2μH | 100kHz | 27mOhm Max | - | 4.5A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | 4.3A | 10 | 4949 | - | 20% | 4.5A | 4.5A | - | - | - | 4mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-150KL Bourns Inc. | 10000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 17MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 2.5Ohm | Matte Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 200mA | - | CM453232 | Not | 4532 | 1812 | - | - | - | 15μH | 2.52MHz | 2.5Ohm Max | 140mA | 200mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | 50 | - | - | 10% | 200mA | - | 2.5Ohm | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1307-821KL Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 1.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 750mA | - | - | - | - | - | - | - | - | 820μH | 100kHz | 1.3Ohm Max | - | 750mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | - | 1.1A | 10 | 2851 | - | 10% | - | 750mA | - | - | - | 100μm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM322522-2R7JL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | 75MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 180mA | - | - | Not | 3225 | 1210 | - | - | - | 2.7μH | 7.96MHz | 1.1Ohm Max | - | 180mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | - | - | 180mA | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN6028-6R2M Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 28MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN6028 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | Semi-Shielded | - | 6.2mm | Rectangular | 2.2A | - | - | Not | - | - | - | - | - | 6.2μH | 100kHz | 63mOhm Max | - | 2.2A | - | - | 10 @ 7.96MHz | - | 10 | - | - | 2424 | - | 20% | 2.2A | 2.2A | - | - | - | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN8040TA-101M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 8MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | 300mOhm | - | - | - | - | 10 @ 1MHz | - | - | 1.45A | - | - | - | 20% | - | 1.2A | - | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN3010TA-4R7M Bourns Inc. | 91780 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 80MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SRN3010TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 1.3A | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 170mOhm | - | - | - | - | 20 @ 1MHz | - | - | 900mA | - | - | - | 20% | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1048-151Y Bourns Inc. | 1800 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 4.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 1A | TR | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 150μH | 0.796MHz | 235mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 24 @ 796kHz | - | 24 | 800mA | - | 3939 | 1A | - | - | - | - | - | - | - | 0.201 5.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2307-V-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 11.7A | - | - | Not | - | - | 13.46mm | - | 1.3462 mm | 33μH | 1kHz | 13mOhm Max | - | 11.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 11.7A | 11.7A | - | 1kHz | 32.512mm | 16.51mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2300HT-220-H-RC Bourns Inc. | 115 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 8mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 19A | - | - | Not | - | - | 29.97mm | 29.972mm | - | 22μH | 1kHz | 8mOhm Max | - | 19A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 19A | - | - | - | 32.51mm | - | 0.650 16.51mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0302-681KL Bourns Inc. | 1185 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 4.3MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 85mA | - | - | Not | - | - | - | - | - | 680μH | 1kHz | 18Ohm Max | - | 85mA | POWER INDUCTOR | DUAL ENDED | 43 @ 796kHz | - | 43 | 110mA | 43 | - | - | 10% | 85mA | 85mA | - | - | - | 2.4892mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7028A-1R8M Bourns Inc. | 118000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 36MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2014 | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.6mm | - | 8.5A | - | - | Not | - | - | - | - | - | 1.8μH | 100kHz | 17mOhm Max | - | 8.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 16A | 20 | 2926 | - | 20% | 8.5A | 8.5A | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR7045-3R3M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 47MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | RECTANGULAR PACKAGE | 2.8A | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 36mOhm Max | - | 2.8A | POWER INDUCTOR | DUAL ENDED | 23 @ 7.96MHz | - | - | 3.7A | 23 | - | - | 20% | - | 2.8A | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2120-220K-RC Bourns Inc. | 135 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | -55°C~105°C | Bulk | 2009 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | 11A | - | - | Not | - | - | - | - | - | 22μH | 1kHz | 11mOhm Max | - | 11A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 10% | 11A | - | - | - | - | 20.83mm | 0.820 20.83mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR5018-270Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 21MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 750mA | - | - | - | 5858 | 2323 | - | - | - | 27μH | 100kHz | 320mOhm Max | - | 750mA | POWER INDUCTOR | DUAL ENDED | 10.2 @ 2.52MHz | - | - | 800mA | 10.2 | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1238A-8R2M Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 12MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2014 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.5mm | Rectangular | 8.5A | - | - | - | - | - | - | - | - | 8.2μH | 100kHz | 28mOhm Max | - | 8.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 16A | 20 | 5350 | - | 20% | - | 8.5A | - | - | - | 3.3mm | 0.138 3.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CI100505-33NJ Bourns Inc. | 30000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | Unshielded | 1 | 550μm | Rectangular | 200mA | - | - | Not | 1005 | 0402 | - | - | - | 33nH | 100MHz | 800mOhm Max | 300mA | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | 8 | - | - | 5% | 200mA | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0703-680KL Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 380mA | - | - | - | - | - | - | - | - | 68μH | 100kHz | 900mOhm Max | - | 380mA | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | 560mA | 18 | - | - | - | - | - | - | - | - | 2.7mm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280-151Y Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.1MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.85A | - | Shielded | - | 12.8mm | - | 1.85A | - | SRR1280 | Not | - | - | - | - | - | 150μH | 100kHz | 270mOhm Max | - | 1.85A | - | - | 24 @ 796kHz | - | - | 1.9A | - | - | - | - | 1.85A | - | - | - | - | 8mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | - | - |