- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR0908-5R6ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | TR | - | YES | 1 | 13mm | - | 3.8A | - | - | Not | - | - | - | - | - | 5.6μH | 1kHz | 27mOhm Max | 320mA | 3.8A | POWER INDUCTOR | DUAL IN-LINE | 18 @ 7.96MHz | - | 18 | 5.5A | 18 | 3741 | - | 20% | 3.8A | - | - | 7.5mm | 0.307 7.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1210-821M Bourns Inc. | 196000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 850kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 12.5mm | Rectangular | 850mA | - | - | Not | - | - | - | - | - | 820μH | 100kHz | 1.32Ohm Max | - | 850mA | POWER INDUCTOR | DUAL ENDED | 6 @ 796kHz | - | - | 750mA | 6 | 4747 | - | - | 850mA | - | - | 10mm | 0.394 10.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDE1006A-391K Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 3.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | NO | 1 | 9mm | Rectangular | 650mA | - | - | Not | - | - | - | - | - | 390μH | 1MHz | 1.3Ohm Max | - | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 700mA | - | 4035 | - | 10% | - | 650mA | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN2009T-R47M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 300MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SRN2009T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | 2A | - | - | Semi-Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 470nH | 1MHz | 38mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 25 @ 1MHz | - | - | - | - | - | 2A | 20% | - | - | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR6028-681Y Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | - | YES | 1 | - | - | 220mA | - | - | - | - | - | - | - | - | 680μH | 100kHz | 3.1Ohm Max | 470mA | 220mA | POWER INDUCTOR | DUAL ENDED | 13 @ 796kHz | - | - | 200mA | 13 | 2727 | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4028-6R8Y Bourns Inc. | 11000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 77MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | - | YES | 1 | 5mm | - | 1.3A | - | - | Not | 4848 | 1919 | - | - | - | 6.8μH | 100kHz | 90mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 9.624 @ 7.96MHz | - | - | 1.15A | 9.624 | - | - | - | 1.3A | - | - | 2.8mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRP7028A-R68M Bourns Inc. | 300 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 67MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 6.6mm | - | 15.5A | - | - | Not | - | - | - | - | - | 680nH | 100kHz | 5.5mOhm Max | - | 15.5A | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | 25A | 15 | 2926 | - | 20% | 15.5A | 15.5A | - | 2.8mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CI100505-47NJ Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | 1GHz | Ceramic | - | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, 7 Inch | - | NO | 1 | 550μm | Rectangular | 100mA | - | - | Not | 1005 | 0402 | - | - | - | 47nH | 100MHz | 1Ohm Max | 300mA | 100mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | 8 | - | - | - | 100mA | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() RL622-823K-RC Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | 100kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 212Ohm | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | 20mA | - | - | Not | - | - | 5mm | 5mm | 620 μm | 82mH | 79.6kHz | 212Ohm Max | - | 20mA | RF INDUCTOR | - | 20 @ 79.6kHz | Radial | 20 | - | 20 | - | - | 10% | 20mA | - | 8.5mm | 11mm | 0.433 11.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1038A-330Y Bourns Inc. | 196000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1038A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | Shielded | - | 10.3mm | - | 1.8A | - | - | Not | - | - | - | - | - | 33μH | 100kHz | 112mOhm Max | - | 1.8A | - | - | 22 @ 2.52MHz | - | - | - | - | - | - | 30% | - | 1.8A | - | 3.8mm | 0.161 4.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN4012TA-100M Bourns Inc. | 247 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | SRN4012TA | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | 180mOhm | - | - | - | - | 10 @ 100kHz | - | - | 800mA | - | - | - | 20% | - | 1.1A | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0912-151KL Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 5.7MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | 920mA | - | - | NO | 1 | - | Shrink Tube | 530mA | - | RLB0912 | Not | - | - | 5mm | - | - | 150μH | 1kHz | 560mOhm Max | - | 530mA | POWER INDUCTOR | - | 40 @ 796kHz | Radial | 40 | 1A | - | - | - | - | 530mA | - | 8.7mm | 11mm | 0.433 11.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2318-H-RC Bourns Inc. | 11 |
| Datasheet | 16 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | 5.2A | - | - | Not | - | - | 29.72mm | - | 1.0668 mm | 330μH | 1kHz | 67mOhm Max | - | 5.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 5.2A | 5.2A | 32.51mm | 16.51mm | 0.650 16.51mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU5028A-680Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRU5028A | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | Shielded | - | 5.4mm | - | 560mA | - | - | Not | - | - | - | - | - | 68μH | 100kHz | 550mOhm Max | - | 560mA | - | - | 13 @ 2.52MHz | - | - | 460mA | - | - | - | 30% | - | 560mA | - | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1048A-560Y Bourns Inc. | 48 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | YES | 1 | 10.3mm | - | 1.6A | - | - | Not | - | - | - | - | - | 56μH | 100kHz | 145mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | 1.4A | - | 3939 | - | 30% | - | 1.6A | - | 4.8mm | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR6038-390Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | Steel | - | RECTANGULAR PACKAGE | 11.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 124MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | - | YES | 1 | - | - | 1A | 11.8MHz | - | - | - | - | - | - | - | 39μH | 100kHz | 138mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 8.3 @ 2.52MHz | - | - | 1.1A | 8.3 | 2727 | - | 30% | - | 1A | - | 3.8mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM322522-680JL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.5mm | Chip | 65mA | - | - | Not | 3225 | 1210 | - | - | - | 68μH | 2.52MHz | 9Ohm Max | - | 65mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | - | 65mA | - | - | 2.2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1260A-821K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | Shielded | - | 12.8mm | - | 730mA | - | - | Not | - | - | - | - | - | 820μH | 1kHz | 1.5Ohm Max | - | 730mA | - | - | 20 @ 796kHz | - | - | 630mA | - | - | - | 10% | - | 730mA | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1063-4R7Y Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1063 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | - | YES | 1 | 10.3mm | - | 5.5A | - | - | Not | - | - | - | - | - | 4.7μH | 100kHz | 14mOhm Max | - | 5.5A | POWER INDUCTOR | DUAL ENDED | 11 @ 7.96MHz | - | 11 | 5.7A | 11 | 3939 | - | - | 5.5A | - | - | 6.5mm | 0.268 6.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() CW100505-82NJ Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 1.5GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Nickel/Gold (Ni/Au) | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | - | Unshielded | 1 | 650μm | Chip | 150mA | - | - | - | 1005 | 0402 | - | - | - | 82nH | 150MHz | 1.25Ohm | - | 150mA | RF INDUCTOR | DUAL ENDED | 20 @ 150MHz | - | 20 | - | 20 | - | - | 5% | - | - | - | 500μm | 0.024 0.60mm | No | No SVHC | ROHS3 Compliant | - | - |