- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR6028-220Y Bourns Inc. | 112706 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | - | YES | 1 | 7mm | - | 1.4A | - | Not | - | - | - | - | - | 22μH | 100kHz | 115mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 8.5 @ 2.52MHz | - | - | 1.08A | 8.5 | 2727 | - | - | 1.4A | - | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR6038-330Y Bourns Inc. | 1000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 124MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | - | YES | 1 | 7mm | - | 1.1A | 12.5MHz | Not | - | - | - | - | - | 33μH | 100kHz | 124mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 8.6 @ 2.52MHz | - | - | 1.2A | 8.8 | 2727 | - | 30% | 1.1A | 1.1A | - | - | 3.8mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1238A-5R6M Bourns Inc. | 108 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 15MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | YES | 1 | 12.5mm | Rectangular | 9.5A | - | - | - | - | - | - | - | 5.6μH | 100kHz | 22mOhm Max | - | 9.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 19A | 20 | 5350 | - | 20% | - | 9.5A | - | - | 3.3mm | 0.138 3.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR7032-681M Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.75Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 7.3mm | - | 160mA | 3.8MHz | Not | - | - | - | - | - | 680μH | 100kHz | 3.75Ohm Max | - | 160mA | POWER INDUCTOR | DUAL ENDED | 58 @ 796kHz | - | 58 | 150mA | 58 | - | - | 20% | 160mA | 160mA | - | - | 3.2mm | 0.134 3.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM3316-330M-RC Bourns Inc. | 203 |
| Datasheet | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | 2.700009g | RECTANGULAR PACKAGE | 14MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, 13 Inch | - | NO | 1 | 10.2mm | - | 2.1A | - | Not | - | - | - | - | - | 33μH | 1kHz | 120mOhm | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 25 @ 1MHz | - | 25 | 2A | 25 | 5039 | - | 20% | 1.8A | 1.8A | - | - | 5mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RL622-221K-RC Bourns Inc. | 362 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | 2.7MHz | Ferrite | -55°C~105°C | Bulk | 2002 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 650mOhm | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | 640mA | - | Not | - | - | 5mm | 5mm | 620 μm | 220μH | 796kHz | 650mOhm Max | - | 640mA | RF INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | 20 | - | - | 10% | 640mA | - | - | 8.5mm | 11mm | 0.433 11.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN3010TA-100M Bourns Inc. | 568000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 40MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SRN3010TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | 800mA | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | 350mOhm | - | - | - | - | 22 @ 1MHz | - | - | 630mA | - | - | - | 20% | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1048-221Y Bourns Inc. | 111 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | - | YES | 1 | 10.3mm | - | 800mA | - | Not | - | - | - | - | - | 220μH | 100kHz | 350mOhm | - | 800mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | 700mA | 20 | 3939 | - | 30% | 800mA | - | - | - | 4.8mm | 0.201 5.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP4020-R22M Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP4020 | 0.189Lx0.157W 4.80mmx4.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 4.2mm | Rectangular | 11.5A | - | Not | - | - | - | - | - | 220nH | 100kHz | 7mOhm Max | - | 11.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1616 | - | 20% | 11.5A | 11.5A | - | - | 2mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 9250A-225-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 970kHz | Ferrite | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | Wirewound | 8504.50.80.00 | - | - | - | YES | 1 | - | Cylindrical | 50mA | - | Not | - | - | - | - | - | 2.2mH | 250kHz | 33.8Ohm Max | - | 50mA | RF INDUCTOR | - | 45 @ 250kHz | - | 45 | 27mA | 45 | - | - | 10% | 50mA | - | - | 4.36mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1245A-3R3M Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 22MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | YES | 1 | 12.8mm | Rectangular | 15A | - | Not | - | - | - | - | - | 3.3μH | 100kHz | 9.2mOhm Max | - | 15A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 32A | 20 | 5350 | - | 20% | 15A | 15A | - | - | 4.8mm | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDE0604A-2R2M Bourns Inc. | 21000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0604A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 4.35A | - | - | - | - | - | - | - | 2.2μH | 1MHz | 31mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 4.2A | - | - | - | 20% | - | 4.35A | - | - | - | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6540-270M Bourns Inc. | 746000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron Powder | -55°C~125°C | Cut Tape (CT) | 2011 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 6.7mm | Rectangular | 2A | - | Not | - | - | - | - | - | 27μH | 100kHz | 290mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | 2A | 100kHz | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR3818A-470M Bourns Inc. | 792 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | -40°C~150°C | Tape & Reel (TR) | - | SRR3818A | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | 560mA | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 47μH | 0.1MHz | 1.03Ohm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 300mA | - | - | 0.56A | 20% | - | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW201212-R33J Bourns Inc. | 38 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 800MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | - | TR | - | NO | 1 | 1.7mm | Chip | 200mA | - | Not | 2012 | 0805 | - | - | - | 330nH | 100MHz | 1.65Ohm | 600mA | 200mA | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | - | 45 | - | 45 | - | - | 5% | 200mA | - | - | - | 1.3mm | 0.059 1.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1806-221KL Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 4.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 420MOhm | Copper/Tin (Cu/Sn) | - | 8504.50.80.00 | - | TR | - | NO | 1 | 14.3mm | - | 1.1A | - | Not | - | - | - | - | - | 220μH | 100kHz | 420mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | 2.2A | 20 | - | - | 10% | 1.1A | 1.1A | - | - | 6.6mm | 0.272 6.90mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260A-2R2Y Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 70MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | Shielded | - | 12.8mm | - | 8.2A | - | Not | - | - | - | - | - | 2.2μH | 1kHz | 10.5mOhm Max | - | 8.2A | - | - | 22 @ 7.96MHz | - | - | 8.5A | - | - | - | 30% | - | 8.2A | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN6045TA-680M Bourns Inc. | 2 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 68μH | 1MHz | 305mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | 1.6A | - | - | - | 20% | - | 1.1A | - | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2307-H-RC Bourns Inc. | 233 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | 11.7A | - | Not | - | - | 28.96mm | - | - | 33μH | 1kHz | 13mOhm Max | - | 11.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 11.7A | - | - | 32.512mm | - | 0.650 16.51mm | - | - | ROHS3 Compliant | - | - | ||
![]() CV201210-6R8K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | 29MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, 7 Inch | - | YES | 1 | 1.45mm | Rectangular | 15mA | - | Not | 2012 | 0805 | - | - | - | 6.8μH | 4MHz | 1Ohm Max | 5mA | 15mA | RF INDUCTOR | DUAL ENDED | 45 @ 4MHz | - | 45 | - | 45 | - | - | - | 15mA | - | - | - | 1.25mm | 0.057 1.45mm | - | - | ROHS3 Compliant | - | - |