- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Product Type | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Product | Saturation Current | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2307-H-RC Bourns Inc. | 233 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | 11.7A | - | - | Not | - | - | - | 28.96mm | - | - | - | 33μH | 1kHz | 13mOhm Max | - | 11.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 11.7A | - | - | - | - | - | - | 32.512mm | - | 0.650 16.51mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR7032-101M Bourns Inc. | 90 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 540MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 7.3mm | - | 450mA | 12MHz | - | Not | - | - | - | - | - | - | - | 100μH | 100kHz | 540mOhm Max | - | 450mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | - | 28 | 500mA | 28 | - | - | 20% | 450mA | 450mA | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1238A-1R5M Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 30MHz | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | YES | 1 | 12.8mm | Rectangular | 19A | - | - | Not | - | - | - | - | - | - | - | 1.5μH | 100kHz | 5.5mOhm Max | - | 19A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 35A | - | - | 5350 | 20% | 19A | 19A | - | - | - | - | - | - | 3.3mm | 0.138 3.50mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 6100-271K-RC Bourns Inc. | 40 |
| - | - | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | Radial | - | - | - | Ferrite | Bourns | - | 160 | 3.2MHz | 100 kHz | Bourns | Ferrite | 1.18 A | 520 mOhms | + 105 C | Bourns Inc. | - 40 C | PCB Mount | Tray | Active | 3.2 | Details | - | 0.128256 oz | -40°C ~ 125°C | Tray | - | 6100 | 0.433" Dia (11.00mm) | ±10% | - | - | - | - | - | Standard | - | Drum Core, Wirewound | - | - | RF | - | Inductors, Chokes & Coils | 1.18 A | - | Unshielded | - | - | - | - | - | - | - | Radial | - | - | - | - | 6 mm | 0.8 mm | 270 μH | 100 kHz | 520mOhm Max | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | 3.2 MHz | RF Inductors | - | - | RF Inductors - Leaded | 11 mm | - | 0.413" (10.50mm) | 10.5 mm | - | - | - | - | - | ||
![]() SRN6028-3R0Y Bourns Inc. | 7854 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 390.00439mg | - | - | - | - | - | 46MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN6028 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | Semi-Shielded | - | 6mm | Rectangular | 3.4A | - | - | - | - | - | - | - | - | - | - | 3μH | 100kHz | 30mOhm Max | - | 3.4A | - | - | 12 @ 7.96MHz | - | 12 | 3.6A | - | - | 2424 | 30% | - | 3.4A | - | - | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0604-1R5ML Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 108MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 30MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | - | TR | NO | 1 | 5.8mm | Chip | 3.6A | - | - | Not | - | - | - | - | - | - | - | 1.5μH | 1kHz | 30mOhm Max | 1.9A | 3.6A | POWER INDUCTOR | DUAL ENDED | 32 @ 7.96MHz | - | 32 | 6.1A | 32 | - | - | 20% | 3.6A | 3.6A | - | - | - | - | - | - | 4.8mm | 0.189 4.80mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1130-102K-RC Bourns Inc. | 15 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 426mOhm | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 2A | - | - | Not | - | - | - | 19.05mm | - | - | - | 1mH | 1kHz | 426mOhm Max | - | 2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 10% | 2A | 2A | - | - | 2A | - | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CI160808-2N2D Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | - | - | - | 3.6GHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | 0.3NH IS THE TOLERANCE | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, 7 Inch | Unshielded | 1 | 950μm | Rectangular | 300mA | - | - | Not | - | 1608 | 0603 | - | - | - | - | 2.2nH | 100MHz | 160mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | 8 | - | - | - | 300mA | - | - | - | - | - | - | - | 787.4μm | 0.037 0.95mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2123-H-RC Bourns Inc. | 6 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | 1.4A | - | - | Not | - | - | - | 20.07mm | - | - | - | 820μH | 1kHz | 370mOhm Max | - | 1.4A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | 15% | 1.4A | - | - | - | - | - | - | 21.844mm | - | 0.450 11.43mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1030-2R7M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 73.6MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1030 | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | 8504.50.80.00 | - | - | TR | NO | 1 | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 2.7μH | 100kHz | 28mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | 13 | 4.2A | 13 | - | 3939 | - | - | - | - | - | - | - | - | - | 2.9972mm | 0.130 3.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1208-561KL Bourns Inc. | 222 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 1.4MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR | YES | 1 | 13mm | - | 650mA | - | - | Not | - | - | - | - | - | - | - | 560μH | 1kHz | 900mOhm Max | - | 650mA | POWER INDUCTOR | DUAL ENDED | 14 @ 796kHz | - | 14 | 900mA | 14 | - | 5050 | 10% | 650mA | 650mA | - | - | - | - | - | - | 8.5mm | 0.335 8.50mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU2013-2R2Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 100MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU2013 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | TR | YES | 1 | 3mm | - | 1.45A | - | - | Not | - | - | - | - | - | - | - | 2.2μH | 100kHz | 120mOhm Max | 190mA | 1.45A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | 950mA | 10 | - | 1111 | - | 1.45A | - | - | - | - | - | - | - | 1.35mm | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0302-820KL Bourns Inc. | 2006 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 12MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.1Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | - | TR | NO | 1 | 3.1mm | - | 280mA | - | - | Not | - | - | - | - | - | - | - | 82μH | 1kHz | 2.1Ohm Max | - | 280mA | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | 300mA | 24 | - | 1211 | 10% | 280mA | 280mA | - | - | - | - | - | 3mm | 2.5mm | 0.110 2.80mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1206-150ML Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 1206 | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 2.52 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 42MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR | YES | 1 | 13mm | - | 2.8A | 16MHz | - | Not | - | - | - | - | - | - | - | 15μH | 1kHz | 42mOhm Max | 650mA | 2.8A | POWER INDUCTOR | DUAL ENDED | 19 @ 2.52MHz | - | 19 | 5.1A | 19 | - | 5050 | 20% | 2.8A | - | - | - | - | - | - | - | 6.5mm | 0.256 6.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2100LL-470-V-RC Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Sendust | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 24mOhm | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 11.43mm | Vertical Mount | 5.2A | - | - | Not | - | - | - | 8.38mm | 12.7mm | 8.382mm | 863.6 μm | 47μH | 1kHz | 24mOhm Max | - | 5.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 5.2A | - | - | - | - | - | - | 21.8mm | 21.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CM453232-330JL Bourns Inc. | 11000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | - | - | - | 11MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 160mA | - | CM453232 | Not | - | 4532 | 1812 | - | - | - | - | 33μH | 2.52MHz | 4Ohm Max | - | 160mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | - | - | - | 160mA | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1307A-561K Bourns Inc. | 11600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 2MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | 850mA | - | - | Not | - | - | - | - | - | - | - | 560μH | 100kHz | 880mOhm Max | - | 850mA | - | - | 10 @ 796kHz | - | - | 1.3A | - | - | - | 10% | - | 850mA | - | - | - | - | - | - | 7mm | 0.287 7.30mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1206-2R5ML Bourns Inc. | 88000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 30MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 7.96 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR | YES | 1 | 13mm | - | 6.2A | - | - | Not | - | - | - | - | - | - | - | 2.5μH | 1kHz | 16mOhm Max | - | 6.2A | POWER INDUCTOR | DUAL ENDED | 19 @ 7.96MHz | - | 19 | 10A | 19 | - | 5050 | 20% | 6.2A | 6.2A | - | - | - | - | - | - | 6.5mm | 0.256 6.50mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2100HT-181-V-RC Bourns Inc. | 63 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | YES | 1 | 11.43mm | Vertical Mount | 3.1A | - | - | Not | - | - | - | 8.64mm | - | 8.636mm | - | 180μH | 1kHz | 120mOhm Max | - | 3.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 3.1A | - | - | - | - | - | - | 21.844mm | - | 11.43mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1280-3R5Y Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 36MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8504.50.80.00 | - | - | TR | YES | 1 | 12.8mm | - | 8.8A | - | - | Not | - | - | - | - | - | - | - | 3.5μH | 100kHz | 12mOhm Max | - | 8.8A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | 9.8A | 20 | - | 4949 | 30% | 8.8A | 8.8A | - | - | - | - | - | - | 7.5mm | 0.315 8.00mm | - | - | No SVHC | ROHS3 Compliant | - | - |