- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0403-120ML Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 210MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | - | NO | 1 | 4.3mm | - | 1.05A | - | - | Not | - | - | - | - | 12μH | 1kHz | 210mOhm Max | - | 1.05A | POWER INDUCTOR | DUAL ENDED | 28 @ 2.52MHz | - | 28 | 1.6A | 28 | 1816 | - | 20% | 1.05A | 1.05A | - | 4.5mm | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0604-330KL Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 250mOhm | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 250MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.40.00 | - | TR | - | NO | 1 | - | Chip | 880mA | - | - | Not | - | - | - | - | 33μH | 1kHz | 250mOhm Max | - | 880mA | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | 1.1A | 24 | - | - | 10% | 880mA | 880mA | - | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7030-2R2M Bourns Inc. | 890000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 20MOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 7mm | Chip | 8A | - | - | Not | - | - | - | - | 2.2μH | 100kHz | 20mOhm Max | - | 8A | POWER INDUCTOR | DUAL ENDED | - | - | - | 12A | - | - | - | 20% | 8A | 7A | - | - | 3.2mm | 0.126 3.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-4R7KL Bourns Inc. | 37980 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | - | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 1Ohm | Matte Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 3.4mm | Rectangular | 315mA | - | CM453232 | Not | 4532 | 1812 | - | - | 4.7μH | 7.96MHz | 1Ohm Max | 200mA | 315mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | 35 | - | - | 10% | 315mA | - | 1Ohm | - | 3.2mm | 0.134 3.40mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN8040-1R0Y Bourns Inc. | 400 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 75MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR | - | YES | 1 | 8.3mm | - | 7.8A | - | - | Not | - | - | - | - | 1μH | 100kHz | 10mOhm Max | - | 7.8A | POWER INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | - | 11A | - | - | - | 30% | 7.8A | 7.8A | - | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR2207-101KL Bourns Inc. | 320 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 168mOhm | 6.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 168MOhm | Tin (Sn) | 8504.50.80.00 | - | TR | - | NO | 1 | 15.3mm | - | 3A | - | - | Not | - | - | - | - | 100μH | 100kHz | 168mOhm Max | 3.8A | 2.2A | POWER INDUCTOR | DUAL ENDED | 18 @ 2MHz | - | 18 | - | 18 | 8759 | - | 10% | 2.2A | 2.2A | - | - | 7mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0603-221KL Bourns Inc. | 299 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.7MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | - | YES | 1 | 6.7mm | - | 200mA | 5MHz | - | Not | 1608 | 0603 | - | - | 220μH | 1kHz | 2.7Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | 310mA | 20 | - | - | 10% | 200mA | 200mA | - | - | 3.3mm | 0.130 3.30mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0604-101KL Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | Q IS MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 650MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 6.7mm | Rectangular | 400mA | 13MHz | - | Not | - | - | - | - | 100μH | 1kHz | 650mOhm Max | - | 400mA | POWER INDUCTOR | DUAL ENDED | 23 @ 796kHz | - | - | 570mA | 23 | - | - | 10% | 400mA | 400mA | - | - | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0914-101KL Bourns Inc. | 6888 | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | Steel | - | CYLINDRICAL PACKAGE | - | 3.5MHz | Ferrite | - | -40°C~105°C | Bulk | 2004 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 280mOhm | Matte Tin (Sn) | 8504.50.80.00 | 1.1A | - | Vertical | NO | 1 | - | Shrink Tube | 1A | - | RLB0914 | Not | - | - | 5mm | 650 μm | 100μH | 796kHz | 280mOhm Max | - | 1A | POWER INDUCTOR | - | 30 @ 796kHz | Radial | 30 | 2.1A | 30 | - | - | 10% | 1A | 1A | - | 8.7mm | 12mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1206-471KL Bourns Inc. | 1598 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 970MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | - | YES | 1 | 13mm | - | 500mA | 2.5MHz | - | Not | - | - | - | - | 470μH | 1kHz | 970mOhm Max | 1.2A | 500mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | 830mA | 12 | 5050 | - | 10% | 500mA | - | - | - | 6.5mm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP2313AA-1R5M Bourns Inc. | 25555 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 21MHz | Metal | - | -55°C~155°C | Tape & Reel (TR) | - | SRP2313AA | 0.925Lx0.866W 23.50mmx22.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 57A | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 1.5μH | 0.1MHz | 1.15mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 60 @ 100kHz | - | 60 | 48A | - | - | 57A | 20% | - | - | - | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN8040-4R7Y Bourns Inc. | 460000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | 810.994808mg | RECTANGULAR PACKAGE | - | 28MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR | - | YES | 1 | 8.3mm | - | 4.1A | - | - | Not | - | - | - | - | 4.7μH | 100kHz | 24mOhm Max | - | 4.1A | POWER INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | - | 4.7A | - | - | - | 30% | 4.1A | 4.1A | - | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1005-220ML Bourns Inc. | 600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 100MOhm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | NO | 1 | 10.2mm | Rectangular | 2.5A | - | - | Not | - | - | 7.6mm | - | 22μH | 1kHz | 100mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 29 @ 2.52MHz | - | - | - | 40 | 5039 | - | 20% | 2A | 2A | - | - | 5mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1006-680KL Bourns Inc. | 36300 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 220MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | NO | 1 | - | Chip | 1.1A | - | - | Not | - | - | - | - | 68μH | 1kHz | 220mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | 2A | 15 | - | - | 10% | 1.1A | 1.1A | - | 9.8mm | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0805-4R7ML Bourns Inc. | 80 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 30mOhm | 38MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 30MOhm | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | NO | 1 | - | Chip | 3.7A | - | - | Not | - | - | - | - | 4.7μH | 1kHz | 30mOhm Max | - | 3.7A | POWER INDUCTOR | DUAL ENDED | 31 @ 7.96MHz | - | - | 5A | 31 | - | - | 20% | 3.7A | 3.7A | - | 7.8mm | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210-221M Bourns Inc. | 196000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | 4.8g | RECTANGULAR PACKAGE | - | 1.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 12.5mm | Rectangular | 1.7A | - | - | Not | - | - | - | - | 220μH | 100kHz | 315mOhm Max | 8.5A | 1.7A | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | - | 1.5A | 15 | 4747 | - | 20% | 1.7A | 1.7A | - | - | 10mm | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1006-220ML Bourns Inc. | 8500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 100mOhm | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 100MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | NO | 1 | - | Chip | 1.95A | - | - | Not | - | - | - | - | 22μH | 1kHz | 100mOhm Max | - | 1.95A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | 3.5A | 25 | - | - | 20% | 1.95A | 1.95A | - | 9.8mm | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1280-101M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 150mOhm | - | 8504.50.80.00 | - | TR | - | YES | 1 | 12.8mm | - | 2.1A | 4.5MHz | - | Not | - | - | - | - | 100μH | 100kHz | 150mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | 18 | 2A | 18 | 4949 | - | 20% | 2.1A | 2.1A | - | - | 7.5mm | 0.315 8.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210-150M Bourns Inc. | 1 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 10.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 12.5mm | Rectangular | 5.8A | - | - | Not | - | - | - | - | 15μH | 100kHz | 32mOhm Max | 1.5A | 5.8A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | - | 5.3A | 16 | 4747 | - | 20% | 5.8A | 5.8A | - | - | 10mm | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1005-822KL Bourns Inc. | 2056 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 34Ohm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | NO | 1 | 10.2mm | Rectangular | 110mA | - | - | Not | - | - | - | - | 8.2mH | 1kHz | 34Ohm Max | - | 110mA | POWER INDUCTOR | DUAL ENDED | 102 @ 145kHz | - | - | 120mA | 102 | 5039 | - | 10% | 110mA | 110mA | - | - | 5mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |