- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1250-9R0M Bourns Inc. | 172 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 10A | - | Not | - | - | - | - | 9μH | 100kHz | 22.5mOhm Max | - | 10A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 18A | - | 5553 | 20% | 10A | 10A | - | - | 5.2mm | 0.232 5.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0603-151KL Bourns Inc. | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 320mA | - | Not | - | - | - | - | 150μH | 1kHz | 1.43Ohm Max | - | 320mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | - | - | - | 560mA | 28 | - | 10% | 320mA | 320mA | - | - | 3.9mm | 0.154 3.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1280A-390M Bourns Inc. | 17 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 8.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 3.2A | - | Not | - | - | - | - | 39μH | 1kHz | 70mOhm Max | - | 3.2A | - | - | 24 @ 2.52MHz | - | - | GENERAL PURPOSE INDUCTOR | 3.1A | - | - | 20% | - | 3.2A | - | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN4012T-R47M Bourns Inc. | 24 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 76.997305mg | - | 140MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4012T | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 13 Inch | YES | - | 4mm | - | 3.2A | - | - | - | - | - | - | 470nH | 100kHz | 25mOhm | - | 3.2A | - | - | 6 @ 100kHz | - | 6 | - | 4A | 6 | - | 20% | - | 3.2A | - | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM1210-680J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 50mA | - | Not | 3225 | 1210 | - | - | 68μH | 2.52MHz | 9Ohm Max | - | 65mA | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | 65mA | - | - | - | 2.2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM105-121K-RC Bourns Inc. | 500 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 890mA | - | Not | - | - | - | - | 120μH | 1kHz | 400mOhm | - | 890mA | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | - | - | 1.5A | 15 | 3939 | 10% | 890mA | - | - | - | 5.4mm | 0.228 5.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1270-1R5M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 31MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP1270 | 0.539Lx0.539W 13.70mmx13.70mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 13.7mm | - | 27A | - | Not | - | - | - | - | 1.5μH | 100kHz | 2.6mOhm Max | 12A | 27A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 48A | - | 5454 | 20% | 27A | 27A | - | - | 7mm | 0.276 7.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1280-180M Bourns Inc. | 247 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 4.8A | - | Not | - | - | - | - | 18μH | 100kHz | 35mOhm Max | - | 4.8A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | - | 4.6A | 24 | 4949 | 20% | 4.8A | 4.8A | - | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2120-151K-RC Bourns Inc. | 30 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2009 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | 5.5A | - | Not | - | - | - | - | 150μH | 1kHz | 43mOhm Max | - | 5.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 10% | 5.5A | - | - | - | 20.1mm | 0.870 22.10mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR2207-1R2ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 70mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 15A | - | Not | - | - | - | - | 1.2μH | 100kHz | 3.8mOhm Max | 3.4A | 15A | POWER INDUCTOR | DUAL ENDED | 30 @ 3MHz | - | 30 | - | 30A | 30 | 8759 | 20% | 15A | 15A | - | - | 7mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW100505-R10J Bourns Inc. | 12 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 650μm | Chip | 120mA | - | Not | 1005 | 0402 | - | - | 100nH | 150MHz | 2.52Ohm | - | 120mA | RF INDUCTOR | DUAL ENDED | 20 @ 150MHz | - | 20 | - | - | 20 | - | 5% | 120mA | - | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRN8040TA-680M Bourns Inc. | 827 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 9.5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | 68μH | - | 205mOhm | - | - | - | - | 12 @ 1MHz | - | - | - | 1.75A | - | - | 20% | - | 1.65A | - | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0745A-150M Bourns Inc. | 2980 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 1.9A | - | - | - | - | - | - | 15μH | 1kHz | 75mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 2.1A | - | 2929 | 20% | - | 1.9A | - | - | - | 0.185 4.70mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP5015TA-R15Y Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 220MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5015TA | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | YES | 1 | - | - | 16A | - | - | - | - | - | - | 150nH | 100kHz | 4.1mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 5 @ 100kHz | - | 5 | - | 25A | 5 | - | 30% | - | 16A | 4.1μOhm | - | 1.5mm | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM42S-470-RC Bourns Inc. | 18392 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2012 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | TR | YES | 1 | 5mm | - | 200mA | - | Not | - | - | - | - | 47μH | 100kHz | 600mOhm Max | - | 620mA | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | 8 | - | 450mA | 8 | 1919 | 30% | 620mA | - | - | - | 1.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0914-680KL Bourns Inc. | 22428 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | 4.5MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 210MOhm | Matte Tin (Sn) | - | 8504.50.80.00 | 1.33A | - | NO | 1 | - | Shrink Tube | 1.2A | RLB0914 | Not | - | - | 5mm | 650 μm | 68μH | 2.52MHz | 210mOhm Max | - | 1.2A | POWER INDUCTOR | - | 30 @ 2.52MHz | Radial | 30 | - | 2.7A | 30 | - | 10% | 1.2A | 1.2A | - | 8.7mm | 13mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN6028-3R9M Bourns Inc. | 24 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 390.00439mg | - | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN6028 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | Semi-Shielded | - | 6mm | Rectangular | 3A | - | - | - | - | - | - | 3.9μH | 100kHz | 38mOhm Max | - | 3A | - | - | 10 @ 7.96MHz | - | 10 | - | 2.7A | - | 2424 | 20% | - | 3A | - | - | 2.8mm | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU3011-6R8Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 85MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3011 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 3.5mm | - | 500mA | - | Not | - | - | - | - | 6.8μH | 100kHz | 245mOhm | - | 500mA | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | 460mA | 7 | 1413 | - | 500mA | - | - | - | 1.1mm | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN3010-2R2M Bourns Inc. | 1637 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | Resin | - | RECTANGULAR PACKAGE | 85MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | Rectangular | 1.9A | - | Not | - | - | - | - | 2.2μH | 100kHz | 96mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | 1.3A | - | - | 20% | 1.9A | 1.9A | - | - | 1mm | 0.039 1.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1307-561KL Bourns Inc. | 20 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 850mA | - | - | - | - | - | - | 560μH | 100kHz | 880mOhm Max | - | 850mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | - | - | 1.3A | 10 | 2851 | 10% | - | 850mA | - | 13mm | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - |