- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2107-H-RC Bourns Inc. | 25555 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | -55°C~105°C | Bulk | 2007 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 29mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 5A | - | - | Not | 19.05mm | - | 863.6 μm | 33μH | 1kHz | 29mOhm Max | 5A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | 15% | 5A | 5A | - | 21.8mm | 11.43mm | 0.450 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1307-5R6ML Bourns Inc. | 795 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | 28MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 6.5A | - | - | - | - | - | - | 5.6μH | 100kHz | 15mOhm Max | 6.5A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | - | - | 11A | 24 | 2851 | 20% | - | 6.5A | - | 13mm | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1238A-1R2M Bourns Inc. | 198 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 35MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.5mm | Rectangular | 21A | - | - | - | - | - | - | 1.2μH | 100kHz | 4mOhm Max | 21A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 37A | 20 | 5350 | 20% | - | 21A | 4mOhm | - | 3.5mm | 0.138 3.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0302-1R5ML Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 95MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 70MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 1.9A | - | - | Not | - | - | - | 1.5μH | 1kHz | 70mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | 23 @ 7.96MHz | - | 23 | 2.3A | 23 | - | 20% | 1.9A | 1.9A | - | - | 2.8mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR6603-220ML Bourns Inc. | 390 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Steel | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110MOhm | Tin/Copper/Silver (Sn/Cu/Ag) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.4mm | - | 700mA | 25MHz | - | Not | - | - | - | 22μH | 100kHz | 110mOhm Max | 700mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | 40 | 300mA | 40 | - | 20% | 700mA | 700mA | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP4020TA-R56M Bourns Inc. | 87200 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | 2 | 2-SMD | - | 149.997327mg | - | - | 105MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4020TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | 7.3A | - | Shielded | - | 4.06mm | - | 7.3A | - | SRP4020TA | - | - | - | - | 560nH | 100kHz | 16mOhm Max | 10A | - | - | 10 @ 100kHz | - | - | 10A | 10 | - | 20% | - | 7.3A | - | - | 1.8mm | 0.079 2.00mm | 4.445mm | 4.064mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2100HT-1R5-V-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 19.8A | - | - | Not | 8.636mm | - | - | 1.5μH | 1kHz | 3mOhm Max | 19.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 19.8A | - | - | 21.84mm | - | 11.43mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6013-330Y Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU6013 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 780mA | - | - | - | - | - | - | 33μH | 100kHz | 500mOhm Max | 780mA | POWER INDUCTOR | ON CIRCLE | 10 @ 2.52MHz | - | 10 | 580mA | 10 | 2624 | - | - | - | - | - | 1.397mm | 0.063 1.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-560-V-RC Bourns Inc. | 47 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 9.7A | - | - | Not | 13.21mm | 13.208mm | 1.0668 mm | 56μH | 1kHz | 30mOhm Max | 9.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 9.7A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2100HT-561-H-RC Bourns Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 1.9A | - | - | Not | 20.07mm | 20.066mm | - | 560μH | 1kHz | 320mOhm Max | 1.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 1.9A | - | - | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2219-H-RC Bourns Inc. | 50 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 2.5A | - | - | Not | 22.35mm | - | 690 μm | 390μH | 1kHz | 180mOhm Max | 2.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 2.5A | - | - | 24.13mm | - | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0812-222JL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | 750kHz | Ferrite | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 8Ohm | - | 105°C | -40°C | Wirewound | - | 80mA | - | Unshielded | - | - | - | 80mA | - | RLB0812 | Not | 3mm | - | - | 2.2mH | 252kHz | 8Ohm Max | 80mA | - | - | 60 @ 252kHz | Radial | - | - | - | - | - | 80mA | - | - | - | 11mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1030-470M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 14.2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1030 | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 960mA | - | - | - | - | - | - | 47μH | 100kHz | 270mOhm Max | 960mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | 1.1A | 10 | 3939 | - | - | - | - | - | 3mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2203-H-RC Bourns Inc. | 22 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 11.3A | - | - | Not | 22.35mm | - | - | 15μH | 1kHz | 8mOhm Max | 11.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 11.3A | 11.3A | - | 24.13mm | - | 0.550 13.97mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2208-H-RC Bourns Inc. | 31 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 7.1A | - | - | Not | 22.1mm | - | - | 39μH | 1kHz | 22mOhm Max | 7.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 7.1A | - | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN6028-220M Bourns Inc. | 68000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | 390.00439mg | RECTANGULAR PACKAGE | - | 14MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN6028 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 6mm | Rectangular | 1.4A | - | - | - | - | - | - | 22μH | 100kHz | 162mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | - | 1.3A | - | 2424 | 20% | - | 1.4A | - | - | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM322522-R12ML Bourns Inc. | 36000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 400MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 240mA | - | - | Not | - | - | - | 120nH | 25.2MHz | 670mOhm Max | 240mA | RF INDUCTOR | DUAL ENDED | 10 @ 25.2MHz | - | 30 | - | 30 | 1210 | - | 240mA | - | - | - | 2.1844mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1260-1R2Y Bourns Inc. | 9600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 91.1MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 9.2A | - | - | - | - | - | - | 1.2μH | 100kHz | 8mOhm Max | 9.2A | POWER INDUCTOR | DUAL ENDED | 18 @ 7.96MHz | - | - | 9.8A | 18 | 4949 | - | - | - | - | - | 6mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDE0805A-180M Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 17.6MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 2.45A | - | - | - | - | - | - | 18μH | 1MHz | 100mOhm Max | - | - | - | - | - | - | 2A | - | - | 20% | - | 2.45A | - | - | - | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0906-5R6ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | RECTANGULAR PACKAGE | - | 57MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 2.5A | - | - | - | - | - | - | 5.6μH | 1kHz | 46mOhm Max | 2.5A | POWER INDUCTOR | DUAL IN-LINE | 23 @ 7.96MHz | - | 23 | 4.2A | 23 | 4149 | 20% | - | 2.5A | - | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |