- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1280A-120M Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 15MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 5.6A | - | Not | - | - | - | - | - | - | 12μH | 1kHz | 28mOhm Max | - | 5.6A | - | - | 26 @ 2.52MHz | - | - | GENERAL PURPOSE INDUCTOR | 6A | - | - | 20% | - | 5.6A | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1210-271M Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1.8MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | 1.5A | - | Not | - | - | - | - | - | - | 270μH | 100kHz | 410mOhm Max | 1.1A | 1.5A | POWER INDUCTOR | DUAL ENDED | 16 @ 796kHz | - | - | - | 1.3A | 16 | 4747 | - | 1.5A | - | - | 10mm | 0.394 10.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1250-R68M Bourns Inc. | 500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 34A | - | Not | - | - | - | - | - | - | 680nH | 100kHz | 1.7mOhm Max | - | 34A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 54A | - | 5553 | 20% | 34A | 34A | - | 5.2mm | 0.232 5.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0403-561KL Bourns Inc. | 56000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 2.8MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 120mA | - | Not | - | - | - | - | - | - | 560μH | 1kHz | 7.8Ohm Max | - | 120mA | POWER INDUCTOR | DUAL ENDED | 50 @ 796kHz | - | 50 | - | 180mA | 50 | 1816 | 10% | 120mA | 120mA | 4.5mm | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1205-5R0ML Bourns Inc. | 42387 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 21MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 4A | - | Not | - | - | - | - | - | - | 5μH | 1kHz | 35mOhm Max | - | 4A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | - | 8.2A | 20 | 5050 | 20% | 4A | - | - | 5.5mm | 0.217 5.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() CM322522-1R5KL Bourns Inc. | 1900 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 90MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2002 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 750mOhm | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 210mA | - | Not | 3225 | 1210 | - | - | - | - | 1.5μH | 7.96MHz | 750mOhm Max | 190mA | 210mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 30 | - | 10% | 210mA | - | - | 2.2mm | 0.087 2.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CMH322522-180KL Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 120mA | - | Not | 3225 | 1210 | - | - | - | - | 18μH | 2.52MHz | 3.3Ohm Max | - | 120mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | 120mA | - | - | 2.2mm | 0.094 2.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRU2013-3R3Y Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU2013 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | 3mm | - | 1A | - | Not | - | - | - | - | - | - | 3.3μH | 100kHz | 135mOhm Max | 2.2A | 1A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | 860mA | 10 | 1111 | - | 1A | - | - | 1.35mm | 0.059 1.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN3010TA-220M Bourns Inc. | 91780 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 30MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SRN3010TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 600mA | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 22μH | - | 750mOhm | - | - | - | - | 22 @ 1MHz | - | - | - | 430mA | - | - | 20% | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR6028-151Y Bourns Inc. | 18179 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 500mA | - | Not | - | - | - | - | - | - | 150μH | 100kHz | 680mOhm Max | - | 500mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | - | 420mA | 12 | 2727 | - | 500mA | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1005-6R8ML Bourns Inc. | 6000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 31MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 30MOhm | Copper/Tin (Cu/Sn) | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | 3.4A | - | Not | - | - | 7.6mm | - | - | - | 6.8μH | 1kHz | 30mOhm Max | - | 3.4A | POWER INDUCTOR | DUAL ENDED | 56 @ 2MHz | - | - | - | 4.5A | 50 | - | 20% | 3.4A | 3.4A | - | 5mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5800-100-RC Bourns Inc. | 358 |
| Datasheet | 16 Weeks | - | Axial, Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~105°C | Tray | 2002 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 33mOhm | - | 8504.50.40.00 | 2.1A | - | NO | 1 | - | Bobbin Core | 1.28A | - | Not | - | - | - | - | - | 635 μm | 10μH | 1kHz | 32mOhm Max | - | 1.28A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 3.6A | - | - | 10% | 1.28A | - | 6.985mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2200LL-102-H-RC Bourns Inc. | 465 | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 2.4A | - | Not | - | - | 25.15mm | 12.7mm | - | 685.8 μm | 1mH | 1kHz | 216mOhm Max | - | 2.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 2.4A | 2.4A | 1.1mm | 13.97mm | 0.550 13.97mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1208-822KL Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 350kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | Shielded | 1 | 13mm | - | 200mA | - | Not | - | - | - | - | - | - | 8.2mH | 1kHz | 17Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 16 @ 252kHz | - | 16 | - | 220mA | 16 | 5050 | 10% | 200mA | 200mA | - | 8.5mm | 0.335 8.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW252016-1R2J Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 250MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 280mA | - | Not | 2520 | 1008 | - | - | - | - | 1.2μH | 7.9MHz | 2Ohm Max | - | 280mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | - | 25 | - | - | - | - | - | 280mA | - | - | 1.6mm | 0.071 1.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300HT-151-V-RC Bourns Inc. | 67 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 50mOhm | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 7.5A | - | Not | - | - | 14.22mm | - | 14.224mm | - | 150μH | 1kHz | 50mOhm Max | - | 7.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 7.5A | - | 32.51mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1260A-1R0Y Bourns Inc. | 10200 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 100MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 9.4A | - | Not | - | - | - | - | - | - | 1μH | 1kHz | 7.8mOhm Max | - | 10A | - | - | 26 @ 7.96MHz | - | - | - | - | 26 | - | 30% | - | 9.4A | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN2012-R24M Bourns Inc. | 8040 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 19.986414mg | RECTANGULAR PACKAGE | 360MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2012 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.6mm | Chip | 3.5A | - | - | - | - | - | - | - | - | 240nH | 1MHz | 33mOhm Max | - | 3.5A | POWER INDUCTOR | DUAL ENDED | 8 @ 1MHz | - | - | - | 4.8A | - | 0806 | 20% | - | 3.5A | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR6603-3R3M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | 8504.50.80.00 | - | TR | NO | 1 | 4.45mm | - | 2A | - | Not | - | - | - | - | - | - | 3.3μH | 100kHz | 80mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 18.5 @ 7.96MHz | - | - | - | - | 18.5 | 2618 | - | 2A | - | - | 2.92mm | 0.115 2.92mm | No | - | ROHS3 Compliant | - | - | ||
![]() CM453232-470JL Bourns Inc. | 9 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 140mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 47μH | 2.52MHz | 5Ohm Max | - | 140mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | - | - | - | 140mA | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - |