- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | Case Code - in | Case Code - mm | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Resistance | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | Applications | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Output Voltage | Lead Length | Lead Diameter | Inductance | Interface | Max Supply Voltage | Min Supply Voltage | Test Frequency | DC Resistance (DCR) | Output Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Product | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR6603-331ML Bourns Inc. | 508 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.4Ohm | Tin/Copper/Silver (Sn/Cu/Ag) | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 4.4mm | - | - | 200mA | 5MHz | Not | - | - | - | - | - | - | - | 330μH | - | - | - | 100kHz | 1.4Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | 40 | - | 70mA | 40 | - | - | - | 20% | - | 200mA | 200mA | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN6045TA-151M Bourns Inc. | 1901 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 6.5MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | - | - | 750mA | - | - | - | - | - | - | - | - | - | 150μH | - | - | - | 1MHz | 626mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | - | 1.1A | - | - | - | 0.75A | 20% | - | - | 750mA | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM1210-121J-RC Bourns Inc. | 8504 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 10MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | - | Chip | - | 70mA | - | - | - | 3225 | 1210 | - | - | - | - | 120μH | - | - | - | 796kHz | 11Ohm Max | - | 55mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL622-100K-RC Bourns Inc. | 1204 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | 951.693491mg | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 14MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 45mOhm | Matte Tin (Sn) | - | - | - | - | - | Vertical | Unshielded | 1 | - | Cylindrical | - | 3A | - | Not | - | - | - | 5mm | 36V | 5mm | 620 μm | 10μH | Parallel | 36V | 4.5V | 2.52MHz | 45mOhm Max | 600mA | 3A | RF INDUCTOR | - | 50 @ 2.52MHz | Radial | 50 | - | - | 50 | - | - | - | 10% | - | 3A | 3A | - | 8.5mm | 6.35mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP7030-R33M Bourns Inc. | 8 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2010 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.9MOhm | Copper/Tin (Cu/Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 7mm | Chip | - | 20A | - | Not | - | - | - | - | - | - | - | 330nH | - | - | - | 100kHz | 3.9mOhm Max | - | 20A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 30A | - | - | - | - | 20% | - | 20A | 18A | - | - | 3.2mm | 0.126 3.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CS160808-56NK Bourns, Inc. | In Stock | - | - | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | 0603 | 1608 | 0.2 Ω | 4000 | - | BOURNS INC | CS160808-56NK | CS160808 | - | 600 mOhms | PCB Mount | 125 °C | -55 °C | 1608 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | 5.44 | Yes | 255 MHz | - | 0.000141 oz | - | MouseReel | - | CS160808 | - | 10 % | e3 | Yes | - | - | - | Standard | EAR99 | - | - | Matte Tin (Sn) | - | RF | 8504.50.80.00 | - | TR | - | - | 1 | - | Chip | compliant | - | - | - | SMD/SMT | - | - | - | - | - | - | 56 nH | - | - | - | 50 MHz | - | - | - | RF INDUCTOR | DUAL ENDED | - | - | 45 | GENERAL PURPOSE INDUCTOR | - | - | 1608 | YES | 0.2 A | - | 0.056 µH | - | - | RF Inductors | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() SRR4818A-120M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 37MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4818A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | 1.6A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12μH | - | - | - | - | 170mOhm Max | - | - | - | - | - | - | - | - | 950mA | - | - | - | - | 20% | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1245A-6R0M Bourns Inc. | 210 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 12MHz | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | YES | 1 | 12.8mm | Rectangular | - | 11.5A | - | Not | - | - | - | - | - | - | - | 6μH | - | - | - | 100kHz | 16.5mOhm Max | - | 11.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 21.5A | 20 | 5350 | - | - | 20% | - | 11.5A | 11.5A | - | - | 4.8mm | 0.197 5.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP4020-R36M Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP4020 | 0.189Lx0.157W 4.80mmx4.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | Wirewound | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 4.2mm | Rectangular | - | 9A | - | Not | - | - | - | - | - | - | - | 360nH | - | - | - | 100kHz | 12mOhm Max | - | 9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 11A | - | 1616 | - | - | 20% | - | 9A | 9A | - | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0805-561KL Bourns Inc. | 42845 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 4MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.5Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | NO | 1 | 7.8mm | Chip | - | 300mA | - | Not | - | - | - | - | - | - | - | 560μH | - | - | - | 1kHz | 2.5Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | - | - | 460mA | 30 | - | - | - | 10% | - | 300mA | 300mA | - | 7.8mm | 5.3mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN3012TA-3R3M Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 90MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3012TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | - | - | - | 100mOhm | - | - | - | - | 15 @ 1MHz | - | - | - | 1.2A | - | - | - | - | 20% | - | - | 1.55A | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR5018-680Y Bourns Inc. | 40 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 12MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 6.1mm | - | - | 400mA | - | Not | - | 5858 | 2323 | - | - | - | - | 68μH | - | - | - | 100kHz | 850mOhm Max | - | 400mA | POWER INDUCTOR | DUAL ENDED | 9.9 @ 2.52MHz | - | - | - | 500mA | 9.9 | - | - | - | - | - | 400mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6025A-150Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 22MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6025A | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 6.8mm | - | - | 1.8A | - | Not | - | - | - | - | - | - | - | 15μH | - | - | - | 100kHz | 86mOhm Max | - | 1.8A | - | - | 12 @ 2.52MHz | - | - | - | 920mA | - | - | - | - | 30% | - | - | 1.8A | - | - | 2.5mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU2016-220Y Bourns Inc. | 35 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 30MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU2016 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 3mm | - | - | 430mA | - | Not | - | - | - | - | - | - | - | 22μH | - | - | - | 100kHz | 990mOhm Max | - | 430mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | 12 | - | 370mA | 12 | 1111 | - | - | - | - | 430mA | - | - | - | 1.65mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM0603-39NJ-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 2.2GHz | - | - | - | Alumina | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 1.25mm | Chip | - | 600mA | - | Not | - | 1608 | 0603 | - | - | - | - | 39nH | - | - | - | 250MHz | 250mOhm | - | 600mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 43 | - | - | 43 | - | - | - | 5% | - | 600mA | - | - | - | 1mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR7032-680M Bourns Inc. | 5850 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 380MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 7.3mm | - | - | 600mA | 16MHz | Not | - | - | - | - | - | - | - | 68μH | - | - | - | 100kHz | 380mOhm Max | - | 600mA | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | 700mA | 22 | - | - | - | 20% | - | 600mA | 600mA | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5028A-470Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 13MHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU5028A | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 5.4mm | - | - | 700mA | - | Not | - | - | - | - | - | - | - | 47μH | - | - | - | 100kHz | 360mOhm Max | - | 700mA | - | - | 13 @ 2.52MHz | - | - | - | 620mA | - | - | - | - | 30% | - | - | 700mA | - | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM2110-561K-RC Bourns Inc. | 51 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 25.4mm | - | - | 2.5A | - | Not | - | - | - | - | - | - | - | 560μH | - | - | - | 1kHz | 146mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 10% | - | 2.5A | - | - | - | 14.48mm | 0.570 14.48mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-472KL Bourns Inc. | 950 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 500kHz | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Cylindrical | - | 240mA | - | Not | - | - | - | 5mm | - | - | - | 4.7mH | - | - | - | 1kHz | 13.6Ohm Max | - | 240mA | DC-DC CONVERTER | - | 15 @ 252kHz | Radial | 15 | - | - | 15 | - | - | - | 10% | - | 240mA | 240mA | - | - | 12.2mm | 0.480 12.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5800-102-RC Bourns Inc. | 420 |
| Datasheet | 16 Weeks | Axial, Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.3Ohm | - | - | - | 8504.50.80.00 | 240mA | - | - | NO | 1 | - | Bobbin Core | - | 200mA | - | Not | - | - | - | - | - | - | 635 μm | 1mH | - | - | - | 1kHz | 2.5Ohm Max | - | 200mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 360mA | - | - | - | - | 10% | - | 200mA | - | - | 6.985mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |