- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | CoilResistance | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0503-101KL Bourns Inc. | 25 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 1.6Ohm | 9MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.6Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 400mA | - | - | Not | - | - | 100μH | 1kHz | 1.6Ohm Max | - | 400mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | 480mA | 40 | - | 10% | 400mA | 400mA | - | - | - | 3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SDR0302-2R2ML Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 75MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 90MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | NO | 1 | 3.1mm | - | 1.65A | - | - | Not | - | - | 2.2μH | 1kHz | 90mOhm Max | - | 1.65A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | 22 | 1.85A | 22 | - | 20% | 1.65A | 1.65A | - | - | 3mm | 2.8mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRN6045-680M Bourns Inc. | 2 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | 785.990529mg | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN6045 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.2mm | Chip | 900mA | - | - | Not | - | - | 68μH | 100kHz | 351mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | 13 @ 2.52MHz | - | 1A | - | - | 20% | 900mA | 900mA | - | - | - | 4.5mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRU1048-6R8Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 13.6mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | Shielded | 1 | 10.3mm | - | 4.1A | - | - | Not | - | - | 6.8μH | 100kHz | 13.6mOhm | - | 4.8A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | 10 | 3939 | 30% | 4.8A | 4.8A | - | - | - | 4.8mm | 0.201 5.10mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SDR0805-330KL Bourns Inc. | 3000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 140mOhm | 10MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 140MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 1.9A | - | - | Not | 2012 | 0805 | 33μH | 1kHz | 140mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | 15 | - | 10% | 1.2A | 1.2A | - | - | 7.8mm | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRN8040-1R5Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | - | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 8.3mm | - | 7A | - | - | Not | - | - | 1.5μH | 100kHz | 11mOhm Max | - | 7A | POWER INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | 8.2A | - | - | 30% | 7A | 7A | - | - | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SDR1006-100ML Bourns Inc. | 1600 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 60mOhm | 21MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 60MOhm | Tin (Sn) | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 5.1A | - | - | Not | - | - | 10μH | 1kHz | 60mOhm Max | - | 2.6A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | - | 30 | - | 20% | 2.6A | 2.6A | - | - | - | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRN3015-1R5Y Bourns Inc. | 6566 | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | Steel | 35.011661mg | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN3015 | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | YES | 1 | 3.1mm | - | 2.1A | 130MHz | - | Not | - | - | 1.5μH | 1MHz | 66mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 2A | - | - | 30% | 2.1A | 2.1A | - | - | - | 1.5mm | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SDR0403-6R8ML Bourns Inc. | 1656 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 40MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 120MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 1.41A | - | - | Not | - | - | 6.8μH | 1kHz | 120mOhm Max | - | 1.41A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | 28 | 2.1A | 28 | 1816 | 20% | 1.41A | 1.41A | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CM453232-3R3KL Bourns Inc. | 53760 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 800mOhm | Matte Tin (Sn) | - | TR, 7 Inch | Unshielded | 1 | 3.4mm | Rectangular | 355mA | - | CM453232 | Not | 4532 | 1812 | 3.3μH | 7.96MHz | 800mOhm Max | 250mA | 355mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | 50 | - | 10% | 355mA | - | 800mOhm | - | - | 3.2mm | 0.134 3.40mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PM43-100M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 33MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 4.3mm | - | 1.15A | - | - | Not | - | - | 10μH | 1kHz | 180mOhm Max | - | 1.15A | POWER INDUCTOR | DUAL ENDED | 28 @ 2.52MHz | - | 1.7A | - | 1816 | 20% | 1.15A | 1.15A | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRR1280-270M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 52MOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | 8504.50.80.00 | TR | YES | 1 | 12.8mm | - | 3.9A | 10MHz | - | Not | - | - | 27μH | 2.52MHz | 52mOhm Max | - | 3.9A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | 26 | 3.7A | 26 | 4949 | 20% | 3.9A | 3.9A | - | - | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRN8040-6R8Y Bourns Inc. | 1000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | 810.994808mg | RECTANGULAR PACKAGE | - | 23MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 8.3mm | - | 3.9A | - | - | Not | - | - | 6.8μH | 100kHz | 33mOhm Max | - | 3.9A | POWER INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | 4.2A | - | - | 30% | 3.9A | 3.9A | - | - | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SDR1006-471KL Bourns Inc. | 242 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 1.48Ohm | 2.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.48Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 420mA | - | - | Not | - | - | 470μH | 1kHz | 1.48Ohm Max | - | 420mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 800mA | 12 | - | 10% | 420mA | 420mA | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRR0603-220ML Bourns Inc. | 80000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 270MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | 6.7mm | - | 700mA | 20MHz | - | Not | - | - | 22μH | 1kHz | 270mOhm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | 16 | 1.05A | 16 | - | 20% | 700mA | 700mA | - | - | - | 3.3mm | 0.130 3.30mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRN8040-470M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | 810.994808mg | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 8.3mm | - | 1.4A | - | - | Not | - | - | 47μH | 100kHz | 190mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 1.5A | - | - | 20% | 1.4A | 1.4A | - | - | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRN8040-150M Bourns Inc. | 975 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | 810.994808mg | RECTANGULAR PACKAGE | - | 14MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN8040 | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 8.3mm | - | 2.4A | - | - | Not | - | - | 15μH | 100kHz | 70mOhm Max | - | 2.4A | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 2.7A | - | - | 20% | 2.4A | 2.4A | - | - | - | 4mm | 0.157 4.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRN6045-1R0Y Bourns Inc. | 30 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN6045 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.2mm | Chip | 4.2A | - | - | Not | - | - | 1μH | 100kHz | 13.9mOhm Max | - | 4.2A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 8.5A | - | - | 30% | 4.2A | 4.2A | - | - | - | 4.5mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PM2110-331K-RC Bourns Inc. | 74 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Iron | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | NO | 1 | 25.4mm | - | 3.2A | - | - | Not | - | - | 330μH | 1kHz | 90mOhm Max | - | 3.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 10% | 3.2A | 3.2A | - | 1kHz | - | 15.24mm | 0.600 15.24mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRP6540-1R5M Bourns Inc. | 4225 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | - | Iron Powder | -55°C~125°C | Cut Tape (CT) | 2006 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 11A | - | - | Not | - | - | 1.5μH | 100kHz | 10mOhm Max | - | 11A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 20% | - | 11A | 10mOhm | 100kHz | - | 4mm | 0.157 4.00mm | - | Unknown | ROHS3 Compliant | - |