- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL895-102K-RC Bourns Inc. | 100000 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | CYLINDRICAL PACKAGE | 1.3MHz | Ferrite | Q IS MEASURED AT: 0.252 MHZ | -30°C~100°C | Bulk | 2006 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | 300mA | - | Not | - | - | 5mm | - | - | - | 1mH | 1kHz | 1.84Ohm Max | - | 300mA | RF INDUCTOR | - | 40 @ 252kHz | Radial | 40 | - | - | - | - | - | 10% | 300mA | - | - | 7.8mm | 9.5mm | 0.374 9.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1028A-8R2Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 28MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 3.3A | - | Not | - | - | - | - | - | - | 8.2μH | 100kHz | 37mOhm Max | - | 3.3A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | - | - | 2.7A | - | 3939 | - | 30% | - | 3.3A | - | - | 2.8mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6540-6R8M Bourns Inc. | In Stock |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~125°C | Cut Tape (CT) | 2013 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 5A | - | Not | - | - | - | - | - | - | 6.8μH | 100kHz | 49.5mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5.5A | - | - | - | 20% | - | 5A | 100kHz | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN4018TA-4R7M Bourns Inc. | 70 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 58MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN4018TA | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 1.7A | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 70mOhm | - | - | - | - | 10 @ 100kHz | - | - | - | 2A | - | - | - | 20% | - | - | - | - | - | 0.071 1.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4828A-101M Bourns Inc. | 622 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 8.5MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 700mA | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 100μH | 0.1MHz | 600mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 330mA | - | - | 0.7A | 20% | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2300LL-220-V-RC Bourns Inc. | 288 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 5mOhm | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 17.7A | - | Not | - | - | 14.99mm | 12.7mm | 14.986mm | - | 22μH | 1kHz | 5mOhm Max | - | 17.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 17.7A | - | - | 32.51mm | 32.512mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1005-2R2ML Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Rectangular | 6.1A | - | - | - | - | - | - | - | - | 2.2μH | 2.47MHz | 12mOhm Max | - | 6.1A | POWER INDUCTOR | DUAL ENDED | 51 @ 2.47MHz | - | - | - | 7A | 51 | 5039 | - | 20% | - | 6.1A | - | - | 5mm | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260-561K Bourns Inc. | 1481 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2000 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 880mA | 2.4MHz | Not | - | - | - | - | - | - | 560μH | 100kHz | 1Ohm Max | - | 880mA | POWER INDUCTOR | DUAL ENDED | 22 @ 796kHz | - | - | - | 800mA | 22 | 4949 | - | - | 880mA | - | - | - | 6mm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0604-681KL Bourns Inc. | 892 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 150mA | 6MHz | Not | - | - | - | - | - | - | 680μH | 1kHz | 4.8Ohm Max | 680mA | 150mA | POWER INDUCTOR | DUAL ENDED | 16 @ 796kHz | - | - | - | 190mA | 16 | 2626 | - | 10% | 150mA | - | - | - | 4.8mm | 0.189 4.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2100LL-681-H-RC Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2100LL | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 2.1A | - | Not | - | - | 19.3mm | 12.7mm | 19.304mm | - | 680μH | 1kHz | 147mOhm Max | - | 2.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 2.1A | - | - | 21.844mm | 11.43mm | 0.450 11.43mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2100HT-331-V-RC Bourns Inc. | 46 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 160mOhm | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 2.7A | - | Not | - | - | 8.89mm | - | - | - | 330μH | 1kHz | 160mOhm Max | - | 2.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 2.7A | - | - | 21.844mm | 21.844mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM1812-101J-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2008 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 110mA | - | - | 4532 | 1812 | - | - | - | - | 100μH | 2.52MHz | 8Ohm Max | - | 110mA | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 5% | - | - | - | - | 3.2mm | 0.134 3.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1240-180M Bourns Inc. | 9600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 55MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 3.2A | 20MHz | Not | - | - | 7mm | - | - | - | 18μH | 100kHz | 55mOhm Max | - | 3.2A | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | - | 14 | - | 3A | 14 | 4949 | - | 20% | 3.2A | 3.2A | - | - | 4mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1028-3R3Y Bourns Inc. | 55 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 4.3A | - | Not | - | - | - | - | - | - | 3.3μH | 100kHz | 15mOhm | 3.3A | 4.6A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | 14 | - | - | 14 | 3939 | - | 30% | 4.6A | 4.6A | - | - | 2.8mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU6025A-330Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6025A | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 6.8mm | - | 1.2A | - | Not | - | - | - | - | - | - | 33μH | 100kHz | 180mOhm Max | - | 1.2A | - | - | 12 @ 2.52MHz | - | - | - | 640mA | - | - | - | 30% | - | 1.2A | - | - | 2.5mm | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6540-4R7M Bourns Inc. | 9 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~125°C | Cut Tape (CT) | 2009 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 6A | - | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 33.5mOhm Max | - | 6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 6.5A | - | - | - | 20% | - | 6A | 100kHz | - | 4mm | 0.157 4.00mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PM5022-1R0M-RC Bourns Inc. | 105 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 7.96MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2007 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 14.3mm | Rectangular | 8.6A | - | - | - | - | - | - | - | - | 1μH | 100kHz | 4mOhm | - | 10A | POWER INDUCTOR | DUAL ENDED | 21 @ 100MHz | - | - | - | 30A | - | - | - | - | - | - | - | - | 6.6mm | 0.272 6.90mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2324-V-RC Bourns Inc. | 191 |
| Datasheet | 16 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 2.4A | - | Not | - | - | 13.46mm | - | - | 685.8 μm | 1mH | 1kHz | 300mOhm Max | - | 2.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 2.4A | 2.4A | - | 32.512mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW201212-56NJ Bourns Inc. | 4443 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | 5.499807mg | RECTANGULAR PACKAGE | 1.6GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 500mA | - | Not | 2012 | 0805 | - | - | - | - | 56nH | 200MHz | 250mOhm | - | 500mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | 60 | - | - | - | 500mA | - | - | - | 1.2954mm | 0.059 1.50mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR6028-330Y Bourns Inc. | 8762 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 1.15A | - | Not | - | - | - | - | - | - | 33μH | 100kHz | 155mOhm Max | - | 1.15A | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | - | - | 920mA | 10 | 2727 | - | - | 1.15A | - | - | - | 2.8mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | - |