- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Mfr | Mounting Styles | Package | Product Status | RoHS | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Termination Style | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR7032-221M Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.3Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | - | 300mA | 7.5MHz | - | Not | - | - | - | - | 220μH | 100kHz | 1.3Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 47 @ 796kHz | - | 47 | 320mA | 47 | - | 20% | 300mA | 300mA | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0735A-331M Bourns Inc. | 786 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.5mm | - | 330mA | - | - | Not | - | - | - | - | 330μH | 1kHz | 2Ohm Max | - | 330mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2929 | 20% | 300mA | 330mA | - | - | - | - | 3.5mm | 0.146 3.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN4026-1R2Y Bourns Inc. | 703 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | 139.989945mg | RECTANGULAR PACKAGE | - | - | 80MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4026 | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4mm | Chip | 2.75A | - | - | - | - | - | - | - | 1.2μH | 100kHz | 24mOhm Max | - | 2.75A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | - | - | - | 1616 | 30% | - | 2.75A | - | - | - | - | 2.5mm | 0.098 2.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0603-820KL Bourns Inc. | 705 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | 11MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 400mA | - | - | Not | - | - | - | - | 82μH | 1kHz | 840mOhm Max | 2.3A | 400mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | 480mA | 15 | - | 10% | 400mA | 400mA | - | - | - | - | 3.9mm | 0.154 3.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1270-R47M Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 85MHz | - | Iron | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SRP1270 | 0.539Lx0.539W 13.70mmx13.70mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13.7mm | - | 41A | - | - | Not | - | - | - | - | 470nH | 100kHz | 1.2mOhm Max | - | 41A | POWER INDUCTOR | DUAL ENDED | - | - | - | 65A | - | 5454 | - | 41A | - | - | - | - | - | 7mm | 0.276 7.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR5018-221Y Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | 8MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 230mA | - | - | Not | - | - | - | - | 220μH | 100kHz | 2.5Ohm Max | 1.25A | 230mA | POWER INDUCTOR | DUAL ENDED | 8.7 @ 796kHz | - | - | 300mA | 8.7 | 2323 | - | 230mA | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-6R8ML Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | 29MHz | - | Ferrite | - | - | - | - | - | - | - | Q MEASURED AT 7.9 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 4.1A | - | - | Not | - | 5mm | - | - | 6.8μH | 1kHz | 35mOhm Max | - | 4.1A | DC-DC CONVERTER | - | 20 @ 7.96MHz | Radial | 20 | - | - | - | - | 4.1A | - | - | - | - | - | 12.2mm | 0.480 12.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR7045-330M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 115MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | Chip | 1.15A | 12MHz | - | Not | - | - | - | - | 33μH | 100kHz | 115mOhm Max | - | 1.15A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | 25 | 900mA | 25 | 2828 | 20% | 1.15A | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1208-682KL Bourns Inc. | 336 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 220mA | 380kHz | - | Not | - | - | - | - | 6.8mH | 1kHz | 15.2Ohm Max | - | 220mA | POWER INDUCTOR | DUAL ENDED | 18 @ 252kHz | - | 18 | 250mA | 18 | 5050 | 10% | 220mA | 220mA | - | - | - | - | 8.5mm | 0.335 8.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2110-102K-RC Bourns Inc. | 47 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | Iron | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 1.9A | - | - | - | - | - | - | - | 1mH | 1kHz | 244mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 10% | - | 1.9A | 1kHz | - | - | - | 15.24mm | 0.600 15.24mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN3012TA-4R7M Bourns Inc. | 2703 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | - | - | - | 55MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3012TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 130mOhm | - | - | - | - | 18 @ 1MHz | - | - | 1.05A | - | - | 20% | - | 1.3A | - | - | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 5250-RC Bourns Inc. | 47 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | - | - | - | TUBULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | 5200 | 0.380Diax1.250L 9.65mmx31.75mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 216mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 2A | - | - | Not | - | - | 31.75mm | - | 100μH | 1kHz | 216mOhm Max | - | 2A | - | - | - | - | - | - | - | - | 20% | 2A | - | 28.5MHz | - | - | 9.65mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0906-390ML Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | - | - | 14MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 1.1A | - | Shielded | - | 13mm | - | 1.1A | - | SRR0906 | Not | - | - | - | - | 39μH | 1kHz | 160mOhm Max | - | 1.1A | - | - | 35 @ 2.52MHz | - | - | 1.4A | 35 | - | 20% | 1.1A | 1.1A | - | - | - | - | 5.9944mm | 0.248 6.30mm | 10.4902mm | 9.4996mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0906-180ML Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | RECTANGULAR PACKAGE | - | - | 22MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 1.5A | - | - | - | - | - | - | - | 18μH | 1kHz | 110mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | - | 35 | 2A | 35 | 4149 | 20% | - | 1.5A | - | - | - | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB9012-3R3ML Bourns Inc. | 1099 |
| Datasheet | 18 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | 65MHz | - | Ferrite | - | - | - | - | - | - | - | Q MEASURED AT 7.9 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.40.00 | - | - | NO | 1 | - | Cylindrical | 5.5A | - | - | Not | - | 5mm | - | - | 3.3μH | 1kHz | 25mOhm Max | - | 5.5A | DC-DC CONVERTER | - | 20 @ 7.96MHz | Radial | 20 | - | - | - | - | 5.5A | - | - | - | - | 9mm | 12.2mm | 0.480 12.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL855-392K-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | Through Hole | Radial | - | - | Radial | - | - | - | 130mA | 1000 | 950kHz | 1 kHz | Ferrite | 130 mA | 18 Ohms | Bourns Inc. | PCB Mount | Bulk | Obsolete | Details | - | -30°C ~ 100°C | - | - | RL855 | 0.307 Dia (7.80mm) | 10 % | - | - | - | - | - | Standard | - | Wirewound | - | - | - | - | RF | - | - | - | Unshielded | - | - | - | - | - | - | - | Radial | 5 mm | - | 5 mm | 3.9 mH | - | 18Ohm Max | - | 130 mA | - | - | 80 @ 250kHz | - | - | - | - | - | - | - | - | - | RF Inductors | - | 7.8 mm | - | - | 5.5 mm | - | - | - | - | - | - | ||
![]() SRR1206-561KL Bourns Inc. | 88000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 2MHz | - | Ferrite | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 450mA | - | - | Not | - | 7mm | - | - | 560μH | 1kHz | 1.32Ohm Max | - | 450mA | POWER INDUCTOR | DUAL ENDED | 13 @ 796kHz | - | 13 | 800mA | 13 | 5050 | 10% | 450mA | 450mA | - | - | - | - | 6.5mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0906-100ML Bourns Inc. | 18 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | RECTANGULAR PACKAGE | - | - | 29MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 1.8A | - | - | Not | - | - | - | - | 10μH | 1kHz | 80mOhm Max | - | 1.8A | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | - | 35 | 2.7A | 35 | 4149 | 20% | 1.8A | 1.8A | - | - | - | - | 6mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0703-2R7ML Bourns Inc. | 219 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | 80MHz | - | Ferrite | - | - | - | - | - | - | - | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 1.7A | - | - | - | - | - | - | - | 2.7μH | 100kHz | 65mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 23 @ 7.96MHz | - | 23 | 2.5A | 23 | 2618 | - | - | - | - | - | - | - | 100μm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SDR2207-1R5ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | 60MHz | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 15A | - | - | - | - | - | - | - | 1.5μH | 100kHz | 5mOhm Max | - | 15A | POWER INDUCTOR | DUAL ENDED | 30 @ 3MHz | - | 30 | 25A | 30 | 8759 | 20% | - | 15A | - | - | - | - | 7.0104mm | 0.307 7.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |