- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1210A-102M Bourns Inc. | 574 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 850kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | - | - | 750mA | - | - | - | - | - | 1mH | 1kHz | 1.65Ohm Max | - | - | - | - | 22 @ 796kHz | - | - | GENERAL PURPOSE INDUCTOR | 700mA | - | - | - | 20% | - | 750mA | - | - | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1305-680M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1305 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 13mm | Rectangular | 1.65A | Not | - | - | - | - | 68μH | 100kHz | 165mOhm Max | - | 1.65A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | 1.8A | 22 | 5050 | - | - | 1.65A | - | - | 4.8006mm | 0.201 5.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR5028-180Y Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 1.25A | Not | 5858 | 2323 | - | - | 18μH | 100kHz | 110mOhm Max | - | 1.27A | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | 1.1A | 10 | - | - | - | 1.25A | - | - | 2.8mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR7045-221K Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 930MOhm | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | RECTANGULAR PACKAGE | 500mA | - | - | - | - | - | 220μH | 796kHz | 930mOhm Max | - | 500mA | POWER INDUCTOR | DUAL ENDED | 22 @ 796kHz | - | - | - | 480mA | 22 | - | - | 10% | - | 500mA | - | 4.4958mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CC453232-471KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | Rectangular | 75mA | Not | - | - | - | - | 470μH | 796kHz | 16Ohm Max | - | 75mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | - | 75mA | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1307-270ML Bourns Inc. | 152 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 3.3A | - | - | - | - | - | 27μH | 100kHz | 60mOhm Max | 1A | 3.3A | POWER INDUCTOR | DUAL ENDED | 35 @ 2.52MHz | - | - | - | 5.5A | 35 | 2851 | - | 20% | - | 3.3A | 13mm | 7.0104mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4012TA-R36M Bourns Inc. | 21686447 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | 149.997327mg | RECTANGULAR PACKAGE | 143MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4012TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4.06mm | Rectangular | 6.5A | - | - | - | - | - | 360nH | 100kHz | 18mOhm Max | - | 6.5A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 8.5A | 10 | 1816 | - | 20% | - | 6.5A | - | 1mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0603-271KL Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | - | - | 240mA | - | - | - | - | - | 270μH | 796kHz | 2.4Ohm Max | - | 240mA | POWER INDUCTOR | DUAL ENDED | 26 @ 796kHz | - | - | - | 380mA | 26 | - | - | 10% | - | 240mA | - | 3.9116mm | 0.154 3.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM43-4R7M-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2009 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.40.00 | - | TR, 13 Inch | NO | 1 | 4.3mm | - | 1.7A | Not | - | - | - | - | 4.7μH | 1kHz | 94mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | - | - | - | 2.6A | 28 | 1816 | - | 20% | 1.7A | - | - | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0403-151KL Bourns Inc. | 136000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 260mA | Not | - | - | - | - | 150μH | 1kHz | 3.4Ohm Max | - | 260mA | POWER INDUCTOR | DUAL ENDED | 50 @ 796kHz | - | 50 | - | 400mA | 50 | 1816 | - | 10% | 260mA | 260mA | 4.5mm | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CI160808-10NJ Bourns Inc. | 20000 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | 2.012816mg | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 300mA | Not | 1608 | 0603 | - | - | 10nH | 100MHz | 350mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | - | 5% | 300mA | - | - | 800μm | 0.037 0.95mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR6603-1R0M Bourns Inc. | 682000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 130MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | 8504.50.40.00 | - | TR | NO | 1 | 4.45mm | - | 2.9A | Not | - | - | - | - | 1μH | 100kHz | 50mOhm Max | - | 2.9A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | - | - | 20 | 2618 | - | - | 2.9A | - | - | 2.92mm | 0.115 2.92mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRN4012T-1R5M Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 76.997305mg | - | 90MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN4012T | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | - | 4mm | - | 2A | - | - | - | - | - | 1.5μH | 100kHz | 50mOhm | - | 2A | - | - | 6 @ 100kHz | - | 6 | - | 2.2A | 6 | - | - | 20% | - | 2A | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4828A-121M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 650mA | - | YES | 1 | - | - | - | - | - | - | - | - | 120μH | 0.1MHz | 760mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 300mA | - | - | 0.65A | 20% | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM1008-12NM-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 3.3GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TR | NO | 1 | - | Chip | 600mA | - | 2520 | 1008 | - | - | 12nH | 100MHz | 80mOhm | - | 1A | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | - | 50 | - | - | 50 | - | - | 20% | - | - | - | 1.6mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2200HT-561-V-RC Bourns Inc. | 106 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2004 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 2.7A | Not | - | - | 12.44mm | 12.446mm | 560μH | 1kHz | 230mOhm Max | - | 2.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 2.7A | - | 24.13mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0604-6R8ML Bourns Inc. | 405 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | 28MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 120MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 1.6A | Not | - | - | - | - | 6.8μH | 1kHz | 120mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | - | 2.5A | 22 | - | - | 20% | 1.6A | 1.6A | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1028A-1R0Y Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 7A | Not | - | - | - | - | 1μH | 100kHz | 6.5mOhm Max | - | 7A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | - | - | 8A | - | 3939 | - | 30% | - | 7A | - | 2.8mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW252016-27NK Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 1.6GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 600mA | - | 2520 | 1008 | - | - | 27nH | 100MHz | 130mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | - | 55 | - | - | 55 | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CW252016-82NJ Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 1008 | - | RECTANGULAR PACKAGE | 1GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 600mA | - | - | - | - | - | 82nH | 100MHz | 220mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | - | 60 | - | - | 60 | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | No | - | ROHS3 Compliant | Lead Free | - |