- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CV201210-68NK Bourns Inc. | 90000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 280MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | 300mA | - | - | - | - | - | - | - | - | - | 68nH | 50MHz | 200mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 15 @ 50MHz | - | 15 | - | 15 | - | - | - | - | - | 1.25mm | 0.041 1.05mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0804-180Y Bourns Inc. | 23000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 23MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0804 | 0.413Lx0.315W 10.50mmx8.00mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 8.2mm | - | 900mA | - | - | - | - | - | - | - | - | - | 18μH | 1kHz | 190mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | 35 @ 2.52MHz | - | 35 | 1.5A | - | 4132 | - | - | - | - | 3.8mm | 0.150 3.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM0805-R39K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | 2 | - | 5.499807mg | RECTANGULAR PACKAGE | 780MHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 170mA | - | - | - | 2012 | 0805 | - | - | - | - | 390nH | 45MHz | 2.2Ohm | 170mA | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | - | 45 | - | 45 | - | - | - | - | - | 1.3mm | 0.059 1.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1238A-R68M Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 50MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.5mm | Rectangular | 28A | - | - | - | - | - | - | - | - | - | 680nH | 100kHz | 2.5mOhm Max | 28A | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | 49A | - | 5350 | 20% | - | 28A | - | 3.3mm | 0.138 3.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4818A-6R8Y Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 45MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4818A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 2.2A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8μH | - | 100mOhm Max | - | - | - | - | - | - | 1.25A | - | - | 30% | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1307-2R7ML Bourns Inc. | 275 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 8.2A | - | - | - | - | - | - | - | - | - | 2.7μH | 100kHz | 8mOhm Max | 8.2A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | - | - | 16A | 24 | 2851 | 20% | - | 8.2A | 13mm | 7.0104mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR7045-680M Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 210MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | Chip | 770mA | 10MHz | - | Not | - | - | - | - | - | - | 68μH | 100kHz | 210mOhm Max | 770mA | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | 600mA | 22 | 2828 | 20% | 770mA | 770mA | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW160808-72NJ Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 1.7GHz | Alumina | Q MEASURED AT 250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 400mA | - | - | - | - | - | - | - | - | - | 72nH | 200MHz | 490mOhm | - | RF INDUCTOR | DUAL ENDED | 34 @ 250MHz | - | 34 | - | - | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1003-471Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2.1MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 10.5mm | - | 160mA | - | - | Not | - | - | - | - | - | - | 470μH | 1kHz | 5.1Ohm Max | 160mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | - | 28 | 450mA | 28 | 5041 | - | 160mA | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0812-561KL Bourns Inc. | 42162 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 2MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 150mA | - | RLB0812 | Not | - | - | 3mm | 25mm | - | 650 μm | 560μH | 796kHz | 2.5Ohm Max | 150mA | POWER INDUCTOR | - | 45 @ 796kHz | Radial | 45 | - | 45 | - | - | 150mA | - | 6.7mm | 10.0076mm | 0.433 11.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR3011-1R5YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 124MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR3011 | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 4.1mm | Rectangular | 1.6A | - | - | Not | - | - | - | - | - | - | 1.5μH | 100kHz | 55mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | 11 @ 7.96MHz | - | - | 1.3A | 11 | 1515 | - | 1.6A | - | - | 1.15mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2100LL-561-H-RC Bourns Inc. | 6 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2011 | 2100LL | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 2.2A | - | - | Not | - | - | 19.3mm | 12.7mm | 19.304mm | - | 560μH | 1kHz | 134mOhm Max | 2.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 2.2A | - | 21.844mm | - | 0.450 11.43mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0302-561KL Bourns Inc. | 11 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 4.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 95mA | - | - | Not | - | - | - | - | - | - | 560μH | 1kHz | 16Ohm Max | 95mA | POWER INDUCTOR | DUAL ENDED | 43 @ 796kHz | - | 43 | 120mA | 43 | 1211 | 10% | 95mA | 95mA | 3mm | 2.5mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR5018-8R9Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | - | - | 1.25A | - | - | - | 5858 | 2323 | - | - | - | - | 8.9μH | 100kHz | 116mOhm Max | 1.25A | POWER INDUCTOR | DUAL ENDED | 7.3 @ 7.96MHz | - | - | - | 7.3 | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP7028A-R22Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 150MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.6mm | - | 23A | - | - | - | - | - | - | - | - | - | 220nH | 100kHz | 2.8mOhm Max | 23A | POWER INDUCTOR | DUAL ENDED | 5 @ 100kHz | - | 5 | 40A | 5 | 2926 | 30% | - | 23A | - | 2.8mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1105-680KL Bourns Inc. | 390 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | 8504.50.80.00 | - | TR | NO | 1 | 10.2mm | - | 1.8A | - | - | Not | - | - | - | - | - | - | 68μH | 1kHz | 210mOhm Max | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | 3.5A | - | 4439 | 10% | 1.8A | 1.8A | - | 4.8mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU6011-150Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6011 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | 6.8mm | - | 950mA | - | - | Not | - | - | - | - | - | - | 15μH | 100kHz | 320mOhm Max | 950mA | POWER INDUCTOR | ON CIRCLE | 10 @ 2.52MHz | - | 10 | 620mA | 10 | 2626 | - | 950mA | - | - | 1.0922mm | 0.049 1.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0908-390ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 1.5A | - | - | Not | - | - | - | - | - | - | 39μH | 1kHz | 135mOhm Max | 1.5A | POWER INDUCTOR | DUAL IN-LINE | 45 @ 2.52MHz | - | 45 | 2.4A | - | 3741 | 20% | 1.5A | - | - | 7.493mm | 0.307 7.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() 78F470J-RC Bourns Inc. | 250 |
| Datasheet | 16 Weeks | Tin | Axial, Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | 8.5MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 205mA | - | - | Not | - | - | - | - | - | 510 μm | 47μH | 2.5MHz | 2.7Ohm Max | 205mA | DC-DC CONVERTER | - | 60 @ 2.5MHz | - | 60 | - | 60 | - | 5% | 205mA | - | 2.79mm | 7.11mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR2207-1R8ML Bourns Inc. | 44 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 51MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4.5MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 13A | - | - | Not | - | - | - | - | - | - | 1.8μH | 100kHz | 4.5mOhm Max | 13A | POWER INDUCTOR | DUAL ENDED | 31 @ 3MHz | - | 31 | 25A | 31 | 8759 | 20% | 13A | 13A | - | 7mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - |