- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2300LL-101-H-RC Bourns Inc. | 290 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 7.8A | - | - | Not | - | - | 29.46mm | 12.7mm | 29.464mm | 1.0668 mm | 100μH | 1kHz | 27mOhm Max | 7.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 7.8A | - | - | - | 16.51mm | 0.650 16.51mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CM453232-R18KL Bourns Inc. | 58000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 220MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 700mA | - | CM453232 | Not | 4532 | 1812 | - | - | - | - | 180nH | 25.2MHz | 240mOhm Max | 700mA | RF INDUCTOR | DUAL ENDED | 35 @ 25.2MHz | - | 35 | - | - | - | 1813 | - | - | 700mA | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4828A-2R7Y Bourns Inc. | 5000 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 4A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.7μH | 0.1MHz | 34mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.2A | - | - | 4A | 30% | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB9012-332KL Bourns Inc. | 777 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 600kHz | Ferrite | Q MEASURED AT 0.252 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 290mA | - | - | Not | - | - | 5mm | - | - | - | 3.3mH | 1kHz | 9.1Ohm Max | 290mA | DC-DC CONVERTER | - | 15 @ 252kHz | Radial | 15 | - | - | - | - | - | 10% | 290mA | 290mA | - | 9mm | 12.2mm | 0.480 12.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0905-470Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | - | - | 1A | - | - | - | - | - | - | - | - | - | 47μH | 100kHz | 140mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | 27 @ 2.52MHz | - | 27 | - | - | 27 | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRN4012TA-4R7M Bourns Inc. | 40500 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | SRN4012TA | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 95mOhm | - | - | - | 6 @ 100kHz | - | - | - | 1.2A | - | - | - | 20% | - | 1.5A | - | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5020-6R8M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | Steel | - | - | 23MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN5020 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Semi-Shielded | - | 5.2mm | - | 1.65A | - | - | Not | - | - | - | - | - | - | 6.8μH | 100kHz | 108mOhm Max | 1.65A | - | - | 11 @ 7.96MHz | - | - | - | 1.6A | - | - | - | 20% | 1.65A | 1.65A | - | - | 2mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2223-H-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2002 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 2A | - | - | Not | - | - | 23.11mm | - | - | - | 820μH | 1kHz | 260mOhm Max | 2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 2A | 2A | - | 24.13mm | 13.97mm | 0.550 13.97mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260A-560M Bourns Inc. | 11 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 7.92MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 2.3A | - | - | Not | - | - | - | - | - | - | 56μH | 1kHz | 100mOhm Max | 2.3A | - | - | 24 @ 2.52MHz | - | - | - | 2.2A | - | - | - | 20% | - | 2.3A | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM43-680K-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.3mm | - | 460mA | - | - | - | - | - | - | - | - | - | 68μH | 1kHz | 1.12Ohm | 460mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | - | 680mA | - | 1816 | - | - | - | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260A-3R3Y Bourns Inc. | 35000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 7.6A | - | - | Not | - | - | - | - | - | - | 3.3μH | 1kHz | 12mOhm Max | 7.6A | - | - | 20 @ 7.96MHz | - | - | - | 7.8A | - | - | - | 30% | - | 7.6A | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN6045-1R8Y Bourns Inc. | 1571 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | - | RECTANGULAR PACKAGE | 38MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRN6045 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.2mm | Chip | 3.7A | - | - | Not | - | - | - | - | - | - | 1.8μH | 100kHz | 19.8mOhm Max | 3.7A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | - | - | 7A | - | - | - | 30% | 3.7A | 3.7A | - | - | 4.5mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB1014-104KL Bourns Inc. | 681000 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | PRINTED WIRING PIN | - | - | - | TUBULAR PACKAGE | 100kHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 40mA | - | NO | 1 | - | - | - | - | RLB1014 | Not | - | - | 5mm | - | - | 650 μm | 100mH | 25.2MHz | 300Ohm Max | - | RF INDUCTOR | - | 30 @ 79.6kHz | - | 30 | - | - | - | - | 0.012A | 10% | - | 14mA | - | 8.7mm | 11.9888mm | 0.512 13.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1280A-151K Bourns Inc. | 13 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 1.85A | - | - | Not | - | - | - | - | - | - | 150μH | 1kHz | 270mOhm Max | 1.85A | - | - | 24 @ 796kHz | - | - | GENERAL PURPOSE INDUCTOR | 1.9A | - | - | - | 10% | - | 1.85A | - | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN2010TA-2R2M Bourns Inc. | 1602 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN2010TA | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | - | 145mOhm | - | - | - | 14 @ 1MHz | - | - | - | 1.26A | - | - | - | 20% | - | 1.2A | - | - | - | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4018-101Y Bourns Inc. | 28 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 400mA | - | - | Not | 4848 | 1919 | - | - | - | - | 100μH | 100kHz | 1.35Ohm Max | 400mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | - | - | 300mA | 10 | - | - | - | 400mA | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM2110-821K-RC Bourns Inc. | 128 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 2A | - | - | Not | - | - | - | - | - | - | 820μH | 1kHz | 221mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 2A | 2A | - | - | 15.24mm | 0.600 15.24mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM1812-1R8J-RC Bourns Inc. | 40 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Cut Tape (CT) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | TR, 7 Inch | NO | 1 | - | Chip | 390mA | - | - | - | 4532 | 1812 | - | - | - | - | 1.8μH | 7.96MHz | 650mOhm Max | 390mA | POWER INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 5% | - | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRP5030T-3R3M Bourns Inc. | 13 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -40°C~125°C | Cut Tape (CT) | 2009 | SRP5030T | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 5.4mm | - | 5A | - | - | Not | - | - | - | - | - | - | 3.3μH | 100kHz | 38mOhm Max | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 8A | - | - | - | 20% | - | 5A | 100kHz | - | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1208-270ML Bourns Inc. | 760 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 48MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 3A | 6.5MHz | - | Not | - | - | - | - | - | - | 27μH | 1kHz | 48mOhm Max | 3A | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | - | 23 | - | 4.3A | 23 | 5050 | - | 20% | 3A | 3A | - | - | 8.5mm | 0.335 8.50mm | No | No SVHC | ROHS3 Compliant | - | - |