- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRU1048A-4R7Y Bourns Inc. | 3478 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 10.3mm | - | 5.5A | - | Not | - | - | - | - | - | 4.7μH | 100kHz | 12.5mOhm Max | - | 5.5A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | - | 4.75A | - | 3939 | - | 30% | - | 5.5A | - | 4.8mm | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4028-180Y Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 5mm | - | 980mA | - | Not | 4848 | 1919 | - | - | - | 18μH | 100kHz | 160mOhm Max | - | 980mA | POWER INDUCTOR | DUAL ENDED | 11.64 @ 2.52MHz | - | - | 750mA | 11.64 | - | - | - | 980mA | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL622-471K-RC Bourns Inc. | 65 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | - | 1.9MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.1Ohm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | 460mA | - | Not | - | - | 5mm | 5mm | 620 μm | 470μH | 796kHz | 1.1Ohm Max | - | 460mA | RF INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | 20 | - | - | 10% | 460mA | 460mA | 8.5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5800-123-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 29.9Ohm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 50mA | - | Not | - | - | - | - | 635 μm | 12mH | 1kHz | 27Ohm Max | - | 72mA | HIGH CURRENT INDUCTOR | - | - | - | - | 100mA | - | - | - | 10% | 50mA | - | 6.985mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW160808-68NJ Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | 2 | 2.012816mg | RECTANGULAR PACKAGE | Copper | 1.7GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 1.25mm | Chip | 600mA | - | Not | 1608 | 0603 | - | - | - | 68nH | 200MHz | 340mOhm | 280mA | 600mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | 35 | - | - | - | 600mA | - | - | 1mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR5018-1R8Y Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 93MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | - | - | 2.6A | - | - | - | - | - | - | - | 1.8μH | 100kHz | 35mOhm Max | - | 2.6A | POWER INDUCTOR | DUAL ENDED | 8.9 @ 7.96MHz | - | - | 3A | - | 2323 | - | - | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU2013-6R8Y Bourns Inc. | 1479 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU2013 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 3mm | - | 800mA | - | Not | - | - | - | - | - | 6.8μH | 100kHz | 330mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | 600mA | 10 | 1111 | - | - | 800mA | - | - | 1.35mm | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1038A-151Y Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1038A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 10.3mm | - | 900mA | - | Not | - | - | - | - | - | 150μH | 100kHz | 476mOhm Max | - | 900mA | - | - | 20 @ 796kHz | - | - | 800mA | - | - | - | 30% | - | 900mA | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0302-270ML Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 3.1mm | - | 480mA | - | Not | - | - | - | - | - | 27μH | 1kHz | 750mOhm Max | - | 480mA | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | - | 23 | 550mA | 23 | 1211 | - | 20% | 480mA | 480mA | 3mm | 2.5mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0403-300JL Bourns Inc. | 29 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | - | Unshielded | - | - | - | - | SDR0403 | - | - | - | - | - | - | 30μH | 1kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | 4.4958mm | 3.9878mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4818A-3R3Y Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 70MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4818A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 3.1A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | 55mOhm Max | - | - | - | - | - | - | - | 2.1A | - | - | - | 30% | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0906-100ML Bourns Inc. | 501 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | Q MEASURED AT 2.250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 13mm | - | 2.1A | - | Not | - | - | - | - | - | 10μH | 1kHz | 90mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | - | 35 | 3.2A | 35 | 4137 | - | 20% | 2.1A | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SRN2010-1R0M Bourns Inc. | 4800 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 19.986414mg | - | - | 150MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2010 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | Semi-Shielded | - | 1.6mm | Rectangular | 2.4A | - | Not | - | - | - | - | - | 1μH | 1MHz | 72mOhm Max | - | 2.4A | - | - | 11 @ 1MHz | - | 11 | 2.9A | - | 0806 | - | 20% | 2.4A | 2.4A | - | 1.02mm | 0.040 1.02mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5717-RC Bourns Inc. | 236 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2002 | 5700 | 1.812Diax0.750W 46.02mmx19.05mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 150mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 19.05mm | Vertical Mount | 4A | - | Not | - | - | 16.51mm | - | 812.8 μm | 500μH | 1kHz | 150mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 4A | 4A | 46.0248mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5800-330-RC Bourns Inc. | 430 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 75mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 1.008A | - | Not | - | - | - | - | 635 μm | 33μH | 1kHz | 90mOhm Max | - | 1.3A | HIGH CURRENT INDUCTOR | - | - | - | - | 2A | - | - | - | 10% | 1.008A | - | 6.985mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2100LL-120-H-RC Bourns Inc. | 1069 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2011 | 2100LL | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | 10.9A | - | Not | - | - | 20.32mm | 12.7mm | - | 12μH | 1kHz | 6mOhm Max | - | 10.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10.9A | - | 21.84mm | 450μm | 0.450 11.43mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR6603-102M Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 4.45mm | - | 70mA | - | Not | - | - | - | - | - | 1mH | 100kHz | 13.8Ohm Max | - | 70mA | POWER INDUCTOR | DUAL ENDED | 71 @ 252kHz | - | 71 | 100mA | 71 | 2618 | - | - | 70mA | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM3340-102M-RC Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2011 | PM3340 | 0.512Lx0.402W 13.00mmx10.20mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | Unshielded | 1 | 10.2mm | Rectangular | 100mA | - | - | - | - | 7.6mm | - | - | 1mH | 252kHz | 2Ohm Max | - | 100mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 800mA | - | 5140 | - | 20% | - | 100mA | - | 11.5mm | 0.453 11.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR5018-4R1Y Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | - | - | 2A | - | - | - | - | - | - | - | 4.1μH | 100kHz | 55mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | 2.1A | - | 2323 | 2.1A | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CV201210-330K Bourns Inc. | 21 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | YES | 1 | 1.45mm | Rectangular | 5mA | - | Not | 2012 | 0805 | - | - | - | 33μH | 400kHz | 1.25Ohm Max | - | 5mA | RF INDUCTOR | DUAL ENDED | 30 @ 400kHz | - | 30 | - | 30 | - | - | 10% | 5mA | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - |