- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CV201210-330K Bourns Inc. | 21 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | YES | 1 | 1.45mm | Rectangular | 5mA | - | - | Not | 2012 | 0805 | - | - | - | 33μH | 400kHz | 1.25Ohm Max | - | 5mA | RF INDUCTOR | DUAL ENDED | 30 @ 400kHz | - | 30 | - | 30 | - | - | 10% | 5mA | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0905-101K Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0905 | 0.390Dia 9.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | - | - | 720mA | - | - | Not | - | - | - | - | - | 100μH | 100kHz | 340mOhm Max | - | 720mA | POWER INDUCTOR | DUAL ENDED | 29 @ 796kHz | - | 29 | - | 29 | - | - | - | 720mA | - | - | - | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1250-6R8M Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | Ferrite | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 13.5mm | Chip | 11A | - | - | Not | - | - | - | - | - | 6.8μH | 100kHz | 18.5mOhm Max | - | 11A | POWER INDUCTOR | DUAL ENDED | - | - | - | 21A | - | 5553 | - | 20% | 11A | 11A | - | - | 5.9mm | 0.232 5.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN3010-220M Bourns Inc. | 38 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | Resin | RECTANGULAR PACKAGE | 23MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2013 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | YES | 1 | 3.1mm | Rectangular | 700mA | - | - | Not | - | - | - | - | - | 22μH | 100kHz | 936mOhm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | - | 14 | 400mA | - | - | - | 20% | 700mA | 700mA | - | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0906-3R5ML Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | - | YES | 1 | 13mm | - | 2.9A | - | - | - | - | - | - | - | - | 3.5μH | 1kHz | 36mOhm Max | - | 2.9A | POWER INDUCTOR | DUAL IN-LINE | 23 @ 7.96MHz | - | 23 | 5.2A | 23 | 4149 | - | 20% | - | 2.9A | - | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0805-681K Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 2.8MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 8.2mm | - | 170mA | - | - | Not | 2012 | 0805 | - | - | - | 680μH | 1kHz | 3.4Ohm Max | - | 170mA | POWER INDUCTOR | DUAL ENDED | 32 @ 796kHz | - | - | 320mA | 32 | - | - | 10% | 170mA | 170mA | - | - | 4.7mm | 0.185 4.70mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4011-1R5YL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 121MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 5.1mm | - | 2.3A | - | - | Not | - | - | - | - | - | 1.5μH | 100kHz | 56mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | 11 @ 7.96MHz | - | 11 | 2.1A | 11 | 1919 | - | 30% | 2.3A | 2.3A | - | - | 1.15mm | 0.051 1.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR7045-681K Bourns Inc. | 252 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | NO | 1 | 7.2mm | RECTANGULAR PACKAGE | 300mA | - | - | Not | - | - | - | - | - | 680μH | 100kHz | 2.4Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | - | 260mA | 18 | - | - | 10% | 300mA | 300mA | - | - | 4.5mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0906-121YL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | - | YES | 1 | 13mm | - | 650mA | - | - | - | - | - | - | - | - | 120μH | 1kHz | 480mOhm Max | - | 650mA | POWER INDUCTOR | DUAL IN-LINE | 40 @ 796kHz | - | 40 | 750mA | 40 | 4149 | - | 15% | - | 650mA | - | - | 6mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR2207-391KL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 4.9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 15.3mm | - | 900mA | - | - | Not | - | - | - | - | - | 390μH | 100kHz | 680mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | 17 @ 1MHz | - | 17 | 1.7A | 17 | 8759 | - | 10% | 900mA | 900mA | - | - | 7mm | 0.307 7.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR3818A-680M Bourns Inc. | 2997 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR3818A | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 460mA | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 68μH | 0.1MHz | 1.6Ohm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 240mA | - | - | 0.46A | 20% | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0914-220KL Bourns Inc. | 200000 | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | 9MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 90MOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Shrink Tube | 1.9A | - | RLB0914 | Not | - | - | 5mm | - | 650 μm | 22μH | 2.52MHz | 90mOhm Max | - | 1.9A | POWER INDUCTOR | - | 40 @ 2.52MHz | Radial | 40 | 4.5A | 40 | - | - | 10% | 1.9A | - | - | 8.7mm | 13mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SRU6011-220Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 26MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU6011 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 800mA | - | - | Shielded | - | 6.8mm | - | 800mA | - | SRU6011 | Not | - | - | - | - | - | 22μH | 100kHz | 390mOhm Max | 1.4A | 800mA | - | - | 10 @ 2.52MHz | - | - | 480mA | 10 | - | - | - | 800mA | - | - | - | 1.1mm | 0.049 1.25mm | 6.5mm | 6.1976mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2224-H-RC Bourns Inc. | 81 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | 1.9A | - | - | Not | - | - | 23.11mm | - | 685.8 μm | 1mH | 1kHz | 280mOhm Max | - | 1.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 1.9A | 1.9A | 1kHz | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN2508A-1R5M Bourns Inc. | 853000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | 180MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SRN2508A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 1.05A | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 1.5μH | - | 170mOhm | - | - | - | - | 10 @ 1MHz | - | - | 1.65A | - | - | - | 20% | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW252016-10NJ Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | 1008 (2520 Metric) | - | - | 4.1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic | - | 600mA | - | - | Unshielded | - | 2.2mm | - | 600mA | - | CW252016 | Not | 2520 | 1008 | - | - | - | 10nH | 100MHz | 80mOhm Max | - | 600mA | - | - | 50 @ 500MHz | - | - | - | - | - | - | - | 600mA | - | - | - | 1.5748mm | 0.071 1.80mm | 2.4892mm | 2.0066mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2200HT-150-H-RC Bourns Inc. | 23 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | 10.3A | - | - | Not | - | - | 22.35mm | 22.352mm | - | 15μH | 1kHz | 17mOhm Max | - | 10.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10.3A | - | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1206-470YL Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | Steel | RECTANGULAR PACKAGE | - | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 13mm | - | 1.6A | 7MHz | - | Not | - | - | - | - | - | 47μH | 1kHz | 130mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | 2.5A | 22 | 5050 | - | 15% | 1.6A | - | - | - | 6.5mm | 0.256 6.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM1008-R18K-RC Bourns Inc. | 200 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 750MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 2.2mm | Chip | 500mA | - | - | - | 2520 | 1008 | - | - | - | 180nH | 25MHz | 330mOhm | - | 500mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | 45 | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CW252016-27NJ Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | 1008 (2520 Metric) | - | - | 1.6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic | - | 600mA | - | - | Unshielded | - | 2.2mm | - | 600mA | - | CW252016 | - | - | - | - | - | - | 27nH | 100MHz | 130mOhm Max | - | 600mA | - | - | 55 @ 350MHz | - | - | - | 55 | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | 2.4892mm | 2mm | No | - | ROHS3 Compliant | Lead Free | - |