- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1235-1R5M Bourns Inc. | 947000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 37MHz | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2010 | SRP1235 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | - | YES | 1 | 13.5mm | Chip | 19A | - | Not | - | - | - | - | - | 1.5μH | 100kHz | 5.5mOhm Max | 9A | 19A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 28A | - | 5050 | 20% | 19A | 19A | - | 3.7mm | 0.146 3.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR7045-4R7M Bourns Inc. | 3705 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 38MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | - | NO | 1 | 7.2mm | RECTANGULAR PACKAGE | 2.6A | - | Not | - | - | - | - | - | 4.7μH | 100kHz | 42mOhm Max | - | 2.6A | POWER INDUCTOR | DUAL ENDED | 23 @ 7.96MHz | - | - | - | 3.4A | 23 | - | 20% | 2.6A | 2.6A | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN3010-4R7M Bourns Inc. | 1007 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Resin | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, 7 Inch | - | YES | 1 | 3.1mm | Rectangular | 1.7A | - | Not | - | - | - | - | - | 4.7μH | 100kHz | 210mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | 850mA | - | - | 20% | 1.7A | 1.7A | - | 1mm | 0.039 1.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW160808-22NJ Bourns Inc. | 149 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Copper | 3GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | NO | 1 | 1.25mm | Chip | 700mA | - | Not | 1608 | 0603 | - | - | - | 22nH | 250MHz | 190mOhm | 700mA | 700mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | 35 | - | - | 700mA | - | - | 1mm | 0.047 1.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL622-681K-RC Bourns Inc. | 37 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | 1.6MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.6Ohm | Matte Tin (Sn) | 8504.50.80.00 | - | Vertical | NO | 1 | - | Cylindrical | 380mA | - | Not | - | - | 5mm | 5mm | 620 μm | 680μH | 796kHz | 1.6Ohm Max | - | 380mA | RF INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | - | 20 | - | 10% | 380mA | - | 8.5mm | 11mm | 0.433 11.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260-3R5Y Bourns Inc. | 1592 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 13MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | YES | 1 | 12.8mm | - | 7.5A | 37.6MHz | Not | - | - | - | - | - | 3.5μH | 100kHz | 13mOhm Max | 6A | 7.5A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | - | - | 7.6A | 22 | 4949 | - | 7.5A | - | - | 6mm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1260-5R6Y Bourns Inc. | 23480 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 33MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | YES | 1 | 12.8mm | - | 6.7A | - | Not | - | - | 7mm | - | - | 5.6μH | 100kHz | 16.2mOhm Max | - | 6.7A | POWER INDUCTOR | DUAL ENDED | 19 @ 7.96MHz | - | - | - | 6.9A | 19 | 4949 | - | 6.7A | - | - | 6mm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM74SH-2R7M-RC Bourns Inc. | 11 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | PM74SH | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | - | YES | 1 | - | RECTANGULAR PACKAGE | 2.78A | - | - | - | - | - | - | - | 2.7μH | 100kHz | 27mOhm Max | - | 2.78A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | - | 3.1A | - | 2828 | - | - | - | - | 4.7mm | 0.189 4.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR2207-120YL Bourns Inc. | 69 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 19MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | NO | 1 | 15.3mm | - | 5.5A | - | Not | - | - | - | - | - | 12μH | 100kHz | 23.6mOhm Max | - | 5.5A | POWER INDUCTOR | DUAL ENDED | 50 @ 5MHz | - | 50 | - | 9.5A | 50 | 8759 | 15% | 5.5A | 5.5A | - | 7.0104mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0905-180M Bourns Inc. | 27 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | YES | 1 | - | - | 1.6A | - | Not | - | - | - | - | - | 18μH | 100kHz | 80mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 39 @ 2.52MHz | - | 39 | - | - | 24 | - | - | 1.6A | - | 9.9mm | 4.5mm | 0.189 4.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRU5028A-100Y Bourns Inc. | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU5028A | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 5.4mm | - | 1.8A | - | Not | - | - | - | - | - | 10μH | 100kHz | 85mOhm Max | - | 1.8A | - | - | 18 @ 2.52MHz | - | - | - | 1.4A | - | - | 30% | - | 1.8A | - | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1063-470Y Bourns Inc. | 27 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU1063 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR | - | YES | 1 | - | - | 1.4A | - | - | - | - | - | - | - | 47μH | 100kHz | 150mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | 1.6A | 10 | 3939 | - | - | - | - | 6.5mm | 0.268 6.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() CW252016-22NK Bourns Inc. | 25 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Copper | 2.4GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | NO | 1 | 2.2mm | Chip | 600mA | - | Not | 2520 | 1008 | - | - | - | 22nH | 100MHz | 120mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | - | 55 | - | - | 60 | - | - | 600mA | - | - | 1.6mm | 0.071 1.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0703-2R2ML Bourns Inc. | 46800 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 95MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | TR | - | NO | 1 | 4.7mm | - | 1.8A | - | - | - | - | - | - | - | 2.2μH | 100kHz | 60mOhm Max | - | 1.8A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | - | 24 | - | 2.6A | 24 | 2618 | - | - | - | - | 2.7mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1210-6R8Y Bourns Inc. | 385 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.40.00 | TR, EMBOSSED, 13 INCH | - | YES | 1 | 12.5mm | Rectangular | 7.9A | - | Not | - | - | - | - | - | 6.8μH | 100kHz | 15mOhm Max | - | 7.9A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | - | - | 8.3A | 12 | 4747 | - | 7.9A | - | - | 10mm | 0.394 10.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1260-221K Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 380MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | YES | 1 | 12.8mm | - | 1.38A | 4.2MHz | Not | - | - | - | - | - | 220μH | 100kHz | 380mOhm Max | - | 1.38A | POWER INDUCTOR | DUAL ENDED | 22 @ 796kHz | - | - | - | 1.3A | 22 | 4949 | 10% | 1.38A | 1.38A | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU3028-680Y Bourns Inc. | 13 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | Q MEASURED AT 2.52MHZ | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU3028 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed, 7 Inch | - | YES | 1 | 3.5mm | Rectangular | 240mA | - | Not | - | - | - | - | - | 68μH | 100kHz | 1.4Ohm | 2.2A | 240mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | 280mA | 20 | 1413 | 30% | 240mA | 240mA | - | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0604-222KL Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 650kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 6.7mm | Rectangular | 100mA | - | Not | - | - | - | - | - | 2.2mH | 1kHz | 16Ohm Max | - | 100mA | POWER INDUCTOR | DUAL ENDED | 80 @ 252kHz | - | 80 | - | 80mA | 80 | - | 10% | 100mA | 100mA | - | 4.8mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM1608S-1R0M-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 250MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM1608S | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | 8504.50.40.00 | TR, Embossed, 7 Inch | - | YES | 1 | 4.4mm | Rectangular | - | - | - | - | - | - | - | - | 1μH | 0.1MHz | 40mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | 30 @ 200kHz | - | - | - | - | - | 2617 | - | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDE0805A-220M Bourns Inc. | 13100 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 16.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | - | - | - | 2.35A | - | - | - | - | - | - | - | 22μH | 1MHz | 110mOhm Max | - | - | - | - | - | - | - | - | 1.8A | - | - | 20% | - | 2.35A | - | - | 0.217 5.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |