- Memory Format
- Memory Interface
- Memory Organization
- Memory Size
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Supplier Device Package
- Voltage - Supply
Attribute column
Manufacturer
Bourns Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Memory Types | Mfr | Operating Temperature | Packaging | Part Status | Voltage - Supply | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Peak Off-state Voltage-Min | Memory Organization |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BY25Q16BSMIG(R) BYTe Semiconductor | 22911 |
| Datasheet | Surface Mount | 8-UFDFN Exposed Pad | 8-USON (2x3) | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 16Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O, QPI | 50µs, 2.4ms | - | 2M x 8 | ||
![]() BY25Q32BSWIG(R) BYTe Semiconductor | 9 |
| Datasheet | Surface Mount | 8-WDFN Exposed Pad | 8-WSON (5x6) | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 32Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O | 50µs, 2.4ms | - | 4M x 8 | ||
![]() BY25Q64ASWIG(R) BYTe Semiconductor | 9 |
| Datasheet | Surface Mount | 8-WDFN Exposed Pad | 8-WSON (5x6) | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 64Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O | 50µs, 2.4ms | - | 8M x 8 | ||
![]() BY25D20ASMIG(R) BYTe Semiconductor | 9 |
| Datasheet | Surface Mount | 8-UFDFN Exposed Pad | 8-USON (2x3) | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 2Mbit | 108 MHz | 7 ns | FLASH | SPI - Dual I/O | 2.4ms | - | 256K x 8 | ||
![]() BY25Q128ASWIG(R) BYTe Semiconductor | 19 |
| Datasheet | Surface Mount | 8-WDFN Exposed Pad | 8-WSON (5x6) | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 128Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O | 50µs, 2.4ms | - | 16M x 8 | ||
![]() BY25Q64ASSIG(R) BYTe Semiconductor | 9 |
| Datasheet | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | 8-SOP | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 64Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O | 50µs, 2.4ms | - | 8M x 8 | ||
![]() BY25Q16AWXIG(R) BYTe Semiconductor | 9 |
| Datasheet | Surface Mount | 8-XFDFN Exposed Pad | 8-USON (2x3) | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 1.65V ~ 3.6V | 16Mbit | 100 MHz | 12 ns | FLASH | SPI - Quad I/O | 3ms | - | 2M x 8 | ||
![]() BY25Q16BSSIG(T) BYTe Semiconductor | 9518 |
| Datasheet | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | 8-SOP | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tube | Active | 2.7V ~ 3.6V | 16Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O, QPI | 50µs, 2.4ms | - | 2M x 8 | ||
![]() BY25D40ASMIG(R) BYTe Semiconductor | 18 |
| Datasheet | Surface Mount | 8-UFDFN Exposed Pad | 8-USON (2x3) | - | - | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 4Mbit | 108 MHz | 7 ns | FLASH | SPI - Dual I/O | 2.4ms | Non-Volatile | 512K x 8 | ||
![]() BY25Q32BSTIG(R) BYTe Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 32Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O | 50μs, 2.4ms | - | 4M x 8 | ||
![]() BY25Q128ASFIG(T) BYTe Semiconductor | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOP | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tube | Active | 2.7V ~ 3.6V | 128Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O | 50µs, 2.4ms | - | 16M x 8 | ||
![]() BY25Q80AWUIG(R) BYTe Semiconductor | 44 |
| Datasheet | Surface Mount | 8-UFDFN Exposed Pad | 8-USON (2x3) | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 1.65V ~ 3.6V | 8Mbit | 100 MHz | 7 ns | FLASH | SPI - Quad I/O | 3ms | - | 1M x 8 | ||
![]() BY25Q80BSSIG(T) BYTe Semiconductor | 9533 |
| Datasheet | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | 8-SOP | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tube | Active | 2.7V ~ 3.6V | 8Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O, QPI | 50μs, 2.4ms | - | 1M x 8 | ||
![]() BY25D80ASOIG(T) BYTe Semiconductor | 24 |
| Datasheet | Surface Mount | 8-TSSOP (0.173", 4.40mm Width) | 8-TSSOP | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tube | Active | 2.7V ~ 3.6V | 8Mbit | 108 MHz | 7 ns | FLASH | SPI - Dual I/O | 2.4ms | - | 1M x 8 | ||
![]() BY25D80ASMIG(R) BYTe Semiconductor | 12 |
| Datasheet | Surface Mount | 8-UFDFN Exposed Pad | 8-USON (2x3) | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 8Mbit | 108 MHz | 7 ns | FLASH | SPI - Dual I/O | 2.4ms | - | 1M x 8 | ||
![]() BY25Q128ASSIG(R) BYTe Semiconductor | 26 |
| - | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | 8-SOP | BY25Q128 | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 128Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O | 50µs, 2.4ms | - | 16M x 8 | ||
![]() BY25D40ASTIG(T) BYTe Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | BY25D40 | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tube | Active | 2.7V ~ 3.6V | 4Mbit | 108 MHz | 7 ns | FLASH | SPI - Dual I/O | 2.4ms | - | 512K x 8 | ||
![]() BY25Q128ASSIG(T) BYTe Semiconductor | 35 |
| - | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | 8-SOP | BY25Q128 | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tube | Active | 2.7V ~ 3.6V | 128Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O | 50µs, 2.4ms | - | 16M x 8 | ||
![]() BY25Q16BSTIG(R) BYTe Semiconductor | 4112 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | BY25Q16 | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 16Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O, QPI | 50µs, 2.4ms | - | 2M x 8 | ||
![]() BY25D16ASTIG(R) BYTe Semiconductor | 49 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | BY25D16 | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 16Mbit | 108 MHz | 7 ns | FLASH | SPI - Dual I/O | 2.4ms | - | 2M x 8 |