- Memory Format
- Memory Interface
- Memory Organization
- Memory Size
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Supplier Device Package
- Voltage - Supply
Attribute column
Manufacturer
Bourns Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Memory Types | Mfr | Operating Temperature | Packaging | Part Status | Voltage - Supply | Memory Size | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Peak Off-state Voltage-Min | Memory Organization |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BY25D40ASTIG(T) BYTe Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | BY25D40 | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tube | Active | 2.7V ~ 3.6V | 4Mbit | 108 MHz | 7 ns | FLASH | SPI - Dual I/O | 2.4ms | - | 512K x 8 | ||
![]() BY25Q32CSKJG(R) BYTe Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-WFDFN Exposed Pad | 8-USON (2x3) | BY25Q32 | Non-Volatile | BYTe Semiconductor | -40°C ~ 105°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 32Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O, QPI | 60µs, 4ms | - | 4M x 8 | ||
![]() BY25Q256FSWIG(R) BYTe Semiconductor | 2154 |
| Datasheet | Surface Mount | 8-WDFN Exposed Pad | 8-WSON (5x6) | BY25Q256 | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 256Mbit | 100 MHz | 7 ns | FLASH | SPI - Quad I/O, QPI | 50µs, 2.4ms | - | 32M x 8 | ||
![]() BY25D80ASSIG(R) BYTe Semiconductor | 49 |
| Datasheet | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | 8-SOP | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 8Mbit | 108 MHz | 7 ns | FLASH | SPI - Dual I/O | 2.4ms | - | 1M x 8 | ||
![]() BY25Q16BSTIG(R) BYTe Semiconductor | 4112 |
| - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | BY25Q16 | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 16Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O, QPI | 50µs, 2.4ms | - | 2M x 8 | ||
![]() BY25Q32CSSIG(R) BYTe Semiconductor | 47 |
| - | Surface Mount | 8-SOIC (0.209", 5.30mm Width) | 8-SOP | BY25Q32 | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 32Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O, QPI | 50µs, 2.4ms | - | 4M x 8 | ||
![]() 68170 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BY25D20ASTIG(T) BYTe Semiconductor | 12 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tube | Discontinued at Digi-Key | 2.7V ~ 3.6V | 2Mbit | 108 MHz | 7 ns | FLASH | SPI - Dual I/O | 2.4ms | - | 256K x 8 | ||
![]() BY25Q80AWTIG(T) BYTe Semiconductor | 12023 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tube | Active | 1.65V ~ 3.6V | 8Mbit | 100 MHz | 7 ns | FLASH | SPI - Quad I/O | 3ms | - | 1M x 8 | ||
![]() BY25D16ASOIG(R) BYTe Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173", 4.40mm Width) | 8-TSSOP | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 16Mbit | 108 MHz | 7 ns | FLASH | SPI - Dual I/O | 2.4ms | - | 2M x 8 | ||
![]() BY25Q20BLRIG(R) BYTe Semiconductor | 40003 |
| Datasheet | Surface Mount | 6-UFDFN | 6-USON (1.2x1.2) | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 1.65V ~ 2V | 2Mbit | 85 MHz | 6 ns | FLASH | SPI - Quad I/O | 3ms | - | 256K x 8 | ||
![]() BY25D16ASMIG(R) BYTe Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-UFDFN Exposed Pad | 8-USON (2x3) | - | - | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 16Mbit | 108 MHz | 7 ns | FLASH | SPI - Dual I/O | 2.4ms | Non-Volatile | 2M x 8 | ||
![]() BY25Q128ESWIG(R) BYTe Semiconductor | 1745 |
| Datasheet | Surface Mount | 8-WDFN Exposed Pad | 8-WSON (5x6) | - | - | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 128Mbit | 120 MHz | 7.5 ns | FLASH | SPI - Quad I/O | 60μs, 2.4ms | Non-Volatile | 16M x 8 | ||
![]() BY25Q64ASHIG(R) BYTe Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-XDFN Exposed Pad | 8-USON (4x3) | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 64Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O | 50µs, 2.4ms | - | 8M x 8 | ||
![]() BY25Q80BSMIG(R) BYTe Semiconductor | 29983 |
| Datasheet | Surface Mount | 8-UFDFN Exposed Pad | 8-USON (2x3) | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 8Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O, QPI | 50µs, 2.4ms | - | 1M x 8 | ||
![]() BY25Q32BSTIG(T) BYTe Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tube | Active | 2.7V ~ 3.6V | 32Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O | 50µs, 2.4ms | - | 4M x 8 | ||
![]() BY25D40ASTIG(R) BYTe Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOP | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 4Mbit | 108 MHz | 7 ns | FLASH | SPI - Dual I/O | 2.4ms | - | 512K x 8 | ||
![]() BY25Q32BSHIG(R) BYTe Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-UDFN Exposed Pad | 8-USON (4x3) | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 32Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O | 50µs, 2.4ms | - | 4M x 8 | ||
![]() BY25Q16BSUJG(R) BYTe Semiconductor | 9 |
| Datasheet | Surface Mount | 8-UFDFN Exposed Pad | 8-USON (2x3) | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 105°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 16Mbit | 108 MHz | 7 ns | FLASH | SPI - Quad I/O, QPI | 60µs, 4ms | - | 2M x 8 | ||
![]() BY25Q256FSEIG(R) BYTe Semiconductor | 2090 |
| Datasheet | Surface Mount | 8-WDFN Exposed Pad | 8-WSON (8x6) | - | Non-Volatile | BYTe Semiconductor | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | 2.7V ~ 3.6V | 256Mbit | 100 MHz | 7 ns | FLASH | SPI - Quad I/O, QPI | 50µs, 2.4ms | - | 32M x 8 |