- Packaging
- Series
- Package / Case
- Manufacturer
- Polarity
- Brand
- Breakdown Voltage / V
- Cd - Diode Capacitance
- Clamping Voltage
- Factory Pack QuantityFactory Pack Quantity
- Ipp - Peak Pulse Current
- Maximum Operating Temperature
Attribute column
Manufacturer
Bourns Circuit Protection Kits - TVS Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Subcategory | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Vf - Forward Voltage | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ16CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 17.8 V | - | 2000 | 23.1 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 16 V | Bidirectional | 1 Channel | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ170A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 189 V | - | 2000 | 2.2 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 170 V | Unidirectional | 1 Channel | - | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ160CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 178 V | - | 2000 | 2.3 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 160 V | Bidirectional | 1 Channel | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ100CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 111 V | - | 2000 | 3.7 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 100 V | Bidirectional | 1 Channel | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ110A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 122 V | - | 2000 | 3.4 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 110 V | Unidirectional | 1 Channel | - | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ10CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 11.1 V | - | 2000 | 35.3 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 10 V | Bidirectional | 1 Channel | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ10A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 11.1 V | - | 2000 | 35.3 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 10 V | Unidirectional | 1 Channel | - | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ110CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 122 V | - | 2000 | 3.4 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 110 V | Bidirectional | 1 Channel | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ12CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 13.3 V | - | 2000 | 30.2 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 12 V | Bidirectional | 1 Channel | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ120CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 133 V | - | 2000 | 3.1 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 120 V | Bidirectional | 1 Channel | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ120A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 133 V | - | 2000 | 3.1 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 120 V | Unidirectional | 1 Channel | - | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ14CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 15.6 V | - | 2000 | 25.9 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 14 V | Bidirectional | 1 Channel | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ13A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 14.4 V | - | 2000 | 28 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 13 V | Unidirectional | 1 Channel | - | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ150CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 167 V | - | 2000 | 2.5 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 150 V | Bidirectional | 1 Channel | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ130CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 144 V | - | 2000 | 2.9 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 130 V | Bidirectional | 1 Channel | - | TVS Diodes | - | ESD Suppressors / TVS Diodes | ||
![]() SMBJ130A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 144 V | - | 2000 | 2.9 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 130 V | Unidirectional | 1 Channel | - | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ30CA-H Bourns, Inc. | 13132 |
| - | DO-214AA-2 | Bourns | 33.3 V | - | 2000 | 12.4 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | Details | 0.003386 oz | - | - | MouseReel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 30 V | Bidirectional | 1 Channel | 48.4 V | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ150A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 167 V | - | 2000 | 2.5 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | Reel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 150 V | Unidirectional | 1 Channel | 243 V | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ160A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 178 V | - | 2000 | 2.3 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | Reel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 160 V | Unidirectional | 1 Channel | - | TVS Diodes | 5 V | ESD Suppressors / TVS Diodes | ||
![]() SMBJ11A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | Bourns | 12.2 V | - | 2000 | 33 A | Bourns | + 150 C | - 55 C | 5 W | 600 W | - | 0.003386 oz | - | - | Reel | SMBJ | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 11 V | Unidirectional | 1 Channel | - | TVS Diodes | 3.5 V | ESD Suppressors / TVS Diodes |