- Kit Type
- Moisture Sensitivity Level (MSL)
- Number of Turns
- Packaging
- Part Status
- Power (Watts)
- Quantity
- Resistance
- Resistive Material
- RoHS Status
- Series
- Tolerance
Attribute column
Manufacturer
Bourns Potentiometer Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Terminal Shape | Mounting Feature | Resistive Material | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Rotation Angle | Quantity | Ganging Number | Kit Type | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H-1203 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | Conductive Plastic | - | Plastic Box with Bin Guide | 2011 | 96 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | 5k~1MOhm | Matte Tin (Sn) | 125°C | -40°C | - | 1/2W 1W | - | - | - | TUBE | Trimmer Pot | TRIMMER | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 85°C | 1 | Linear, Logarithmic | - | HORIZONTAL | 280 deg | 6 Pieces (6 Values - 1 Each) | - | Rotary | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() H-1200 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | Conductive Plastic | - | Plastic Box with Bin Guide | 2011 | 82, 95 | ±10% ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | 250k~500kOhm | Matte Tin (Sn) | 125°C | -40°C | - | 1/4W | - | - | 250mW | TUBE | Trimmer Pot | TRIMMER | - | Solder Hook | 0.5W | SCREW | 6.78mm | 300V | 0.46 mm | 85°C | 1 | Logarithmic | - | VERTICAL | 260 deg | 24 Pieces (12 Values - 2 Each) | - | Rotary | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() H-857 Bourns Inc. | In Stock | - | - | 19 Weeks | - | - | - | - | Cermet | - | Plastic Box with Bin Guide | 2007 | Trimpot® 3361 - Sealed | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 1k~50kOhm | - | - | - | Cermet | 1/2W | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | 1 | - | - | - | - | 30 Pieces (6 Values - 5 Each) | - | Trimmer | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() H-1201 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | Carbon | - | Plastic Box with Bin Guide | 2012 | PDA24 & PDB241-GTR | ±15% ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | 250k~500kOhm | Matte Tin (Sn) | 70°C | -10°C | - | 1/4W | - | - | 250mW | TUBE | Trimmer Pot | TRIMMER | - | Solder Lug | 0.5W | SCREW | 5.97mm | - | - | 85°C | 1 | Logarithmic | - | HORIZONTAL | 280 deg | 24 Pieces (12 Values - 2 Each) | - | Rotary | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() H-854 Bourns Inc. | In Stock | - | - | 25 Weeks | - | - | - | - | Cermet | - | Plastic Box with Bin Guide | 2007 | Trimpot® 3314 - Sealed | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 1k~50kOhm | - | - | - | - | 1/4W | - | - | - | - | - | - | - | Gull Wing, J Lead | - | - | - | - | - | - | 1 | - | - | - | - | 30 Pieces (6 Values - 5 Each) | - | Trimmer | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() H-1202 Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | NO | LUG | CHASSIS MOUNT | Carbon | - | Plastic Box with Bin Guide | 2011 | PDB181-GTR, PDB182-GTRB & PDB183-GTR | ±20% | e4 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | 250k~500kOhm | Gold (Au) - with Nickel (Ni) barrier | 50°C | -10°C | - | 0.06W 1/10W | PRECISION | 8533.40.80.70 | - | - | Bushing Mount | POTENTIOMETER | not_compliant | Solder Lug | 1W | SHAFT | - | - | - | 70°C | 1 | Linear, Logarithmic | - | HORIZONTAL | 3600 deg | 24 Pieces (12 Values - 2 Each) | 1 | Rotary | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() H-1204 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | Carbon | -55°C | Plastic Box with Bin Guide | 2011 | Pro Audio PDA24 | ±15% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | 5k~1MOhm | Matte Tin (Sn) | - | - | - | 1/4W 1/2W | - | - | - | TUBE | Trimmer Pot | TRIMMER | - | Solder Lug | 0.5W | SCREW | 5.97mm | - | - | 85°C | 1 | Linear, Logarithmic | - | HORIZONTAL | 280 deg | 6 Pieces (6 Values - 1 Each) | - | Rotary | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() H-1205 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | Conductive Plastic | -55°C | Plastic Box with Bin Guide | 2011 | Pro Audio 53 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | 5k~1MOhm | Matte Tin (Sn) | - | - | - | 1/4W 1/2W | - | - | - | TUBE | Trimmer Pot | TRIMMER | - | Solder Lug | 0.5W | SCREW | 5.97mm | - | - | 85°C | 1 | Linear, Logarithmic | - | HORIZONTAL | 280 deg | 6 Pieces (6 Values - 1 Each) | - | Rotary | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() H-852 Bourns Inc. | In Stock | - | - | 19 Weeks | - | - | - | - | Cermet | - | Plastic Box with Bin Guide | 2007 | Trimpot® 3224 - Sealed | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 1k~50kOhm | - | - | - | - | 1/4W | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | 12 | - | - | - | - | 30 Pieces (6 Values - 5 Each) | - | Trimmer | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() H-856 Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | - | - | Cermet | - | Plastic Box with Bin Guide | 2007 | Trimpot® 3386 - Sealed | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | 1k~50kOhm | - | - | - | - | 1/2W | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | 1 | - | - | - | - | 30 Pieces (6 Values - 5 Each) | - | Trimmer | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() H-870 Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | - | - | - | Cermet | - | Plastic Box with Bin Guide | 2012 | Trimpot® | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | 500kOhm~100kOhm | - | - | - | - | 1/4W 1/2W 3/4W | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | 1, 12, 15, 25 | - | - | - | - | 60 Pieces (12 Values - 5 Each) | - | Trimmer | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H-851 Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | - | - | Cermet | - | Plastic Box with Bin Guide | 2007 | Trimpot® 3223 - Sealed | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 1k~100kOhm | - | - | - | - | 1/8W | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | 11 | - | - | - | - | 30 Pieces (6 Values - 5 Each) | - | Trimmer | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() H-1202-1 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | Carbon | - | Box | 2015 | Pro Audio | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | 250k~500kOhm | - | - | - | - | 0.06W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Logarithmic | - | - | - | 12 Pieces (6 Values - 2 Each) | - | Rotary | - | - | - | ROHS3 Compliant | - | ||
![]() H-1202-2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | Carbon | - | Box | 2015 | Pro Audio | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | 250k~500kOhm | - | - | - | - | 1/10W 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Logarithmic | - | - | - | 8 Pieces (4 Values - 2 Each) | - | Rotary | - | - | - | ROHS3 Compliant | - | ||
![]() H-855 Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | - | - | Cermet | - | Plastic Box with Bin Guide | - | Trimpot® 3362 - Sealed | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | 1k~50kOhm | - | - | - | - | 1/2W | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | 1 | - | - | - | - | 30 Pieces (6 Values - 5 Each) | - | Trimmer | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() H-590 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Panel | - | - | - | Hybritron®, Wirewound | - | Plastic Box with Bin Guide | - | 3549, Hybritron® 3549 | ±3% ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | 10kOhm | - | 125°C | -40°C | Potentiometer | 2W | - | - | 2W | - | - | - | - | Solder Lug | - | - | - | - | - | - | 10 | Linear | 12.649 mm | - | - | 4 Pieces (4 Values - 1 Each) | - | Rotary | 22.225mm | 33.385mm | - | ROHS3 Compliant | - | ||
![]() H-815 Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | Surface Mount | - | - | - | Cermet | - | Plastic Box with Bin Guide | 2012 | Trimpot® | ±10% ±20% ±25% | - | - | Active | 1 (Unlimited) | - | - | - | 10k~100kOhm | - | - | - | Potentiometer | 1/10W 1/8W 1/4W 1/2W | - | - | - | - | - | - | - | Gull Wing, J Lead | - | - | - | - | - | - | 1, 5, 11, 12 | - | - | - | - | 90 Pieces (18 Values - 5 Each) | - | Trimmer | - | - | - | ROHS3 Compliant | - | ||
![]() H-853 Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | - | - | Cermet | - | Plastic Box with Bin Guide | 2007 | Trimpot® 3296 - Sealed | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | 1k~50kOhm | - | - | - | - | 1/2W | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | 25 | - | - | - | - | 30 Pieces (6 Values - 5 Each) | - | Trimmer | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() H-830-1 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Panel | - | - | - | Conductive Plastic | - | Plastic Box with Bin Guide | 2012 | Pro Audio 3310 | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | 5k~10kOhm | - | - | - | Conductive Plastic | 1/4W | - | - | 250mW | - | - | - | - | PC Pins | - | - | - | - | - | - | 1 | Linear | - | - | - | 12 Pieces (6 Values - 2 Each) | - | Rotary | - | - | - | ROHS3 Compliant | - | ||
![]() H-858 Bourns Inc. | In Stock | - | - | 19 Weeks | - | - | - | - | Cermet | - | Plastic Box with Bin Guide | - | Trimpot® 3214 - Sealed | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | 1k~100kOhm | - | - | - | - | 1/4W | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | 5 | - | - | - | - | 30 Pieces (6 Values - 5 Each) | - | Trimmer | - | - | - | Non-RoHS Compliant | - |