- Mounting Styles
- Series
- Orientation
- Product
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Termination Style
- Number of Turns
- Number of Gangs
- Shaft Type
- Type
- Taper
Attribute column
Manufacturer
Bourns Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | HTS Code | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Size Code | Switch Type | Thread Size | Number of Turns | Taper | Number of Gangs | Element Type | Product | Features | Shaft Diameter | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51CAD-E24-E20L Bourns, Inc. | In Stock | - | - | 45 | BOURNS INC | 50000 Cycle | 51CAD-E24-E20L | 51 | + 125 C | + 1 C | PCB Mount | Without Detent | 125 °C | 1 °C | - | 13.25 mm | 12.5 mm | PCB Mount | 8.89 mm | Active | 5.29 | Details | Yes | 270 deg | 24 mm | Smooth / Slotted | Pro Audio | 0.194007 oz | 350 VAC | Bulk | 51 | 10 % | e3 | EAR99 | 1000 PPM / C | Control Potentiometer | 100 kOhms | Matte Tin (Sn) | 8533.40.80.70 | 500 mW (1/2 W) | CONDUCTIVE PLASTIC | Horizontal | Square | POTENTIOMETER | not_compliant | PC Pin | 0.5 W | 6.6 mm | 4965 | No Switch | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometers | - | 3.18 mm | IP64 | ||
![]() 51CAN-E20-T17 Bourns, Inc. | In Stock | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 5/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | - | - | - | Rotary | 25 kOhms | - | - | 250 mW (1/4 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Audio | 1 Gang | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | ||
![]() 51UAD-T22-B23 Bourns, Inc. | In Stock | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 22 mm | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | - | Rotary | 500 kOhms | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Audio Potentiometers | - | 4 mm | - | ||
![]() 3852A-162-103HL Bourns, Inc. | In Stock | - | - | 45 | BOURNS INC | - | 3852A-162-103HL | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | Active | 5.66 | Details | Yes | - | 12.7 mm | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 5 % | - | - | - | Rotary Metal | 2.5 kOhms | - | - | 2 W | - | - | - | - | not_compliant | Solder Lug | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | 6.35 mm | - | ||
![]() PDA241-HRT01-105A2 Bourns, Inc. | In Stock | - | - | 108 | - | - | - | - | + 70 C | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 19 mm | Knurled / Serrated | Pro Audio | 0.484925 oz | 250 V | - | PDA24 | 15 % | - | - | - | Rotary Metal | 1 MOhms | - | - | 250 mW (1/4 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Audio | 1 Gang | Carbon | Audio Potentiometers | - | 6 mm | - | ||
![]() 3852A-287-502AL Bourns, Inc. | In Stock | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 22.2 mm | Flatted / D | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 5 kOhms | - | - | 2 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | 6.35 mm | - | ||
![]() 53AEA-B28-B15 Bourns, Inc. | In Stock | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 7/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 53 | 20 % | - | - | - | Rotary | 10 kOhms | - | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | ||
![]() PTM902-030F-102B2 Bourns, Inc. | In Stock | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | Details | - | - | 30 mm | Flatted / D | Pro Audio | - | 50 VAC, 10 VDC | - | PTM90 | 20 % | - | - | - | Rotary | 1 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | Push-Push Switch | M7XP0.75 | 1 Turn | Linear | 2 Gang | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | ||
![]() PCL1J-R19-BAB103L Bourns, Inc. | In Stock | - | - | 45 | - | - | - | - | - | - | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | Details | - | - | 19 mm | Smooth / Slotted | - | 0.740753 oz | - | Bulk | PC | 20 % | - | - | - | Rotary Metal | 10 kOhms | - | - | 750 mW (3/4 W) | - | Vertical | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometers | - | 4.76 mm | - | ||
![]() 95R1D-R16-A15L Bourns, Inc. | In Stock | - | - | 45 | BOURNS INC | - | 95R1D-R16-A15L | - | - | - | Panel Mount | - | 125 °C | -40 °C | Panel Mount, 6350 | 17.45 mm | 15.88 mm | Panel Mount | 12.7 mm | Active | 5.69 | Details | Yes | 240 deg | 16 mm | Smooth / Slotted | Pro Audio | 0.447979 oz | - | Bulk | 95 | 10 % | e3 | - | -150,150 ppm/°C | Rotary Metal | 10 kOhms | Tin (Sn) | - | 2 W | CERMET | - | Single Turn | POTENTIOMETER | not_compliant | Solder Lug | 2 W | - | 6350 | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | 6 mm | - | ||
![]() 3852A-205-502AL Bourns, Inc. | In Stock | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 15.88 mm | Smooth | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 5 kOhms | - | - | 2 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | 6.35 mm | - | ||
![]() 86C2A-E24-E10/R51L Bourns, Inc. | In Stock | - | - | 17 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.733698 oz | - | Tray | 86 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switch | - | - | - | - | - | - | - | - | - | ||
![]() 53AEA-B28-A10 Bourns, Inc. | In Stock | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 7/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | - | - | - | Rotary | 1 kOhms | - | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Audio Potentiometers | - | 1/4 in | - | ||
![]() PTM902-120F-202B2 Bourns, Inc. | In Stock | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | Details | - | - | 20 mm | Flatted / D | Pro Audio | - | 50 VAC, 10 VDC | - | PTM90 | 20 % | - | - | - | Rotary | 2 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | Push-Push Switch | M7XP0.75 | 1 Turn | Linear | 2 Gang | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | ||
![]() 3852A-242-503AL Bourns, Inc. | In Stock | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 50 kOhms | - | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | 6.35 mm | - | ||
![]() 3852A-242-503HL Bourns, Inc. | In Stock | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Smooth / Slotted | - | 1.058219 oz | - | Tray | 3852 | 5 % | - | - | - | Rotary | 50 kOhms | - | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Cermet | Potentiometers | - | 6.35 mm | - | ||
![]() PTH902-135F-104B2 Bourns, Inc. | In Stock | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | Details | - | - | 35 mm | Flatted / D | Pro Audio | - | 50 VAC, 10 VDC | - | PTH90 | 20 % | - | - | - | Rotary | 100 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | Rotary Switch | M7XP0.75 | 1 Turn | Audio | 2 Gang | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | ||
![]() 51AEA-C28-B20 Bourns, Inc. | In Stock | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 7/8 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | - | Rotary | 100 kOhms | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | ||
![]() PDA241-HRT00-104A2 Bourns, Inc. | In Stock | - | - | 108 | - | - | - | - | + 70 C | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 19 mm | Knurled / Serrated | Pro Audio | 0.484925 oz | 250 V | - | PDA24 | 15 % | - | - | - | Rotary Metal | 100 kOhms | - | - | 250 mW (1/4 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Audio | 1 Gang | Carbon | Audio Potentiometers | - | 6 mm | - | ||
![]() 53AEA-C28-B11 Bourns, Inc. | In Stock | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 7/8 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | 53 | 20 % | - | - | - | Rotary | 2 kOhms | - | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | 1 Gang | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - |