- Mounting Styles
- Series
- Orientation
- Product
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Termination Style
- Number of Turns
- Number of Gangs
- Shaft Type
- Type
- Taper
Attribute column
Manufacturer
Bourns Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Resistive Material | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Package | Product Status | RoHS | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power (Watts) | Power Rating | Orientation | Termination Style | Actuator Type | Switch Type | Bushing Thread | Adjustment Type | Number of Turns | Taper | Built in Switch | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Shaft Diameter | IP Rating | Diameter | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53CAD-D20-D13 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | N | 5/8 in | Smooth | Pro Audio | 0.194007 oz | - | - | - | 53 | 20 % | - | Rotary | 5 kOhms | - | 250 mW (1/4 W) | - | Solder Lug | - | - | - | - | 1 Turn | Audio | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/8 in | - | - | - | - | - | - | ||
![]() 3856A-286-102A Bourns, Inc. | In Stock | - | - | - | - | 45 | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | N | 22.2 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3856 | 10 % | - | Rotary | 1 kOhms | - | 2 W | Horizontal | Through Hole | - | - | - | - | 3.75 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Potentiometers | 6.35 mm | - | - | - | - | - | - | ||
![]() 51CEM-D24-E15 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | N | 3/4 in | Smooth | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | Rotary | 10 kOhms | - | 500 mW (1/2 W) | Horizontal | Through Hole | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/8 in | - | - | - | - | - | - | ||
![]() 3856A-287-103C Bourns, Inc. | In Stock | - | - | - | - | 45 | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | N | 22.2 mm | Flatted / D | - | 1.058219 oz | - | - | - | 3856 | 10 % | - | Rotary Metal | 10 kOhms | - | 1 W | Horizontal | Through Hole | - | - | - | - | 3.75 Turn | Audio | - | - | - | - | 1 Gang | - | Cermet | Potentiometers | 6.35 mm | - | - | - | - | - | - | ||
![]() 51CAD-E16-S15 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | N | 1/2 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | Rotary | 10 kOhms | - | 250 mW (1/4 W) | Horizontal | Through Hole | - | - | - | - | 1 Turn | Audio | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/8 in | - | - | - | - | - | - | ||
![]() 53AAC-B20-A15 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | N | 5/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | Rotary Metal | 10 kOhms | - | 1 W | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | 1/4 in | - | - | - | - | - | - | ||
![]() 82A1E-A20-H13 Bourns, Inc. | In Stock | - | - | - | - | 45 | 100000 Cycle | + 125 C | - | - 40 C | Panel Mount | - | - | - | N | 15.88 mm | Flatted / D | - | - | - | No Switch | Bulk | 82 | 5 % | 150 PPM / C | Metal Shaft | 5 kOhms | - | 2 W | Horizontal | Through Hole | - | - | 3/8-32 UNEF | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Potentiometers | 6.35 mm | IP40 | 9.53 mm | 15.88 mm | 15.88 mm | 15.88 mm | - | ||
![]() PCW1J-R24-AAB103L Bourns, Inc. | In Stock | - | - | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | Without Detent | - | - | Details | 24 mm | Smooth / Slotted | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary Metal | 10 kOhms | - | 750 mW (3/4 W) | Vertical | Through Hole | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | 6 mm | - | - | - | - | - | - | ||
![]() PCW1J-B24-CCB102L Bourns, Inc. | In Stock | - | - | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | Center Detent | - | - | Details | 19 mm | Smooth / Slotted | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary Metal | 1 kOhms | - | 750 mW (3/4 W) | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | 6.35 mm | - | - | - | - | - | - | ||
![]() PTH901-130K-503B4 Bourns, Inc. | In Stock | - | - | Panel Mount | Carbon | 1000 | - | - | Bourns Inc. | - | - | - | Tray | Obsolete | Details | - | - | - | 0.141096 oz | - | - | Tray | PTH90 | ±20% | - | Rotary | - | 0.05W, 1/20W | - | - | PC Pins, Board Locks | Knurled and Slotted | - | M9 x 0.75 | Side Adjustment | 1 | Audio | Detent | 0.236 (6.00mm), 0.315 (8.00mm) | 300° | Rectangular - 0.447 x 0.374 Face x 0.447 H (11.35mm x 9.50mm x 11.35mm) | 2 | 50k | - | Audio Potentiometers | - | - | - | - | - | - | 1.181 (30.00mm) | ||
![]() 82A2A-B24-A05/A05L Bourns, Inc. | In Stock | - | - | - | - | - | 100000 Cycle | + 125 C | - | - 40 C | Panel Mount | Without Detent | - | - | - | 19 mm | Smooth / Slotted | - | - | 350 VAC | - | - | - | 10 % | - | Control Potentiometer | 100 Ohms | - | 2 W | - | Wirewrap | - | No Switch | - | - | 1 Turn | Linear | - | - | - | - | 2 Gang | - | Cermet | Potentiometers | 6.35 mm | IP40 | - | - | - | - | - | ||
![]() 51CAD-E20-D15L Bourns, Inc. | In Stock | - | - | - | - | - | 50000 Cycle | + 125 C | - | + 1 C | PCB Mount | Without Detent | - | - | Details | 20 mm | Knurled / Slotted | - | - | - | - | - | - | 20 % | - | Pro Audio | 10 kOhms | - | 250 mW (1/4 W) | Horizontal | PC Pin | - | No Switch | - | - | 1 Turn | Audio | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 3.18 mm | IP64 | - | - | - | - | - | ||
![]() 51CED-E20-B15L Bourns, Inc. | In Stock | - | - | - | - | - | 50000 Cycle | + 125 C | - | + 1 C | PCB Mount | Center Detent | - | - | Details | 20 mm | Knurled / Slotted | - | - | - | - | - | - | 20 % | - | Pro Audio | 10 kOhms | - | 250 mW (1/4 W) | Horizontal | PC Pin | - | No Switch | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 3.18 mm | IP64 | - | - | - | - | - | ||
![]() PCW1D-C24-BEB501L Bourns, Inc. | In Stock | - | - | - | - | 270 | 50000 Cycle | + 125 C | - | - 1 C | PCB Mount | 30 Detent | - | - | Details | 19 mm | Flatted / D | - | 0.532240 oz | 350 VAC | - | Bulk | PC | 20 % | - | Slimline | 500 Ohms | - | 750 mW (3/4 W) | Vertical | Through Hole | - | No Switch | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | 6.35 mm | IP40 | - | - | - | - | - | ||
![]() 51CAN-E24-A10 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | N | 3/4 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | Rotary | 1 kOhms | - | 1 W | Horizontal | Through Hole | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | 1/8 in | - | - | - | - | - | - | ||
![]() 51CAN-D24-D15 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | N | 3/4 in | Smooth | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | Rotary | 10 kOhms | - | 250 mW (1/4 W) | Horizontal | Through Hole | - | - | - | - | 1 Turn | Audio | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/8 in | - | - | - | - | - | - | ||
![]() 51CAD-D24-B15 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | N | 3/4 in | Smooth | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | Rotary | 10 kOhms | - | 500 mW (1/2 W) | Horizontal | Through Hole | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/8 in | - | - | - | - | - | - | ||
![]() 51CAD-E24-G13 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | N | 3/4 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | Rotary | 5 kOhms | - | 250 mW (1/4 W) | Horizontal | Through Hole | - | - | - | - | 1 Turn | Audio | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/8 in | - | - | - | - | - | - | ||
![]() 53AAA-A32-A07 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | N | 1 in | Smooth | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | Rotary Metal | 250 Ohms | - | 1 W | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | 0.25 in | - | - | - | - | - | - | ||
![]() 3851A-283-501E Bourns, Inc. | In Stock | - | - | - | - | 45 | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | N | 22.2 mm | Flatted / D | - | 1.058219 oz | - | - | - | 3851 | 10 % | - | Rotary Metal | 500 Ohms | - | 1 W | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | 6.35 mm | - | - | - | - | - | - |