- Mounting Styles
- Series
- Orientation
- Product
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Termination Style
- Number of Turns
- Number of Gangs
- Shaft Type
- Type
- Taper
Attribute column
Manufacturer
Bourns Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Resistive Material | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Package | Product Status | RoHS | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power (Watts) | Power Rating | Orientation | Termination Style | Actuator Type | Switch Type | Thread Size | Bushing Thread | Adjustment Type | Number of Turns | Taper | Built in Switch | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Features | Shaft Diameter | IP Rating | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTH902-130S-504B2 Bourns, Inc. | In Stock | - | - | - | - | 250 | 15000 Cycle | + 50 C | - | - 10 C | Panel Mount | Center Detent | - | - | Details | 30 mm | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTH90 | 30 % | - | Rotary | 500 kOhms | - | 50 mW (1/20 W) | Horizontal | Through Hole | - | Rotary Switch | M7XP0.75 | - | - | 1 Turn | Audio | - | - | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | - | - | - | - | ||
![]() PDA241-SRT01-105B0 Bourns, Inc. | In Stock | - | - | - | - | 108 | - | + 70 C | - | - 10 C | Panel Mount | - | - | - | Details | 19 mm | Knurled / Serrated | Pro Audio | 0.484925 oz | 500 V | - | - | PDA24 | 15 % | - | Rotary Metal | 1 MOhms | - | 500 mW (1/2 W) | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Carbon | Audio Potentiometers | - | 6 mm | - | - | - | - | - | ||
![]() PDA241-SRT00-103B0 Bourns, Inc. | In Stock | - | - | - | - | 108 | - | + 70 C | - | - 10 C | Panel Mount | - | - | - | Details | 19 mm | Knurled / Serrated | Pro Audio | 0.484925 oz | 500 V | - | - | PDA24 | 15 % | - | Rotary Metal | 10 kOhms | - | 500 mW (1/2 W) | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Carbon | Audio Potentiometers | - | 6 mm | - | - | - | - | - | ||
![]() PTH901-030K-504B2 Bourns, Inc. | In Stock | - | - | Panel Mount | Carbon | 1000 | 15000 Cycle | + 55 C | Bourns Inc. | - 10 C | PCB Mount | Without Detent | Tray | Obsolete | - | 30mm | Knurled / Slotted | Pro Audio | 0.141096 oz | 50 VAC, 10 VDC | No Switch | Tray | PTH90 | 30 % | - | - | 500 kOhms | 0.05W, 1/20W | 50 mW (1/20 W) | - | PC Pin | Knurled and Slotted | - | - | M9 x 0.75 | Side Adjustment | 1 Turn | Audio | None | 0.236 (6.00mm), 0.315 (8.00mm) | 300° | Rectangular - 0.447 x 0.374 Face x 0.447 H (11.35mm x 9.50mm x 11.35mm) | 2 Gang | 500k | Carbon | Potentiometers | - | - | IP40 | 9.5 mm | 12.05 mm | 11.35 mm | 1.181 (30.00mm) | ||
![]() PTH901-030F-504A1 Bourns, Inc. | In Stock | - | - | Panel Mount | Carbon | 1000 | 15000 Cycle | + 55 C | Bourns Inc. | - 10 C | PCB Mount | Without Detent | Tray | Obsolete | - | 30mm | Flatted / D | Pro Audio | 0.141096 oz | 50 VAC, 10 VDC | No Switch | Tray | PTH90 | 30 % | - | - | 500 kOhms | 0.05W, 1/20W | 50 mW (1/20 W) | - | PC Pin | Flatted | - | - | M7 x 0.75 | Side Adjustment | 1 Turn | Audio | None | 0.138 (3.50mm), 0.236 (6.00mm) | 300° | Rectangular - 0.447 x 0.374 Face x 0.447 H (11.35mm x 9.50mm x 11.35mm) | 2 Gang | 500k | Carbon | Potentiometers | - | - | IP40 | 9.5 mm | 12.05 mm | 11.35 mm | 1.181 (30.00mm) | ||
![]() 54CAD-E28-S15/P50L Bourns, Inc. | In Stock | - | - | - | - | 1 | 50000 Cycle | + 125 C | - | + 1 C | PCB Mount | - | - | - | Details | 22.23 mm | Smooth / Slotted | - | - | - | With Switch | - | 54 | 10 % | 1000 PPM / C | - | 10 kOhms | - | - | - | Through Hole | - | Push-Pull Switch | - | - | - | 1 Turn | Audio | - | - | - | - | - | - | - | Audio Potentiometers | - | 3.18 mm | IP64 | 13.24 mm | 24.13 mm | 12.5 mm | - | ||
![]() PCW1D-C36-BAB503L Bourns, Inc. | In Stock | - | - | - | - | 45 | 50000 Cycle | + 125 C | - | - 1 C | PCB Mount | Without Detent | - | - | Details | 28.6 mm | Flatted / D | - | 0.740753 oz | 350 VAC | - | - | PC | 20 % | - | Slimline | 50 kOhms | - | 750 mW (3/4 W) | Vertical | Through Hole | - | No Switch | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | 6.35 mm | IP40 | - | - | - | - | ||
![]() 53AAA-C24-A13L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Pro Audio | 0.194007 oz | - | - | - | 53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDA241-SRT00-253A3 Bourns, Inc. | In Stock | - | - | - | Carbon | 560 | - | - | Bourns Inc. | - | - | - | Bulk | Obsolete | Details | - | - | - | 0.476198 oz | - | - | Tray | Pro Audio PDA24 | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | Reverse Logarithmic | - | - | 300° | Round - 0.953 Dia (24.20mm) | - | 25k | - | Guitar Potentiometers | Long Life | - | - | - | - | - | - | ||
![]() 53CAD-E28-T15L Bourns, Inc. | In Stock | - | - | - | - | 45 | - | - | - | - | Panel Mount | - | - | - | Details | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | Tray | 53 | - | - | Rotary | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | - | - | - | - | - | 1 Gang | - | - | Audio Potentiometers | - | - | - | - | - | - | - | ||
![]() 51CAD-E20-B20L Bourns, Inc. | In Stock | - | - | - | - | - | 50000 Cycle | + 125 C | - | + 1 C | PCB Mount | Without Detent | - | - | Details | 20 mm | Knurled / Slotted | - | - | - | - | - | - | 20 % | - | Pro Audio | 100 kOhms | - | 250 mW (1/4 W) | Horizontal | PC Pin | - | No Switch | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 3.18 mm | IP64 | - | - | - | - | ||
![]() 3851C-282-102E Bourns, Inc. | In Stock | - | - | - | - | 45 | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | N | 22.2 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3851 | 10 % | - | Rotary Metal | 1 kOhms | - | 1 W | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | 3.18 mm | - | - | - | - | - | ||
![]() 53RAA-R22-A15 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | N | 22 mm | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | Rotary Metal | 10 kOhms | - | 1 W | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 6 mm | - | - | - | - | - | ||
![]() 53RAA-R25-C15 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | N | 25 mm | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | Rotary Metal | 10 kOhms | - | 500 mW (1/2 W) | - | Solder Lug | - | - | - | - | - | 1 Turn | Audio | - | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 6 mm | - | - | - | - | - | ||
![]() 51AAA-C24-B13 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | No -RoHS Version Available | 3/4 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | Rotary | 5 kOhms | - | 500 mW (1/2 W) | Horizontal | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | - | ||
![]() 53AEA-C24-B20 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | N | 3/4 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | 53 | 20 % | - | Rotary | 100 kOhms | - | 500 mW (1/2 W) | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | - | ||
![]() 51UAD-T22-A20 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | N | 22 mm | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | Rotary | 100 kOhms | - | 1 W | Horizontal | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 4 mm | - | - | - | - | - | ||
![]() 51AEA-B28-B11 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | N | 7/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | Rotary | 2 kOhms | - | 500 mW (1/2 W) | Horizontal | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | - | ||
![]() 53AAA-C24-A11 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | N | 3/4 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | Rotary Metal | 2 kOhms | - | 1 W | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/4 in | - | - | - | - | - | ||
![]() 51AAA-C24-A20 Bourns, Inc. | In Stock | - | - | - | - | 25 | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | No -RoHS Version Available | 3/4 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | Rotary | 100 kOhms | - | 1 W | Horizontal | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/4 in | - | - | - | - | - |