- Mounting Styles
- Series
- Orientation
- Product
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Termination Style
- Number of Turns
- Number of Gangs
- Shaft Type
- Type
- Taper
Attribute column
Manufacturer
Bourns Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Resistive Material | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Power (Watts) | HTS Code | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Rated Temperature | Switch Type | Thread Size | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Resistance (Ohms) | Resistance Law | Element Type | Product | Features | Shaft Diameter | IP Rating | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTH902-035S-104B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 35 mm | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTH90 | 20 % | - | - | - | Rotary | 100 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | Rotary Switch | M7XP0.75 | - | - | 1 Turn | Audio | - | - | - | - | - | - | 2 Gang | - | - | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | - | - | - | - | ||
![]() 53AAA-C28-A18 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 7/8 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | - | - | Rotary | 50 kOhms | - | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Cermet | Audio Potentiometers | - | 1/4 in | - | - | - | - | - | ||
![]() 51CED-E12-E15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | - | - | Rotary | 10 kOhms | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | - | - | - | - | ||
![]() 3856H-286-253A Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 22.2 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3856 | 10 % | - | - | - | Rotary | 25 kOhms | - | - | 2 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 3.75 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Cermet | Potentiometers | - | 3.18 mm | - | - | - | - | - | ||
![]() 53AEA-C24-A18 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/4 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | - | - | Rotary | 50 kOhms | - | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Cermet | Audio Potentiometers | - | 1/4 in | - | - | - | - | - | ||
![]() 3852A-286-501AL Bourns, Inc. | In Stock | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | 45 | BOURNS INC | - | 3852A-286-501AL | 3852 | + 125 C | - | - 1 C | Panel Mount | - | 125 °C | -1 °C | - | PCB Mount, | 19.05 mm | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | Active | - | 5.66 | Details | Yes | 250 deg | 22.2 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 500 Ohms | - | 8533.40.80.50 | 2 W | CERMET | Horizontal | Round | POTENTIOMETER | not_compliant | Through Hole | 2 W | SHAFT | 6.35 mm | 70 °C | - | - | - | - | 1 Turn | Linear | HORIZONTAL | - | - | - | 1 | - | 1 Gang | - | LINEAR | Cermet | Potentiometers | - | 6.35 mm | - | - | - | - | - | ||
![]() PTH902-140S-102B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 40 mm | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTH90 | 20 % | - | - | - | Rotary | 1 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | Rotary Switch | M7XP0.75 | - | - | 1 Turn | Audio | - | - | - | - | - | - | 2 Gang | - | - | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | - | - | - | - | ||
![]() 82C1A-E24-E18L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.539692 oz | - | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | ||
![]() 3852A-162-253AL Bourns, Inc. | In Stock | - | - | - | NO | LUG | PANEL MOUNT | 3 | - | 45 | BOURNS INC | - | 3852A-162-253AL | 3852 | + 125 C | - | - 1 C | Panel Mount | - | 125 °C | -1 °C | - | Panel Mount, | 19.05 mm | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | Active | - | 5.66 | Details | Yes | 250 deg | 12.7 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 25 kOhms | - | 8533.40.80.50 | 2 W | CERMET | - | Round | POTENTIOMETER | not_compliant | Solder Lug | 2 W | SHAFT | - | 70 °C | - | - | - | - | 1 Turn | Linear | HORIZONTAL | - | - | - | 1 | - | 1 Gang | - | LINEAR | Cermet | Potentiometers | - | 6.35 mm | - | - | - | - | - | ||
![]() 81A2DB28E20E20L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Panel Mount, PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Smooth / Slotted | - | - | - | - | Tray | 81 | - | - | - | - | Rotary | - | - | - | - | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | - | - | - | - | - | - | - | 2 Gang | - | - | - | Potentiometers | - | - | - | - | - | - | - | ||
![]() 51CED-E20-E15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 5/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | - | - | Rotary | 10 kOhms | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | - | - | - | - | ||
![]() 96A1D-A24-D13L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 5 | - | - | - | - | + 125 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 3/4 in | Smooth | Pro Audio | 0.447979 oz | - | - | - | 96 | 20 % | - | - | - | Rotary | 5 kOhms | - | - | 250 mW (1/4 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Audio | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | 1/4 in | - | - | - | - | - | ||
![]() 3852A-252-252AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 2.5 kOhms | - | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Cermet | Potentiometers | - | 6.35 mm | - | - | - | - | - | ||
![]() 51AED-B20-B10L (BCN 68-135-154) Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 5/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | - | - | Rotary | 1 kOhms | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | - | ||
![]() PTH901-030K-504B2 Bourns, Inc. | In Stock | - | - | Panel Mount | - | - | - | - | Carbon | 1000 | - | 15000 Cycle | - | - | + 55 C | Bourns Inc. | - 10 C | PCB Mount | Without Detent | - | - | Tray | - | - | - | - | - | - | Obsolete | - | - | - | - | 30mm | Knurled / Slotted | Pro Audio | 0.141096 oz | 50 VAC, 10 VDC | No Switch | Tray | PTH90 | 30 % | - | - | - | - | 500 kOhms | 0.05W, 1/20W | - | 50 mW (1/20 W) | - | - | - | - | - | PC Pin | - | Knurled and Slotted | - | - | - | - | M9 x 0.75 | Side Adjustment | 1 Turn | Audio | - | None | 0.236 (6.00mm), 0.315 (8.00mm) | 300° | - | Rectangular - 0.447 x 0.374 Face x 0.447 H (11.35mm x 9.50mm x 11.35mm) | 2 Gang | 500k | - | Carbon | Potentiometers | - | - | IP40 | 9.5 mm | 12.05 mm | 11.35 mm | 1.181 (30.00mm) | ||
![]() PTH901-030F-504A1 Bourns, Inc. | In Stock | - | - | Panel Mount | - | - | - | - | Carbon | 1000 | - | 15000 Cycle | - | - | + 55 C | Bourns Inc. | - 10 C | PCB Mount | Without Detent | - | - | Tray | - | - | - | - | - | - | Obsolete | - | - | - | - | 30mm | Flatted / D | Pro Audio | 0.141096 oz | 50 VAC, 10 VDC | No Switch | Tray | PTH90 | 30 % | - | - | - | - | 500 kOhms | 0.05W, 1/20W | - | 50 mW (1/20 W) | - | - | - | - | - | PC Pin | - | Flatted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 Turn | Audio | - | None | 0.138 (3.50mm), 0.236 (6.00mm) | 300° | - | Rectangular - 0.447 x 0.374 Face x 0.447 H (11.35mm x 9.50mm x 11.35mm) | 2 Gang | 500k | - | Carbon | Potentiometers | - | - | IP40 | 9.5 mm | 12.05 mm | 11.35 mm | 1.181 (30.00mm) | ||
![]() 54CAD-E28-S15/P50L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 1 | - | 50000 Cycle | - | - | + 125 C | - | + 1 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 22.23 mm | Smooth / Slotted | - | - | - | With Switch | - | 54 | 10 % | - | - | 1000 PPM / C | - | 10 kOhms | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | Push-Pull Switch | - | - | - | 1 Turn | Audio | - | - | - | - | - | - | - | - | - | - | Audio Potentiometers | - | 3.18 mm | IP64 | 13.24 mm | 24.13 mm | 12.5 mm | - | ||
![]() PCW1D-C36-BAB503L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | 50000 Cycle | - | - | + 125 C | - | - 1 C | PCB Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 28.6 mm | Flatted / D | - | 0.740753 oz | 350 VAC | - | - | PC | 20 % | - | - | - | Slimline | 50 kOhms | - | - | 750 mW (3/4 W) | - | Vertical | - | - | - | Through Hole | - | - | - | - | No Switch | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | 6.35 mm | IP40 | - | - | - | - | ||
![]() 3851C-282-102E Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 22.2 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3851 | 10 % | - | - | - | Rotary Metal | 1 kOhms | - | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | 3.18 mm | - | - | - | - | - | ||
![]() 53RAA-R22-A15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 22 mm | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | - | - | Rotary Metal | 10 kOhms | - | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Cermet | Audio Potentiometers | - | 6 mm | - | - | - | - | - |