- Mounting Styles
- Series
- Orientation
- Product
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Termination Style
- Number of Turns
- Number of Gangs
- Shaft Type
- Type
- Taper
Attribute column
Manufacturer
Bourns Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Weight | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Rated Temperature | Switch Type | Thread Size | Number of Turns | Taper | Actuator Orientation | Ganging Number | Number of Gangs | Resistance Law | Element Type | Product | Features | Shaft Diameter | IP Rating | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCW1J-C24-SL0/041L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | + 125 C | - 55 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 19 mm | Flatted / D | - | 0.740753 oz | - | - | PC | 20 % | - | - | - | - | Rotary | 100 kOhms | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | 6.35 mm | - | - | - | - | - | ||
![]() PTD901-2225FB203 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 144 | - | 15000 Cycle | - | - | + 50 C | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | Details | - | - | 25 mm | Flatted / D | Pro Audio | - | 150 VAC, 20 VDC | Bulk | PTD90 | 20 % | - | - | - | - | Rotary | 20 kOhms | - | - | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | PC Pin | - | - | - | No Switch | M7 x P0.75 | 1 Turn | Linear | - | - | 1 Gang | - | Carbon | Potentiometers | - | 6 mm | IP40 | 9 mm | 11.3 mm | 7.05 mm | 9.5 mm | ||
![]() 51AAD-C24-A13L Bourns, Inc. | In Stock | - | - | - | - | - | - | 5.500006 g | - | 45 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Flatted / D | Pro Audio | 0.194007 oz | - | Bulk | 51 | - | - | Pin | - | - | Rotary Metal | 5 kΩ | - | - | - | - | - | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | - | - | - | 1 Gang | - | - | Audio Potentiometers | - | - | - | - | - | - | - | ||
![]() 53AAD-B28-A16L Bourns, Inc. | 311 |
| - | Panel | - | - | - | - | - | 45 | - | 25000 Cycle | - | - | + 125 C | + 1 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | Details | - | - | 22.2 mm | Smooth / Slotted | Pro Audio | 0.194007 oz | 350 VAC | Bulk | 53 | 10 % | - | Solder | - | - | Control Potentiometer | 20 kOhms | 125 °C | 1 °C | Cermet | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | No Switch | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 6.35 mm | IP64 | - | - | 0.375 in | 0.375 in | ||
![]() 91A1A-B24-E15L Bourns, Inc. | 158 |
| - | - | - | - | - | - | - | 45 | BOURNS INC | 100000 Cycle | 91A1A-B24-E15L | - | + 125 C | - 40 C | PCB Mount | Without Detent | - | - | - | - | - | - | - | Active | 2.17 | Details | Yes | - | 19 mm | Smooth / Slotted | Pro Audio | 0.447979 oz | 350 VAC | Bulk | 91 | 10 % | - | - | - | - | Long Life | 10 kOhms | - | - | - | - | 1 W | - | Horizontal | - | - | not_compliant | PC Pin | - | - | - | No Switch | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | 6.35 mm | IP40 | - | - | - | - | ||
![]() 53ABD-A28-B25/B25L Bourns, Inc. | 169 |
| - | - | - | - | - | - | - | 25 | - | 50000 Cycle | - | - | + 125 C | + 1 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | Details | - | - | 22.23 mm | Smooth | Pro Audio | 0.194007 oz | 350 VAC | Bulk | 53 | 10 % | - | - | - | - | Control Potentiometer | 1 MOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | No Switch | - | 1 Turn | Linear | - | - | 2 Gang | - | Conductive Plastic | Potentiometers | - | - | IP64 | - | - | - | - | ||
![]() 53RAA-R25-C18L Bourns, Inc. | 24 | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | Bulk | 53 | - | - | - | - | - | Rotary Metal | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | - | - | - | 1 Gang | - | - | Audio Potentiometers | - | - | - | - | - | - | - | ||
![]() PDA241-SRT01-503A2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 108 | - | - | - | - | + 70 C | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 19 mm | Knurled / Serrated | Pro Audio | 0.484925 oz | 250 V | - | PDA24 | 15 % | - | - | - | - | Rotary Metal | 50 kOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Carbon | Audio Potentiometers | - | 6 mm | - | - | - | - | - | ||
![]() 3852C-122-504AL Bourns, Inc. | In Stock | - | - | - | NO | LUG | PANEL MOUNT | - | 3 | 45 | BOURNS INC | - | 3852C-122-504AL | 3852 | + 125 C | - 1 C | Panel Mount | - | 125 °C | -1 °C | Panel Mount, | 19.05 mm | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | Active | 5.66 | Details | Yes | 250 deg | 9.53 mm | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | Yes | - | EAR99 | -150,150 ppm/°C | Rotary Metal | 500 kOhms | - | - | - | 8533.40.80.50 | 2 W | CERMET | - | Round | POTENTIOMETER | not_compliant | Solder Lug | 2 W | SHAFT | 70 °C | - | - | 1 Turn | Linear | HORIZONTAL | 1 | 1 Gang | LINEAR | Cermet | Potentiometers | - | 3.18 mm | - | - | - | - | - | ||
![]() 82E1A-E20-E13L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.539692 oz | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | ||
![]() PDA241-HRT00-104A2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 108 | - | - | - | - | + 70 C | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 19 mm | Knurled / Serrated | Pro Audio | 0.484925 oz | 250 V | - | PDA24 | 15 % | - | - | - | - | Rotary Metal | 100 kOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Carbon | Audio Potentiometers | - | 6 mm | - | - | - | - | - | ||
![]() 53AEA-C28-B11 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 7/8 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | 53 | 20 % | - | - | - | - | Rotary | 2 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | - | ||
![]() PCW1D-R24-KAB252 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 55 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | N | - | - | 24 mm | Smooth / Slotted | - | 0.740753 oz | - | - | PC | 20 % | - | - | - | - | Rotary | 2.5 kOhms | - | - | - | - | 750 mW (3/4 W) | - | Vertical | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | 4.76 mm | - | - | - | - | - | ||
![]() 82E1A-E20-E10L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.539692 oz | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | ||
![]() 3856H-282-203AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 1.058219 oz | - | Bulk | 3856 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3852C-126-153AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 9.53 mm | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | - | - | Rotary Metal | 15 kOhms | - | - | - | - | 2 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 3.18 mm | - | - | - | - | - | ||
![]() PTM902-130K-202B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | Details | - | - | 30 mm | Knurled / Serrated | Pro Audio | - | 50 VAC, 10 VDC | - | PTM90 | 20 % | - | - | - | - | Rotary | 2 kOhms | - | - | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | Push-Push Switch | M7XP0.75 | 1 Turn | Linear | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | - | - | ||
![]() 53AEA-B28-B13 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 7/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 53 | 20 % | - | - | - | - | Rotary | 5 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | - | ||
![]() 53AEA-B28-A10 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 7/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | - | - | - | - | Rotary | 1 kOhms | - | - | - | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/4 in | - | - | - | - | - | ||
![]() PTM902-120F-202B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | Details | - | - | 20 mm | Flatted / D | Pro Audio | - | 50 VAC, 10 VDC | - | PTM90 | 20 % | - | - | - | - | Rotary | 2 kOhms | - | - | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | Push-Push Switch | M7XP0.75 | 1 Turn | Linear | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | - | - |