- Mounting Styles
- Series
- Orientation
- Product
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Termination Style
- Number of Turns
- Number of Gangs
- Shaft Type
- Type
- Taper
Attribute column
Manufacturer
Bourns Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | HTS Code | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Size Code | Rated Temperature | Switch Type | Thread Size | Number of Turns | Taper | Actuator Orientation | Ganging Number | Number of Gangs | Resistance Law | Element Type | Product | Features | Shaft Diameter | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51CED-E20-E15 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 5/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | - | - | - | Rotary | 10 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | - | - | ||
![]() 96A1D-A24-D13L Bourns, Inc. | In Stock | - | - | - | - | - | - | 5 | - | - | - | - | + 125 C | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 3/4 in | Smooth | Pro Audio | 0.447979 oz | - | - | 96 | 20 % | - | - | - | Rotary | 5 kOhms | - | 250 mW (1/4 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | 1/4 in | - | - | - | ||
![]() 3852A-252-252AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 2.5 kOhms | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 6.35 mm | - | - | - | ||
![]() 51AED-B20-B10L (BCN 68-135-154) Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 5/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | - | Rotary | 1 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | ||
![]() PTM902-130K-103B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 30 mm | Knurled / Serrated | Pro Audio | - | 50 VAC, 10 VDC | - | PTM90 | 20 % | - | - | - | Rotary | 10 kOhms | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Push-Push Switch | M7XP0.75 | 1 Turn | Linear | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | ||
![]() 3852A-282-101HL Bourns, Inc. | In Stock | - | - | NO | LUG | PANEL MOUNT | 3 | 45 | BOURNS INC | - | 3852A-282-101HL | 3852 | + 125 C | - 1 C | Panel Mount | - | 125 °C | -1 °C | Panel Mount, | 19.05 mm | - | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | - | Active | 5.66 | Details | Yes | 250 deg | 22.2 mm | Smooth / Slotted | - | 1.058219 oz | - | Tray | 3852 | 5 % | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 100 Ohms | 8533.40.80.50 | 2 W | CERMET | - | Round | POTENTIOMETER | not_compliant | Solder Lug | 2 W | SHAFT | - | - | 70 °C | - | - | 1 Turn | Linear | HORIZONTAL | 1 | 1 Gang | LINEAR | Cermet | Potentiometers | - | 6.35 mm | - | - | - | ||
![]() 51AAN-B32-A15 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 1 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | - | - | - | Rotary | 10 kOhms | - | 1 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 0.25 in | - | - | - | ||
![]() PTH902-135S-105B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 35 mm | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | PTH90 | 30 % | - | - | - | Rotary | 1 MOhms | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Rotary Switch | M7XP0.75 | 1 Turn | Audio | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | - | - | ||
![]() 53CAD-E12-A13 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | - | - | - | Rotary | 5 kOhms | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/8 in | - | - | - | ||
![]() PTM902-020F-102B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | 500 | - | 15000 Cycle | - | - | + 50 C | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 20 mm | Flatted / D | Pro Audio | - | 50 VAC, 10 VDC | - | PTM90 | 20 % | - | - | - | Rotary | 1 kOhms | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Push-Push Switch | M7XP0.75 | 1 Turn | Linear | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | ||
![]() 3852C-126-103AL Bourns, Inc. | In Stock | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | 45 | BOURNS INC | - | 3852C-126-103AL | 3852 | + 125 C | - 1 C | Panel Mount | - | 125 °C | -1 °C | PCB Mount, | 19.05 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | 5.66 | Details | Yes | 250 deg | 9.53 mm | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 10 kOhms | 8533.40.80.50 | 2 W | CERMET | Horizontal | Single Turn | POTENTIOMETER | not_compliant | Through Hole | 2 W | SHAFT | 6.35 mm | - | 70 °C | - | - | 1 Turn | Linear | HORIZONTAL | 1 | 1 Gang | LINEAR | Cermet | Potentiometers | - | 3.18 mm | - | - | - | ||
![]() 53AAA-C24-B16 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/4 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | 53 | 20 % | - | - | - | Rotary | 20 kOhms | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | ||
![]() 3852C-122-502AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 9.53 mm | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 5 kOhms | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 3.18 mm | - | - | - | ||
![]() PCW1J-B24-KBB103L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | 10 Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 19 mm | Smooth / Slotted | - | 0.740753 oz | - | - | PC | 20 % | - | - | - | Rotary Metal | 10 kOhms | - | 750 mW (3/4 W) | - | Vertical | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | 6.35 mm | - | - | - | ||
![]() 86C2A-E24-E18/R51L Bourns, Inc. | In Stock | - | - | - | - | - | - | 17 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.733698 oz | - | Tray | 86 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AAD-B28-E18L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.875 in | Smooth / Slotted | Pro Audio | 0.194007 oz | 500 V | - | 51 | 10 % | - | - | - | Rotary | 50 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 0.25 in | - | 0.375 in | 0.375 in | ||
![]() 53RAD-R22-B13L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | BOURNS INC | - | 53RAD-R22-B13L | 53 | + 125 C | + 1 C | Panel Mount | - | 125 °C | 1 °C | Panel Mount, 4965 | - | 13.25 mm | 12.5 mm | - | Panel Mount | 8.89 mm | Active | 5.6 | Details | Yes | 270 deg | 22 mm | Smooth / Slotted | Pro Audio | 0.194007 oz | - | Bulk | 53 | 20 % | - | EAR99 | -1000,1000 ppm/°C | Rotary | 5 kOhms | 8533.40.80.70 | 500 mW (1/2 W) | CONDUCTIVE PLASTIC | - | Square | POTENTIOMETER | not_compliant | Solder Lug | 0.5 W | - | - | 4965 | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 6 mm | - | - | - | ||
![]() PTH902-140K-504B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 40 mm | Knurled / Serrated | Pro Audio | - | 50 VAC, 10 VDC | - | PTH90 | 30 % | - | - | - | Rotary | 500 kOhms | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Rotary Switch | M7XP0.75 | 1 Turn | Audio | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | - | - | ||
![]() 82E1A-E20-E20L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.539692 oz | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | ||
![]() 91U1A-T22-A05L Bourns, Inc. | In Stock | - | - | - | - | - | - | 5 | - | - | - | - | + 125 C | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm | Smooth / Slotted | Pro Audio | 0.447979 oz | - | Bulk | 91 | 10 % | - | - | - | Rotary Metal | 100 Ohms | - | 2 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 4 mm | - | - | - |