- Mounting Styles
- Series
- Orientation
- Product
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Termination Style
- Number of Turns
- Number of Gangs
- Shaft Type
- Type
- Taper
Attribute column
Manufacturer
Bourns Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Resistive Material | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Power (Watts) | HTS Code | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Rated Temperature | Switch Type | Thread Size | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Resistance (Ohms) | Resistance Law | Element Type | Product | Features | Shaft Diameter | IP Rating | Diameter | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81A1A-B28-D18L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smooth / Slotted | - | 0.740753 oz | - | Bulk | 81 | - | - | - | - | Rotary | - | - | - | - | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | - | - | - | - | - | - | - | 1 Gang | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | ||
![]() PTH902-130F-254A1 Bourns, Inc. | In Stock | - | - | Panel Mount | - | - | - | - | Carbon | 250 | - | 15000 Cycle | - | - | + 55 C | Bourns Inc. | - 10 C | Panel Mount | Center Detent | - | - | Tray | - | - | - | - | - | - | Obsolete | - | Details | - | - | 30 mm | Flatted / D | Pro Audio | - | 50 VAC, 10 VDC | Bulk | PTH90 | 30 % | - | - | - | Rotary Metal | 250 kOhms | 0.05W, 1/20W | - | 25 mW | - | Horizontal | - | - | - | Through Hole | - | Flatted | - | Rotary Switch | M7XP0.75 | M7 x 0.75 | Side Adjustment | 1 Turn | Audio | - | Rotary, SPST, With Detent | 0.138 (3.50mm), 0.236 (6.00mm) | 300° | - | Rectangular - 0.447 x 0.374 Face x 0.447 H (11.35mm x 9.50mm x 11.35mm) | 2 Gang | 250k | - | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | - | - | - | - | 1.181 (30.00mm) | ||
![]() 96A1A-B28-B22L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Smooth / Slotted | Pro Audio | 0.447979 oz | - | Bulk | 96 | - | - | - | - | Rotary | - | - | - | - | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | - | - | - | - | - | - | - | 1 Gang | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | ||
![]() 82C1A-E24-B23L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.539692 oz | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | ||
![]() 82C1A-E24-E12L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.539692 oz | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | ||
![]() 82C1A-E24-S10L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.539692 oz | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | ||
![]() 82E1A-E20-E18L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.539692 oz | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | ||
![]() PTD901-2225FB103 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 144 | - | 15000 Cycle | - | - | + 50 C | - | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 25 mm | Flatted / D | Pro Audio | - | 150 VAC, 20 VDC | Bulk | PTD90 | 20 % | - | - | - | Rotary | 10 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | PC Pin | - | - | - | No Switch | M7 x P0.75 | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Carbon | Potentiometers | - | 6 mm | IP40 | 9 mm | 11.3 mm | 7.05 mm | 9.5 mm | - | ||
![]() 53AAA-C24-A13L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Pro Audio | 0.194007 oz | - | - | 53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDA241-SRT00-253A3 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | Carbon | 560 | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | Details | - | - | - | - | - | 0.476198 oz | - | Tray | Pro Audio PDA24 | - | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Logarithmic | - | - | - | 300° | - | Round - 0.953 Dia (24.20mm) | - | 25k | - | - | Guitar Potentiometers | Long Life | - | - | - | - | - | - | - | ||
![]() 53CAD-E28-T15L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | Tray | 53 | - | - | - | - | Rotary | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | - | - | - | - | - | - | - | 1 Gang | - | - | - | Audio Potentiometers | - | - | - | - | - | - | - | - | ||
![]() 51CAD-E20-B20L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 50000 Cycle | - | - | + 125 C | - | + 1 C | PCB Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 20 mm | Knurled / Slotted | - | - | - | - | - | 20 % | - | - | - | Pro Audio | 100 kOhms | - | - | 250 mW (1/4 W) | - | Horizontal | - | - | - | PC Pin | - | - | - | No Switch | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Audio Potentiometers | - | 3.18 mm | IP64 | - | - | - | - | - | ||
![]() 51CAD-D16-B25 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 1/2 in | Smooth | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | - | Rotary | 1 MOhms | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | - | - | - | - | - | ||
![]() 51CAD-E16-E18 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 1/2 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | - | - | - | Rotary | 50 kOhms | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | - | - | - | - | - | ||
![]() 51CAD-E16-E15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 1/2 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | - | - | - | Rotary | 10 kOhms | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | - | - | - | - | - | ||
![]() 51CAD-D16-B15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 1/2 in | Smooth | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | - | Rotary | 10 kOhms | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | - | - | - | - | - | ||
![]() 51CAL-E16-B22 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 1/2 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | - | Rotary | 250 kOhms | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Audio Potentiometers | - | 1/8 in | - | - | - | - | - | - | ||
![]() PTM902-025S-105B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 25 mm | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | PTM90 | 30 % | - | - | - | Rotary | 1 MOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | Push-Push Switch | M7XP0.75 | - | - | 1 Turn | Linear | - | - | - | - | - | - | 2 Gang | - | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | - | - | - | ||
![]() 3852C-282-504AL Bourns, Inc. | In Stock | - | - | - | NO | LUG | PANEL MOUNT | 3 | - | 45 | BOURNS INC | - | 3852C-282-504AL | 3852 | + 125 C | - | - 1 C | Panel Mount | - | 125 °C | -1 °C | - | Panel Mount, | 19.05 mm | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | Active | - | 5.66 | Details | Yes | 250 deg | 22.2 mm | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 500 kOhms | - | 8533.40.80.50 | 2 W | CERMET | - | Round | POTENTIOMETER | not_compliant | Solder Lug | 2 W | SHAFT | 70 °C | - | - | - | - | 1 Turn | Linear | HORIZONTAL | - | - | - | 1 | - | 1 Gang | - | LINEAR | Cermet | Potentiometers | - | 3.18 mm | - | - | - | - | - | - | ||
![]() 3852C-283-105FL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 22.2 mm | Flatted / D | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 1 MOhms | - | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 1 Turn | Audio | - | - | - | - | - | - | 1 Gang | - | - | Cermet | Potentiometers | - | 3.18 mm | - | - | - | - | - | - |