- Mounting Styles
- Series
- Orientation
- Product
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Termination Style
- Number of Turns
- Number of Gangs
- Shaft Type
- Type
- Taper
Attribute column
Manufacturer
Bourns Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | HTS Code | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Rated Temperature | Switch Type | Number of Turns | Taper | Actuator Orientation | Ganging Number | Number of Gangs | Resistance Law | Element Type | Product | Shaft Diameter | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3852A-162-102CL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 12.7 mm | Smooth / Slotted | - | 1.058219 oz | - | 3852 | 10 % | - | - | - | Rotary Metal | 1 kOhms | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Cermet | Potentiometers | 6.35 mm | - | ||
![]() 3852A-282-502CL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 22.2 mm | Smooth / Slotted | - | 1.058219 oz | - | 3852 | 10 % | - | - | - | Rotary Metal | 5 kOhms | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Cermet | Potentiometers | 6.35 mm | - | ||
![]() 3852A-201-502AL Bourns, Inc. | In Stock | - | - | NO | LUG | PANEL MOUNT | 3 | 45 | BOURNS INC | - | 3852A-201-502AL | 3852 | + 125 C | - 1 C | Panel Mount | - | 125 °C | -1 °C | Panel Mount, | 19.05 mm | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | Active | 5.66 | Details | Yes | 250 deg | 15.88 mm | Smooth | - | 1.058219 oz | - | 3852 | 10 % | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 5 kOhms | 8533.40.80.50 | 2 W | CERMET | - | Round | POTENTIOMETER | not_compliant | Solder Lug | 2 W | SHAFT | 70 °C | - | 1 Turn | Linear | HORIZONTAL | 1 | 1 Gang | LINEAR | Cermet | Potentiometers | 6.35 mm | - | ||
![]() PDA241-HRT01-253B0 Bourns, Inc. | In Stock | - | - | - | - | - | - | 108 | - | - | - | - | + 70 C | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 19 mm | Knurled / Serrated | Pro Audio | 0.484925 oz | 500 V | PDA24 | 15 % | - | - | - | Rotary Metal | 25 kOhms | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Carbon | Audio Potentiometers | 6 mm | - | ||
![]() PDB181-K225F-104B Bourns, Inc. | In Stock | - | - | - | - | - | - | 1050 | - | 15000 Cycle | - | - | + 50 C | - 10 C | PCB Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | - | 25 mm | Flatted / D | - | - | 200 VAC | - | 20 % | - | - | - | Rotary | 100 kOhms | - | 200 mW (1/5 W) | - | Vertical | - | - | - | PC Pin | - | - | - | No Switch | 1 Turn | Linear | - | - | 1 Gang | - | Carbon | Potentiometers | 6 mm | IP30 | ||
![]() 51CAD-E20-E15L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Smooth / Slotted | Pro Audio | 0.194007 oz | - | 51 | - | - | - | - | Rotary | - | - | - | - | Horizontal | - | - | - | Through Hole | - | - | - | - | 1 Turn | - | - | - | 1 Gang | - | - | Audio Potentiometers | - | - | ||
![]() 91A1D-B28-A23L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | 100000 Cycle | - | - | + 125 C | - 40 C | PCB Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | - | 22.2 mm | Smooth / Slotted | Pro Audio | 0.447979 oz | 350 VAC | 91 | 10 % | - | - | - | Long Life | 500 kOhms | - | 2 W | - | Horizontal | - | - | - | PC Pin | - | - | - | No Switch | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | 6.35 mm | IP40 | ||
![]() 51CAN-E24-A10 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/4 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | 51 | 10 % | - | - | - | Rotary | 1 kOhms | - | 1 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | 1/8 in | - | ||
![]() 51CAN-D24-D15 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/4 in | Smooth | Pro Audio | 0.194007 oz | - | 51 | 20 % | - | - | - | Rotary | 10 kOhms | - | 250 mW (1/4 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/8 in | - | ||
![]() 51CAD-D24-B15 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/4 in | Smooth | Pro Audio | 0.194007 oz | - | 51 | 20 % | - | - | - | Rotary | 10 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/8 in | - | ||
![]() 51CAD-E24-G13 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/4 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | 51 | 20 % | - | - | - | Rotary | 5 kOhms | - | 250 mW (1/4 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/8 in | - | ||
![]() 53AAA-A32-A07 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 1 in | Smooth | Pro Audio | 0.194007 oz | - | 53 | 10 % | - | - | - | Rotary Metal | 250 Ohms | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | 0.25 in | - | ||
![]() 3851A-283-501E Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 22.2 mm | Flatted / D | - | 1.058219 oz | - | 3851 | 10 % | - | - | - | Rotary Metal | 500 Ohms | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | 6.35 mm | - | ||
![]() 51CAN-E16-B18 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 1/2 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | 51 | 20 % | - | - | - | Rotary | 50 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/8 in | - | ||
![]() 53AAD-B20-A20 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 5/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | 53 | 10 % | - | - | - | Rotary Metal | 100 kOhms | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | 1/4 in | - | ||
![]() 51CAD-D24-B20 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/4 in | Smooth | Pro Audio | 0.194007 oz | - | 51 | 20 % | - | - | - | Rotary | 100 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/8 in | - | ||
![]() 3852C-283-253FL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 22.2 mm | Flatted / D | - | 1.058219 oz | - | 3852 | 10 % | - | - | - | Rotary Metal | 25 kOhms | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Cermet | Potentiometers | 3.18 mm | - | ||
![]() 3852A-282-502HL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 22.2 mm | Smooth / Slotted | - | 1.058219 oz | - | 3852 | 5 % | - | - | - | Rotary Metal | 5 kOhms | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | 6.35 mm | - | ||
![]() 3852C-122-103AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 9.53 mm | Smooth / Slotted | - | 1.058219 oz | - | 3852 | 10 % | - | - | - | Rotary Metal | 10 kOhms | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | 3.18 mm | - | ||
![]() 51AAA-C24-A20L Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 3/4 in | Flatted / D | Pro Audio | 0.194007 oz | - | 51 | 10 % | - | - | - | Rotary Metal | 100 kOhms | - | 1 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | 1/4 in | - |