- Mounting Styles
- Series
- Orientation
- Product
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Termination Style
- Number of Turns
- Number of Gangs
- Shaft Type
- Type
- Taper
Attribute column
Manufacturer
Bourns Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Resistive Material | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Power (Watts) | HTS Code | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Size Code | Rated Temperature | Switch Type | Thread Size | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Resistance (Ohms) | Resistance Law | Element Type | Product | Features | Shaft Diameter | IP Rating | Diameter | Height | Length | Width | Actuator Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82A1E-A20-H13 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | 100000 Cycle | - | - | + 125 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 15.88 mm | Flatted / D | - | - | - | No Switch | Bulk | 82 | 5 % | - | - | 150 PPM / C | Metal Shaft | 5 kOhms | - | - | 2 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | 3/8-32 UNEF | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Cermet | Potentiometers | - | 6.35 mm | IP40 | 9.53 mm | 15.88 mm | 15.88 mm | 15.88 mm | - | ||
![]() 53CAA-D20-C12 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 5/8 in | Smooth | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | - | - | Rotary | 2.5 kOhms | - | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Audio | - | - | - | - | - | - | 1 Gang | - | - | Cermet | Audio Potentiometers | - | 1/8 in | - | - | - | - | - | - | ||
![]() 53AAA-C24-C15L Bourns, Inc. | In Stock | - | - | - | NO | LUG | PANEL MOUNT | 3 | - | 1 | BOURNS INC | - | 53AAA-C24-C15L | 53 | - | - | - | Panel Mount | - | 125 °C | 1 °C | - | Panel Mount, 4565 | - | 13.25 mm | 11.4 mm | RECTANGULAR PACKAGE | Panel Mount | 8.89 mm | Active | - | 5.6 | Details | Yes | 270 deg | 3/4 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | Bulk | 53 | 10 % | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 10 kOhms | - | 8533.40.80.50 | 500 mW (1/2 W) | CERMET | - | Square | POTENTIOMETER | not_compliant | Solder Lug | 0.5 W | SHAFT | - | 4565 | 70 °C | - | - | - | - | 1 Turn | Audio | HORIZONTAL | - | - | - | 1 | - | 1 Gang | - | AUDIO | Cermet | Audio Potentiometers | - | 1/4 in | - | - | - | - | - | - | ||
![]() 82A1A-B24-A20L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | BOURNS INC | - | 82A1A-B24-A20L | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.64 | Details | Yes | - | 3/4 in | Smooth / Slotted | - | 0.539692 oz | - | - | Bulk | 82 | 10 % | - | - | - | Rotary Metal | 5 kOhms | - | - | 2 W | - | - | - | - | not_compliant | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Cermet | Potentiometers | - | 1/4 in | - | - | - | - | - | - | ||
![]() 81C1D-E20-H25L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | BOURNS INC | - | 81C1D-E20-H25L | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.66 | Details | Yes | - | 5/8 in | Smooth / Slotted | - | 0.740753 oz | - | - | - | 81 | 5 % | - | - | - | Rotary Metal | 1 MOhms | - | - | 2 W | - | Horizontal | - | - | not_compliant | Through Hole | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Cermet | Potentiometers | - | 1/8 in | - | - | - | - | - | - | ||
![]() PTH902-030F-203B2 Bourns, Inc. | In Stock | - | - | Panel Mount | - | - | - | - | Carbon | 1000 | - | 15000 Cycle | - | - | + 50 C | Bourns Inc. | - 10 C | PCB Mount | Without Detent | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | Details | - | - | 30 mm | Flatted / D | Pro Audio | 0.352740 oz | 50 VAC, 10 VDC | - | Tray | PTH90 | 20 % | - | - | - | Multimedia | 20 kOhms | 0.05W, 1/20W | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | PC Pin | - | Flatted | - | - | - | Rotary Switch | M7XP0.75 | M7 x 0.75 | Side Adjustment | 1 Turn | Linear | - | Rotary, SPST | 0.138 (3.50mm), 0.236 (6.00mm) | 300° | - | Rectangular - 0.447 x 0.374 Face x 0.447 H (11.35mm x 9.50mm x 11.35mm) | 2 Gang | 20k | - | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | - | - | - | - | 1.181 (30.00mm) | ||
![]() PTH902-140F-502B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 40 mm | Flatted / D | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTH90 | 20 % | - | - | - | Rotary | 5 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Rotary Switch | M7XP0.75 | - | - | 1 Turn | Audio | - | - | - | - | - | - | 2 Gang | - | - | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | - | - | - | - | - | ||
![]() PTH902-140K-204B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 40 mm | Knurled / Serrated | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTH90 | 20 % | - | - | - | Rotary | 200 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Rotary Switch | M7XP0.75 | - | - | 1 Turn | Audio | - | - | - | - | - | - | 2 Gang | - | - | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | - | - | - | - | - | ||
![]() PTM902-025S-103B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 25 mm | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTM90 | 20 % | - | - | - | Rotary | 10 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Push-Push Switch | M7XP0.75 | - | - | 1 Turn | Linear | - | - | - | - | - | - | 2 Gang | - | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | - | - | - | ||
![]() PTM902-030K-203B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 30 mm | Knurled / Serrated | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTM90 | 20 % | - | - | - | Rotary | 20 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Push-Push Switch | M7XP0.75 | - | - | 1 Turn | Linear | - | - | - | - | - | - | 2 Gang | - | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | - | - | - | ||
![]() PTH902-130S-502B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 30 mm | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTH90 | 20 % | - | - | - | Rotary | 5 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Rotary Switch | M7XP0.75 | - | - | 1 Turn | Audio | - | - | - | - | - | - | 2 Gang | - | - | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | - | - | - | - | - | ||
![]() PTP901-030S-104B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 500 | - | 15000 Cycle | - | - | + 50 C | - | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 30 mm | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTP90 | 20 % | - | - | - | Rotary | 100 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | No Switch | M7XP0.75 | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Carbon | Audio Potentiometers | PTP90 Series Panel Control w/Push Latching Shaft | 6 mm | IP40 | - | - | - | - | - | ||
![]() PTH902-140K-202B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 40 mm | Knurled / Serrated | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTH90 | 20 % | - | - | - | Rotary | 2 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Rotary Switch | M7XP0.75 | - | - | 1 Turn | Audio | - | - | - | - | - | - | 2 Gang | - | - | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | - | - | - | - | - | ||
![]() PTM902-125S-102B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 25 mm | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTM90 | 20 % | - | - | - | Rotary | 1 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Push-Push Switch | M7XP0.75 | - | - | 1 Turn | Linear | - | - | - | - | - | - | 2 Gang | - | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | - | - | - | ||
![]() PTH902-135S-102B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 35 mm | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTH90 | 20 % | - | - | - | Rotary | 1 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Rotary Switch | M7XP0.75 | - | - | 1 Turn | Audio | - | - | - | - | - | - | 2 Gang | - | - | Carbon | Audio Potentiometers | PTH90 Series Dual Concentric Shaft Panel Control w/Rotary Switch | 6 mm | IP40 | - | - | - | - | - | ||
![]() PTJ902-030S-102B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 30 mm | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTJ90 | 20 % | - | - | - | Rotary | 1 kOhms | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Push-Push Switch | M7XP0.75 | - | - | 1 Turn | Linear | - | - | - | - | - | - | 2 Gang | - | - | Carbon | Audio Potentiometers | PTJ90 Series Dual Concentric Shaft Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | - | - | - | ||
![]() 53RAD-R22-B12L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | BOURNS INC | - | 53RAD-R22-B12L | 53 | + 125 C | - | + 1 C | Panel Mount | - | 125 °C | 1 °C | - | Panel Mount, 4965 | - | 13.25 mm | 12.5 mm | - | Panel Mount | 8.89 mm | Active | - | 5.57 | Details | Yes | 270 deg | 22 mm | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | Bulk | 53 | 20 % | - | EAR99 | -1000,1000 ppm/°C | Rotary | 2.5 kOhms | - | 8533.40.80.70 | 500 mW (1/2 W) | CONDUCTIVE PLASTIC | - | Square | POTENTIOMETER | not_compliant | Solder Lug | 0.5 W | - | - | 4965 | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Audio Potentiometers | - | 6 mm | - | - | - | - | - | - | ||
![]() 3852A-166-254AL Bourns, Inc. | In Stock | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | 45 | BOURNS INC | - | 3852A-166-254AL | 3852 | + 125 C | - | - 1 C | Panel Mount | - | 125 °C | -1 °C | - | PCB Mount, | 19.05 mm | - | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.66 | Details | Yes | 250 deg | 12.7 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 250 kOhms | - | 8533.40.80.50 | 2 W | CERMET | Horizontal | Round | POTENTIOMETER | not_compliant | Through Hole | 2 W | SHAFT | 6.35 mm | - | 70 °C | - | - | - | - | 1 Turn | Linear | HORIZONTAL | - | - | - | 1 | - | 1 Gang | - | LINEAR | Cermet | Potentiometers | - | 6.35 mm | - | - | - | - | - | - | ||
![]() 3852A-201-103HL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 15.88 mm | Smooth | - | 1.058219 oz | - | - | - | 3852 | 5 % | - | - | - | Rotary Metal | 10 kOhms | - | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Cermet | Potentiometers | - | 6.35 mm | - | - | - | - | - | - | ||
![]() 3852A-286-504HL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 22.2 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 5 % | - | - | - | Rotary Metal | 500 kOhms | - | - | 2 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Cermet | Potentiometers | - | 6.35 mm | - | - | - | - | - | - |