- Mounting Styles
- Series
- Orientation
- Product
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Termination Style
- Number of Turns
- Number of Gangs
- Shaft Type
- Type
- Taper
Attribute column
Manufacturer
Bourns Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | HTS Code | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Rated Temperature | Switch Type | Number of Turns | Taper | Actuator Orientation | Ganging Number | Number of Gangs | Resistance Law | Element Type | Product | Shaft Diameter | IP Rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3852C-166-253AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 12.7 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 25 kOhms | - | 2 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | 3.18 mm | - | - | - | - | ||
![]() 3852C-122-503AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 9.53 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 50 kOhms | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | 3.18 mm | - | - | - | - | ||
![]() 3852A-162-504AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 12.7 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 500 kOhms | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | 6.35 mm | - | - | - | - | ||
![]() PCL1J-C28-CAB502L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | Details | - | - | 22.2 mm | Flatted / D | - | 0.740753 oz | - | - | - | PC | 20 % | - | - | - | Rotary Metal | 5 kOhms | - | 750 mW (3/4 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | 6.35 mm | - | - | - | - | ||
![]() 3852A-282-253CL Bourns, Inc. | In Stock | - | - | NO | LUG | PANEL MOUNT | 3 | 45 | BOURNS INC | - | 3852A-282-253CL | 3852 | + 125 C | - 1 C | Panel Mount | - | 125 °C | -1 °C | Panel Mount, | 19.05 mm | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | Active | 5.66 | Details | Yes | 250 deg | 22.2 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 25 kOhms | 8533.40.80.50 | 1 W | CERMET | - | Round | POTENTIOMETER | not_compliant | Solder Lug | 1 W | SHAFT | - | 70 °C | - | 1 Turn | Audio | HORIZONTAL | 1 | 1 Gang | AUDIO | Cermet | Potentiometers | 6.35 mm | - | - | - | - | ||
![]() PCW1J-C36-BAB103L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | Details | - | - | 28.6 mm | Flatted / D | - | 0.740753 oz | - | - | - | PC | 20 % | - | - | - | Rotary Metal | 10 kOhms | - | 750 mW (3/4 W) | - | Vertical | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | 6.35 mm | - | - | - | - | ||
![]() 3852A-301-502AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Smooth | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 5 kOhms | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | 6.35 mm | - | - | - | - | ||
![]() 3852C-281-103CL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 22.2 mm | Smooth | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 10 kOhms | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Cermet | Potentiometers | 3.18 mm | - | - | - | - | ||
![]() 3852A-283-104AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 22.2 mm | Flatted / D | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 100 kOhms | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | 6.35 mm | - | - | - | - | ||
![]() 3852C-167-105HL Bourns, Inc. | In Stock | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | 45 | BOURNS INC | - | 3852C-167-105HL | 3852 | + 125 C | - 1 C | Panel Mount | - | 125 °C | -1 °C | PCB Mount, | 19.05 mm | 6.35 mm | CIRCULAR PACKAGE | PCB Mount | Active | 5.66 | Details | Yes | 250 deg | 12.7 mm | Flatted / D | - | 1.058219 oz | - | - | - | 3852 | 5 % | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 1 MOhms | 8533.40.80.50 | 2 W | CERMET | Horizontal | Round | POTENTIOMETER | not_compliant | Through Hole | 2 W | SHAFT | 6.35 mm | 70 °C | - | 1 Turn | Linear | HORIZONTAL | 1 | 1 Gang | LINEAR | Cermet | Potentiometers | 3.18 mm | - | - | - | - | ||
![]() 3852C-122-253AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 9.53 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 25 kOhms | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | 3.18 mm | - | - | - | - | ||
![]() 53FAA-E32-A15L Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 1 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | - | - | Rotary Metal | 10 kOhms | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | 1/8 in | - | - | - | - | ||
![]() PCW1D-C24-BEB501L Bourns, Inc. | 134 |
| - | - | - | - | - | 270 | - | 50000 Cycle | - | - | + 125 C | - 1 C | PCB Mount | 30 Detent | - | - | - | - | - | - | - | - | - | Details | - | - | 19 mm | Flatted / D | - | 0.532240 oz | 350 VAC | - | Bulk | PC | 20 % | - | - | - | Slimline | 500 Ohms | - | 750 mW (3/4 W) | - | Vertical | - | - | - | Through Hole | - | - | - | - | No Switch | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | 6.35 mm | IP40 | - | - | - | ||
![]() 82C1A-E24-E13L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.539692 oz | - | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | ||
![]() 51UAD-T16-A15L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | Smooth / Slotted | Pro Audio | - | - | No Switch | Bulk | 51 | 10 % | - | - | - | - | 10 kOhms | - | - | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Guitar Potentiometers | 4 mm | - | 8.89 mm | 13.25 mm | 12.5 mm | ||
![]() 51AAD-C24-D15 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/4 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | - | - | Rotary | 10 kOhms | - | 250 mW (1/4 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/4 in | - | - | - | - | ||
![]() 53AMD-A12-S22 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/8 in | Smooth | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | - | - | Rotary | 250 kOhms | - | 250 mW (1/4 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/4 in | - | - | - | - | ||
![]() 53AEA-B24-B16 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/4 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 53 | 20 % | - | - | - | Rotary | 20 kOhms | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/4 in | - | - | - | - | ||
![]() 53SEA-U13-E16 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 13 mm | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | - | - | Rotary | 20 kOhms | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 3 mm | - | - | - | - | ||
![]() 51AEA-C28-B13 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 7/8 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | - | - | Rotary | 5 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | 1/4 in | - | - | - | - |