- Mounting Styles
- Series
- Orientation
- Product
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Termination Style
- Number of Turns
- Number of Gangs
- Shaft Type
- Type
- Taper
Attribute column
Manufacturer
Bourns Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Weight | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | HTS Code | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Size Code | Rated Temperature | Switch Type | Thread Size | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Resistance Tolerance | Ganging Number | Number of Gangs | Resistance Law | Element Type | Product | Features | Shaft Diameter | Product Length | Product Width | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51AEA-C28-B20 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 7/8 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | - | - | - | Rotary | 100 kOhms | - | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | ||
![]() PDA241-HRT00-104A2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 108 | - | - | - | - | + 70 C | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 19 mm | Knurled / Serrated | Pro Audio | 0.484925 oz | 250 V | - | PDA24 | 15 % | - | - | - | - | - | Rotary Metal | 100 kOhms | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Audio | - | - | - | 1 Gang | - | Carbon | Audio Potentiometers | - | 6 mm | - | - | - | ||
![]() 53AEA-C28-B11 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 7/8 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | 53 | 20 % | - | - | - | - | - | Rotary | 2 kOhms | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | ||
![]() PCW1D-R24-KAB252 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 55 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 24 mm | Smooth / Slotted | - | 0.740753 oz | - | - | PC | 20 % | - | - | - | - | - | Rotary | 2.5 kOhms | - | - | - | 750 mW (3/4 W) | - | Vertical | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | 4.76 mm | - | - | - | ||
![]() 82E1A-E20-E10L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.539692 oz | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | ||
![]() 3856H-282-203AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 1.058219 oz | - | Bulk | 3856 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3852C-126-153AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 9.53 mm | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | - | - | - | Rotary Metal | 15 kOhms | - | - | - | 2 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | 1 Gang | - | Cermet | Potentiometers | - | 3.18 mm | - | - | - | ||
![]() PTM902-130K-202B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - 10 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 30 mm | Knurled / Serrated | Pro Audio | - | 50 VAC, 10 VDC | - | PTM90 | 20 % | - | - | - | - | - | Rotary | 2 kOhms | - | - | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | Push-Push Switch | M7XP0.75 | - | 1 Turn | Linear | - | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | - | - | IP40 | ||
![]() 53AEA-B28-B13 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 7/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 53 | 20 % | - | - | - | - | - | Rotary | 5 kOhms | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | ||
![]() 51CAN-D20-D13L Bourns, Inc. | In Stock | - | - | 8 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 5.500006 g | 3 | 25 | BOURNS INC | - | 51CAN-D20-D13L | 51 | - | - | Panel Mount | - | 125 °C | 1 °C | 12.5 MM, SQUARE, 3 PINS, ROHS COMPLIANT | - | 13.25 mm | 12.5 mm | RECTANGULAR PACKAGE | PCB Mount | 16.51 mm | Active | 5.58 | Details | Yes | 270 deg | 5/8 in | Smooth | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | e3 | Yes | Pin | EAR99 | ± 1000ppm/°C | Rotary | 5 kOhms | Matte Tin (Sn) | Conductive Plastic | 8533.40.80.70 | 250 mW (1/4 W) | CONDUCTIVE PLASTIC | Horizontal | Square | POTENTIOMETER | not_compliant | Through Hole | 0.25 W | SHAFT | 6.6 mm | 4965 | 70 °C | - | - | Plain | 1 Turn | Audio | HORIZONTAL | ± 20% | 1 | 1 Gang | AUDIO | Conductive Plastic | Audio Potentiometers | - | 1/8 in | 12.06 mm | 12.5 mm | - | ||
![]() 51AEA-C24-B15 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/4 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | ||
![]() 53CAD-E12-A10 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | - | - | - | - | - | Rotary | 1 kOhms | - | - | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/8 in | - | - | - | ||
![]() PCL1J-C32-BAD103 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 55 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 25.4 mm | Flatted / D | - | 0.740753 oz | - | - | PC | 20 % | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | 250 mW (1/4 W) | - | Vertical | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Audio | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | 6.35 mm | - | - | - | ||
![]() 51UAL-T22-A20 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 22 mm | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | 51 | 10 % | - | - | - | - | - | Rotary | 100 kOhms | - | - | - | 1 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 4 mm | - | - | - | ||
![]() 3852C-182-103AL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | - | - | - | - | - | Rotary Metal | 10 kOhms | - | - | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | 1 Gang | - | Cermet | Potentiometers | - | 6.35 mm | - | - | - | ||
![]() 3852C-122-504AL Bourns, Inc. | In Stock | - | - | - | NO | LUG | PANEL MOUNT | - | 3 | 45 | BOURNS INC | - | 3852C-122-504AL | 3852 | + 125 C | - 1 C | Panel Mount | - | 125 °C | -1 °C | Panel Mount, | 19.05 mm | - | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | - | Active | 5.66 | Details | Yes | 250 deg | 9.53 mm | Smooth / Slotted | - | 1.058219 oz | - | - | 3852 | 10 % | - | Yes | - | EAR99 | -150,150 ppm/°C | Rotary Metal | 500 kOhms | - | - | 8533.40.80.50 | 2 W | CERMET | - | Round | POTENTIOMETER | not_compliant | Solder Lug | 2 W | SHAFT | - | - | 70 °C | - | - | - | 1 Turn | Linear | HORIZONTAL | - | 1 | 1 Gang | LINEAR | Cermet | Potentiometers | - | 3.18 mm | - | - | - | ||
![]() 82E1A-E20-E13L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.539692 oz | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | ||
![]() 53AAA-C20-A13 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 5/8 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | - | - | - | - | - | Rotary | 5 kOhms | - | - | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/4 in | - | - | - | ||
![]() 53AAD-C32-A13 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 1 in | Flatted / D | Pro Audio | 0.194007 oz | - | Bulk | 53 | 10 % | - | - | - | - | - | Rotary | 5 kOhms | - | - | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 0.25 in | - | - | - | ||
![]() 53AAA-C20-A12 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 5/8 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | 53 | 10 % | - | - | - | - | - | Rotary | 2.5 kOhms | - | - | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1 Turn | Linear | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/4 in | - | - | - |