- Mounting Styles
- Series
- Orientation
- Product
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Termination Style
- Number of Turns
- Number of Gangs
- Shaft Type
- Type
- Taper
Attribute column
Manufacturer
Bourns Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | HTS Code | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Rated Temperature | Switch Type | Thread Size | Number of Turns | Taper | Actuator Orientation | Ganging Number | Number of Gangs | Resistance Law | Element Type | Product | Features | Shaft Diameter | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3852B-202-252AL Bourns, Inc. | In Stock | - | - | NO | LUG | PANEL MOUNT | 3 | 45 | BOURNS INC | - | 3852B-202-252AL | 3852 | - | - | Panel Mount | - | 125 °C | -1 °C | Panel Mount, | 19.05 mm | 6.35 mm | CIRCULAR PACKAGE | Panel Mount | Active | 5.66 | - | Yes | 250 deg | - | Smooth / Slotted | - | 1.058219 oz | - | - | Bulk | 3852 | 10% | Yes | EAR99 | -150,150 ppm/°C | Rotary Metal | 2500 Ω | 8533.40.80.50 | - | CERMET | - | Single Turn | POTENTIOMETER | not_compliant | Solder Lug | 2 W | SHAFT | 70 °C | - | - | 1 Turn | - | HORIZONTAL | 1 | 1 Gang | LINEAR | - | Potentiometers | - | - | - | - | - | - | ||
![]() 51AAD-B28-C13L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | + 1 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 7/8 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | - | 150 PPM / C | Rotary | 5 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Audio | - | - | 1 Gang | - | Cermet | Potentiometers | - | 3/8 in | - | - | - | - | ||
![]() 82C1A-E24-E13L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.539692 oz | - | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | ||
![]() 51UAD-T16-A15L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | Smooth / Slotted | Pro Audio | - | - | No Switch | Bulk | 51 | 10 % | - | - | - | - | 10 kOhms | - | - | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Guitar Potentiometers | - | 4 mm | - | 8.89 mm | 13.25 mm | 12.5 mm | ||
![]() 3852C-122-501AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 9.53 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 500 Ohms | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 3.18 mm | - | - | - | - | ||
![]() 53AAC-B24-A15 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/4 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | - | - | Rotary | 10 kOhms | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/4 in | - | - | - | - | ||
![]() 82C1A-E24-S12L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.539692 oz | - | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | ||
![]() 3852C-282-204AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 22.2 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 200 kOhms | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 3.18 mm | - | - | - | - | ||
![]() 51RAD-R25-B22 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 25 mm | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | - | - | Rotary | 250 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 6 mm | - | - | - | - | ||
![]() PTM902-030K-202B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | Details | - | - | 30 mm | Knurled / Serrated | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTM90 | 20 % | - | - | - | Rotary | 2 kOhms | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | Push-Push Switch | M7XP0.75 | 1 Turn | Linear | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | - | ||
![]() 53AEA-C24-B18 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/4 in | Flatted / D | Pro Audio | 0.194007 oz | - | - | - | 53 | 20 % | - | - | - | Rotary | 50 kOhms | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | ||
![]() PCW1J-B24-KBB103 Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 55 C | Panel Mount | 10 Detent | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | 19 mm | Smooth / Slotted | - | 0.740753 oz | - | - | - | PC | 20 % | - | - | - | Rotary | 10 kOhms | - | 750 mW (3/4 W) | - | Vertical | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | 6.35 mm | - | - | - | - | ||
![]() 53AAC-B24-A20 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/4 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 53 | 10 % | - | - | - | Rotary | 100 kOhms | - | 1 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/4 in | - | - | - | - | ||
![]() PTM902-025S-102B2 Bourns, Inc. | In Stock | - | - | - | - | - | - | 250 | - | 15000 Cycle | - | - | + 50 C | - 10 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | Details | - | - | 25 mm | Smooth / Slotted | Pro Audio | - | 50 VAC, 10 VDC | - | - | PTM90 | 20 % | - | - | - | Rotary | 1 kOhms | - | 50 mW (1/20 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | Push-Push Switch | M7XP0.75 | 1 Turn | Linear | - | - | 2 Gang | - | Carbon | Audio Potentiometers | PTM90 Series Panel Control w/Push-Push Switch | 6 mm | IP40 | - | - | - | ||
![]() 82C1A-E24-E10L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.539692 oz | - | - | Tray | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | ||
![]() 51CAL-D20-A17 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 5/8 in | Smooth | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | - | - | Rotary | 25 kOhms | - | 1 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | 1/8 in | - | - | - | - | ||
![]() 86C2A-E24-B23/R51L Bourns, Inc. | In Stock | - | - | - | - | - | - | 17 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.733698 oz | - | - | Tray | 86 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53AEA-B24-B20 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/4 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 53 | 20 % | - | - | - | Rotary | 100 kOhms | - | 500 mW (1/2 W) | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 1/4 in | - | - | - | - | ||
![]() 3852C-122-252AL Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | + 125 C | - 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 9.53 mm | Smooth / Slotted | - | 1.058219 oz | - | - | - | 3852 | 10 % | - | - | - | Rotary Metal | 2.5 kOhms | - | 2 W | - | - | - | - | - | Solder Lug | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Cermet | Potentiometers | - | 3.18 mm | - | - | - | - | ||
![]() 51AAA-B32-B13 Bourns, Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | 1 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 20 % | - | - | - | Rotary | 5 kOhms | - | 500 mW (1/2 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | 1 Turn | Linear | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | 0.25 in | - | - | - | - |