- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Resistive Material | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Length | Shaft Type | Tradename | Unit Weight | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Size Code | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Built in Switch | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Features | Product Category | Shaft Diameter | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB241-VNP01-554A2 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83A1D-B24-J10 Bourns | In Stock | - | - | - | - | - | - | BOURNS INC | Bourns Inc | 83A1D-B24-J10 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.73 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156103D Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156295E Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156156D Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51RAD-R22-B10L Bourns | In Stock | - | - | - | - | - | - | BOURNS INC | Bourns Inc | 51RAD-R22-B10L | 51 | - | - | - | - | - | 125 °C | 1 °C | - | 13.25 mm | 12.5 mm | PCB Mount | 8.89 mm | Active | - | 5.58 | - | Yes | 270 deg | - | - | - | - | 51 | 20% | e3 | EAR99 | -1000,1000 ppm/°C | - | 1000 Ω | Matte Tin (Sn) | - | 8533.40.80.70 | POTENTIOMETER | - | CONDUCTIVE PLASTIC | - | Square | POTENTIOMETER | not_compliant | - | 0.5 W | - | 6.6 mm | 4965 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53AEA-C28-A20 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51RAD-R22-B13 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83A1A-B28-J20 Bourns | In Stock | - | - | - | - | - | - | BOURNS INC | Bourns Inc | 83A1A-B28-J20 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.73 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCW1D-B24-BAD103 Bourns | In Stock | - | - | - | - | Bourns | 45 | - | Bourns | - | - | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | 19 mm | Smooth / Slotted | - | 0.740753 oz | PC | 20 % | - | - | - | Rotary | 10 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical | - | - | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | Audio | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | ||
![]() 51CAN-D20-D10 Bourns | In Stock | - | - | - | - | Bourns | 25 | - | Bourns | - | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | 5/8 in | Smooth | Pro Audio | 0.194007 oz | 51 | 20 % | - | - | - | Rotary | 1 kOhms | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | Audio | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | Potentiometers | 1/8 in | - | ||
![]() 16156179E Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156065E Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156433C Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156370 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3310H-014-104 Bourns | In Stock | - | - | Panel Mount | Conductive Plastic | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | Pro Audio 3310 | ±20% | - | - | ±1000ppm/°C | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | PC Pins | - | Slotted | - | - | 1/4-32 | Top Adjustment | - | 1 | Linear | Rotary, SPDT | 0.125 (3.18mm) | 300° | Square - 0.375 x 0.375 Face (9.53mm x 9.53mm) | 2 | 100k | - | - | Sealed | - | - | 0.750 (19.05mm) | ||
![]() 16156207A Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCW1J-B36-CAB502 Bourns | In Stock | - | - | Panel Mount | Conductive Plastic | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | PC-Slimline | ±20% | - | - | ±1000ppm/°C | - | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | M9 x 0.75 | User Defined | - | 1 | Linear | None | 0.250 (6.35mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 5k | - | - | - | - | - | 1.125 (28.58mm) | ||
![]() 16156139D Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156103B Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |