- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Number of Pins | Weight | Resistive Material | Manufacturer Package Identifier | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6574S-1-103 Bourns Inc. | 2318 |
| Datasheet | 6 Weeks | Gold | Panel | Servo Mount | BINDING POST | - | 89g | Conductive Plastic | - | Bulk | 1998 | 6574 | ±10% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | - | PRECISION | 8533.40.80.70 | 2W | 500V | 2W | 50.8mm | - | - | - | 6574S | Not | Solder Turret | - | 2W | Round | - | - | - | - | 70°C | - | User Defined | 1 | Linear | - | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | Continuous | 1 | Round - 2.008Dia x 0.600 H 51.00mmx16.81mm | - | - | - | 31.12mm | - | 0.625 15.88mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3590S-6-202L Bourns Inc. | In Stock |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2006 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 2kOhm | - | 125°C | -40°C | - | - | - | - | 2W | - | 2W | 22.23mm | - | - | - | 3590S | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | - | M9 x 0.375 | User Defined | 10 | Linear | - | - | - | None | 0.236 (6.00mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | - | - | 39.22mm | - | 0.812 20.63mm | No | - | ROHS3 Compliant | - | ||
![]() 3590S-6-104L Bourns Inc. | 32 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2006 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | - | - | - | - | 2W | - | 2W | 22.23mm | - | - | - | 3590S | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | - | M9 x 0.375 | User Defined | 10 | Linear | - | - | - | None | 0.236 (6.00mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | - | - | 39.22mm | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | ||
![]() PTD902-2015K-A503 Bourns Inc. | 31 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | FLAT | - | - | Carbon | PTD902-2015K-A503 | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | - | Active | 1 (Unlimited) | 6 | Pin | - | - | Potentiometer | 50kOhm | Tin (Sn) | 50°C | -10°C | - | 0.025W 1/40W | - | - | 25mW | - | 25mW | 9.5mm | Multi-Ganged | - | - | PTD902 | Not | PC Pins, Board Locks | - | - | Knurled and Slotted | - | - | - | 3738 | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 2 | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | - | - | 24.65mm | - | 0.591 15.00mm | No | - | ROHS3 Compliant | - | ||
![]() 3310H-001-105L Bourns Inc. | 104 | - | Datasheet | 7 Weeks | Tin | PCB, Panel, Through Hole | Panel Mount | - | - | 7g | Conductive Plastic | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 1MOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | 200V | 250mW | 9.75mm | Square | - | - | 3310H | Not | PC Pins | 200V | - | Slotted | - | - | - | 3838 | - | 1/4-32 | Top Adjustment | 1 | Linear | 6.35 mm | - | 5 % | None | 0.125 (3.18mm) | 300° | - | Rectangular - 0.384 x 0.375 Face x 0.235 H 9.75mmx9.53mmx5.97mm | 2 | - | 9.53mm | 9.53mm | 9.53mm | 0.500 12.70mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3400S-1-104L Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2004 | 3400 | ±3% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±20ppm/°C | Potentiometer | 100kOhm | - | 125°C | 1°C | - | - | - | - | 5W | 500V | 5W | - | - | - | unknown | 3400S | - | Solder Lug | - | - | Slotted | - | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 1.813Dia x 1.750 H 46.04mmx44.45mm | 1 | - | - | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 83A1A-B28-J13L Bourns Inc. | 335 |
| Datasheet | 6 Weeks | - | Bushing, Panel, Through Hole | Panel Mount | - | - | 21g | Wirewound | - | Tray | 2002 | 83 | ±5% | - | - | Active | 1 (Unlimited) | - | PCB | - | ±50ppm/°C | Potentiometer | 5kOhm | - | 125°C | 1°C | - | - | - | - | 1W | 500V | 1W | 15.88mm | - | - | - | 83A1A | Not | PC Pins | - | - | Slotted | - | - | - | - | - | 3/8-32 | Side Adjustment | 10 | Linear | - | - | 0.25 % | None | 0.250 (6.35mm) | 3600° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 1 | - | 15.88mm | 41.28mm | - | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3852C-162-103AL Bourns Inc. | 18 |
| Datasheet | 7 Weeks | Tin | Panel | Panel Mount | LUG | - | 30g | Cermet | - | Bulk | 2009 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 19.05mm | Single Turn | - | - | 3852C | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | 10 % | None | 0.125 (3.18mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | 19.05mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() PTV09A-2020F-A104 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | - | Carbon | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 100kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | - | - | 50mW | 9.8mm | Square | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Flatted | - | 20V | - | 3927 | - | - | Side Adjustment | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | - | - | - | 22.6mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | ||
![]() 3540S-1-101L Bourns Inc. | 220 | - | Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | 21g | Wirewound | - | Bulk | 2007 | 3540 | ±5% | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 100Ohm | Gold (Au) | 125°C | -40°C | - | - | - | - | 2W | 500V | 2W | - | Bushing Mount | - | - | 3540S | Not | Solder Lug | 447V | 2W | Slotted | - | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | 9.525 mm | - | 0.25 % | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | 22.23mm | 26.99mm | 39.67mm | - | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3862C-286-103AL Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Panel, Through Hole | Panel Mount | WIRE | - | - | Cermet | - | Bulk | 2006 | 3862 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | - | 8533.40.80.50 | 1W | 500V | 1W | - | - | - | - | 3862C | Not | PC Pins | - | 1W | Slotted | - | - | - | - | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | - | 12.7mm | - | - | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3360P-1-504 Bourns Inc. | 10 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | WIRE | - | - | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | - | 500kOhm | - | - | - | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | - | - | POTENTIOMETER | not_compliant | 3360P | - | PC Pins | - | 0.25W | Slotted | 5.97mm | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | - | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | ||
![]() 3590S-1-201L Bourns Inc. | 148 | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2006 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 200Ohm | - | 125°C | -40°C | - | - | - | - | 2W | - | 2W | 22.23mm | - | - | - | 3590S | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | - | None | 0.248 (6.30mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.60mm | 1 | - | - | 39.22mm | - | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PTD902-2215K-B204 Bourns Inc. | 18 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | FLAT | - | - | Carbon | - | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | - | Active | 1 (Unlimited) | 6 | Pin | EAR99 | - | Potentiometer | 200kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | - | 50mW | 9.5mm | Multi-Ganged | - | - | PTD902 | Not | PC Pins, Board Locks | - | 0.05W | Knurled and Slotted | - | - | - | 3738 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | Detent | 0.236 (6.00mm) | 300° | 2 | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | - | - | 24.65mm | - | 0.591 15.00mm | No | - | ROHS3 Compliant | - | ||
![]() 3547H-1AA-102A Bourns Inc. | 11 |
| Datasheet | 6 Weeks | Gold | Panel | Panel Mount | LUG | - | - | Hybritron® | - | Tray | 2011 | Hybritron® 3547 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | Potentiometer | 1kOhm | - | 125°C | -55°C | Hybritron | - | - | - | 1W | - | 1W | 22.48mm | - | - | - | 3547H | Not | Solder Lug | - | 1W | Slotted | - | - | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 3543S-1-202L Bourns Inc. | 485 | - | Datasheet | 10 Weeks | Gold | Panel | Panel Mount | LUG | - | 20.999994g | Wirewound | - | Bulk | 2007 | 3543 | ±5% | e4 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 2kOhm | - | 125°C | -40°C | - | - | PRECISION | - | 1W | - | 1W | 22.23mm | Bushing Mount | - | - | 3543S | Not | Solder Lug | - | 1W | Slotted | - | - | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | - | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | 1080° | 1 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | - | 39.67mm | - | 0.812 20.63mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 51AAA-B28-B15L Bourns Inc. | 47 |
| Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | Conductive Plastic | - | Bulk | 2011 | Pro Audio 51 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | - | 500mW | 12.5mm | Square | - | - | 51AAA | Not | PC Pins | - | 0.5W | Slotted | - | - | - | 4565 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 8.89mm | 31.12mm | 12.4968mm | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 3590S-2-503L Bourns Inc. | In Stock |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | FLAT | - | 19g | Wirewound | - | Bulk | 2006 | 3590 | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 50kOhm | Tin (Sn) | 125°C | -40°C | - | - | - | - | 2W | 500V | 2W | 22.23mm | - | - | - | 3590S | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | 9.525 mm | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | 3600° | 1 | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | 22.23mm | 26.66mm | 39.22mm | - | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3590S-6-503L Bourns Inc. | 117 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | Wirewound | - | Bulk | 2006 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 50kOhm | - | 125°C | -40°C | - | - | - | - | 2W | - | 2W | 22.23mm | - | - | - | 3590S | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | - | M9 x 0.375 | User Defined | 10 | Linear | - | - | 0.25 % | None | 0.236 (6.00mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | - | - | 39.22mm | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | ||
![]() PTV09A-4015F-B503 Bourns Inc. | 18 |
| Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | 3 | - | Carbon | - | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | PCB | EAR99 | - | Potentiometer | 50kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | RATED AC VOLTAGE: 50V | - | 50mW | - | 50mW | 12.5mm | Square | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Flatted | - | 20V | - | - | - | - | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | 11.4mm | - | 0.591 15.00mm | No | - | ROHS3 Compliant | - |