- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Material - Insulation | Resistive Material | Approvals | Base Product Number | Brand | Contact Sizes | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Length | Shaft Type | Unit Weight | Voltage Rating (DC) | Voltage Rating AC | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | HTS Code | Fastening Type | Subcategory | Power Rating | Contact Type | Technology | Orientation | Shielding | Ingress Protection | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Shell Finish | Shell Size - Insert | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Actuator Type | Housing Color | Lead Length | Failure Rate | Note | Size Code | Number of Levels | Shell Size, MIL | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Response Time | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Wire Gauge or Range - AWG | Fuse Type | Unidirectional Channels | Breaking Capacity @ Rated Voltage | Bushing Thread | Adjustment Type | Wire Gauge or Range - mm² | Product Type | Number of Turns | Includes | Taper | Capacitance @ Frequency | DC Cold Resistance | Stripping Length | Built in Switch | Resistance Tolerance | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Features | Product Category | Shaft Diameter | Product Length | Product Width | Height Seated (Max) | Length | Actuator Length | Height (Max) | Terminal Width | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCW1J-J20-EAB103 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns | - | - | - | 45 | - | - | Bourns | - | - | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | 15.9 mm | Flatted / D | 0.740753 oz | - | - | - | - | - | - | - | PC | - | 20 % | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | - | - | Horizontal | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Linear | - | - | - | - | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 51UAD-T16-B16L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | - | Bourns Inc | 51UAD-T16-B16L | 51 | - | - | - | - | - | 125 °C | 1 °C | - | - | 13.25 mm | 12.5 mm | PCB Mount | 8.89 mm | Active | - | 5.58 | - | Yes | 270 deg | - | - | - | - | - | - | - | - | - | - | 51 | - | 20% | e3 | - | - | - | EAR99 | -1000,1000 ppm/°C | - | - | 20000 Ω | - | Matte Tin (Sn) | - | - | - | - | 8533.40.80.70 | - | POTENTIOMETER | - | - | CONDUCTIVE PLASTIC | - | - | - | Square | POTENTIOMETER | not_compliant | - | - | - | - | - | - | 0.5 W | - | - | - | 6.6 mm | - | - | 4965 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0037-033-AB474 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0502-354-S048 Bourns | In Stock | - | - | - | Through Hole | Axial | - | - | - | Axial | - | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | - | Active | - | 2 | - | ±25ppm/°C | - | - | 105 kOhms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | Round | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | - | - | 1 | - | Linear | - | - | - | None | - | - | 270° | Round - 0.630 Dia (16.00mm) | 1 | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | -- | - | 1.969 (50.00mm) | - | - | - | - | - | ||
![]() 3310H-004-202 Bourns | In Stock | - | - | - | Through Hole | DO-204AC, DO-15, Axial | - | - | - | DO-204AC (DO-15) | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | -- | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tape & Box (TB) | Automotive, AEC-Q101, TransZorb® | - | ±20% | - | Obsolete | -- | - | - | ±1000ppm/°C | - | Zener | - | - | - | - | - | Automotive | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | P6KE | - | - | PC Pins | - | - | - | Slotted | - | - | - | - | - | - | - | No | 38.7V | 600W | 9.7A | - | 61.9V | 34.8V | - | - | 1 | - | 1/4-32 | Top Adjustment | - | - | 1 | - | Linear | -- | - | - | Rotary, SPDT | - | 0.125 (3.18mm) | 300° | Square - 0.375 x 0.375 Face (9.53mm x 9.53mm) | 2 | 2k | - | - | Sealed | - | - | - | - | - | - | 0.500 (12.70mm) | - | - | - | - | - | ||
![]() 53CAD-E20-GA0/439L Bourns | In Stock | - | - | - | - | 2512 (6332 Metric) | - | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | 15.87 mm | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | - | - | - | 2 | - | ±100ppm/°C | - | - | 61.9 kOhms | - | - | Thick Film | - | - | 1W | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slotted | - | - | 1 | - | - | - | - | - | - | ± 20% | - | - | - | 1 | - | - | - | - | - | 3.175 mm | 35.37 mm | 12.5 mm | 0.028 (0.70mm) | - | - | - | - | - | - | - | ||
![]() 16156092D Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3310P-002-103 Bourns | In Stock | - | - | - | Panel Mount | Axial | - | - | - | Axial | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | - | Active | - | 2 | - | ±150ppm/°C | - | - | 681 mOhms | - | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | Slotted | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-32 | Top Adjustment | - | - | 1 | - | Linear | - | - | - | None | - | 0.125 (3.18mm) | 300° | Square - 0.375 x 0.375 Face (9.53mm x 9.53mm) | 1 | 10k | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | -- | - | 0.500 (12.70mm) | - | - | - | - | - | ||
![]() 16156216D Bourns | In Stock | - | - | - | Direct Mount | - | - | - | - | - | - | Thermoplastic | - | - | DS24022 | - | - | 18 A | 10 A | - | - | - | - | - | - | - | Amphenol Anytek | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 400 V | 300 V | - | -40°C ~ 115°C | - | DS | - | - | - | - | - | - | - | - | - | Middle | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | - | Gray | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 16-28 AWG | - | - | - | - | - | 0.08-1.5mm² | - | - | - | - | - | - | 9mm | - | - | - | - | - | - | - | - | - | Engagement Pin | - | - | - | - | - | 4.925 (125.10mm) | - | 0.669 (17.00mm) | 25.0mm | UL94 V-0 | - | - | ||
![]() 3310Y-112-504 Bourns | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | Plastic | - | Conductive Plastic | - | - | - | 20 | - | - | - | - | -- | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, DTS | - | ±20% | - | Active | -- | - | - | ±1000ppm/°C | Receptacle Housing | For Female Sockets | - | 19 | - | - | - | - | 0.25W, 1/4W | - | Threaded | - | - | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | - | Electroless Nickel | 15-19 | PC Pins | - | - | - | Flatted | Silver | - | - | Contacts Not Included | - | - | D | - | - | - | - | - | - | - | - | - | - | - | 1/4-32 | Top Adjustment | - | - | 1 | -- | Linear | - | - | - | None | - | 0.125 (3.18mm) | 300° | Square - 0.375 x 0.375 Face (9.53mm x 9.53mm) | 1 | 500k | - | - | -- | - | - | - | - | - | - | 0.750 (19.05mm) | - | - | -- | - | - | ||
![]() 81A1D-A28-A15L Bourns | In Stock | - | - | 8 Weeks | Panel Mount | - | Flange | Circular | Aluminum | - | -- | - | - | - | - | - | 22D | - | - | - | BOURNS INC | -- | Bourns Inc | 81A1D-A28-A15L | - | - | - | - | - | - | 125 °C | -40 °C | - | PCB Mount, 6363 | 15.88 mm | 15.88 mm | PCB Mount | 15.88 mm | Active | - | 5.69 | - | Yes | 240 deg | 22.22 mm | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | 10% | e3 | Active | -- | - | EAR99 | ± 150ppm/°C | Receptacle Housing | For Male Pins | 10000 Ω | 100 | Matte Tin (Sn) | - | - | - | - | 8533.40.80.50 | Threaded | Variable Resistors | 2 W | Crimp | CERMET | C | Shielded | Environment Resistant | Square | POTENTIOMETER | not_compliant | - | - | Electroless Nickel | 23-35 | - | - | 2 W | - | - | Silver | 12.7 mm | - | Contacts Not Included | 6363 | - | H | - | - | - | - | - | - | - | - | - | - | - | - | Plain | - | - | 1 Turns | -- | - | - | - | - | - | ± 10% | - | - | - | 1 | - | - | - | -- | - | 6.35 mm | 38.1 mm | 15.88 mm | - | - | - | - | - | -- | - | - | ||
![]() 16156188E Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | GBPC1502 | - | - | - | - | - | - | - | - | - | - | - | Micro Commercial Co | - | - | - | - | - | Tube | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156121D Bourns | In Stock | - | - | - | Through Hole | Radial, Can, Vertical | - | - | - | - | - | - | - | CCC, cULus, KC-MARK, PSE, SEMKO, VDE | - | - | - | - | - | - | - | -- | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 250V | - | - | - | -40°C ~ 85°C | Bulk | SR-5 | 0.335 Dia x 0.319 H (8.50mm x 8.10mm) | - | - | Active | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slow | - | - | - | Board Mount (Cartridge Style Excluded) | - | 35A | - | - | - | - | - | - | - | - | 0.061 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156154D Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | 50 V | - | - | - | 50 V | - | Tape & Reel | - | - | 1 % | - | - | - | - | - | 100 ppm/°C | - | - | 316 kΩ | - | - | Thick Film | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PDA241-VAC01-104B0 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | Non-Compliant | - | - | 19 mm | - | - | - | - | - | - | - | - | - | Pro Audio PDA24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W, 1/2W | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knurled | - | - | 1 Turns | - | Linear | - | - | - | - | ± 15% | - | 300° | Round - 0.953 Dia (24.20mm) | 1 | 100k | - | - | Long Life | - | 6 mm | 31.8 mm | 24.2 mm | - | - | - | - | - | - | - | - | ||
![]() 16156023D Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3721P-SKC2-001L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Last Time Buy | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53AEA-C28-B20 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51CAA-D24-E15 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53RAA-R25-C18 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |