- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Number of Pins | Weight | Resistive Material | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTD901-2015K-B503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | FLAT | - | - | Carbon | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 50kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | - | 50mW | 9.5mm | Multi-Ganged | - | - | PTD901 | Not | PC Pins, Board Locks | - | 0.05W | Knurled and Slotted | - | 20V | - | - | 3728 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | 22.05mm | 0.591 15.00mm | No | - | ROHS3 Compliant | ||
![]() 53CAD-E24-B20L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | - | 5.500006g | Conductive Plastic | Bulk | 2011 | Pro Audio 53 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | - | 500mW | 12.5mm | Square | - | - | 53CAD | Not | Solder Lug | - | 0.5W | Slotted | - | - | - | - | 4965 | - | 1/4-32 | User Defined | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | 27.94mm | 0.750 19.05mm | - | - | ROHS3 Compliant | ||
![]() 3852A-206-102AL Bourns Inc. | 18 |
| Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | 30.000004g | Cermet | Bulk | 2006 | 3852 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±150ppm/°C | Potentiometer | 1kOhm | - | 125°C | -1°C | - | - | - | - | 1W | 500V | 2W | - | Single Turn | - | - | 3852A | Not | PC Pins | - | 2W | Slotted | - | - | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 280° | - | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | 19.05mm | - | 22.23mm | 0.625 15.88mm | - | - | ROHS3 Compliant | ||
![]() 3310Y-101-502L Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Panel, Through Hole | Panel Mount | WIRE | - | - | Conductive Plastic | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 9.53mm | - | - | - | 3310Y | Not | PC Pins | - | 0.25W | Flatted | - | - | - | - | 3838 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | 9.53mm | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() 3549S-1AA-502B Bourns Inc. | 48 |
| Datasheet | 12 Weeks | Gold | Panel | Panel Mount | LUG | - | - | Wirewound | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | - | - | 2W | - | 2W | 22.48mm | - | - | - | 3549S | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | 0.1 % | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 40.43mm | 0.813 20.64mm | - | - | ROHS3 Compliant | ||
![]() 3360P-1-202LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | WIRE | - | - | Conductive Plastic | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 2kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 6.78mm | - | - | - | 3360P | Not | PC Pins | - | 0.25W | Slotted | - | - | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | 6.71mm | 0.500 12.70mm | No | - | ROHS3 Compliant | ||
![]() 3360Y-1-202LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | WIRE | - | 4.500005g | Conductive Plastic | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 2kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 6.78mm | - | - | - | 3360Y | Not | PC Pins | - | 0.25W | Slotted | - | - | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | 6.71mm | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() 3547S-1AA-502A Bourns Inc. | 4 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | LUG | - | - | Wirewound | Tray | 2007 | 3547 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 5kOhm | Gold (Au) | 125°C | -55°C | - | - | - | - | 1W | - | 1W | 22.48mm | - | - | - | 3547S | Not | Solder Lug | - | 1W | Slotted | - | - | 1GOhm | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | 10.287 mm | HORIZONTAL | 0.25 % | None | 0.250 (6.35mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | 27.5mm | 40.43mm | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | ||
![]() 3549S-1AA-501A Bourns Inc. | 85 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | LUG | - | - | Wirewound | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 500Ohm | Gold (Au) | 125°C | -55°C | - | - | - | - | 2W | - | 2W | 22.48mm | - | - | - | 3549S | Not | Solder Lug | - | 2W | Slotted | - | - | 1GOhm | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | 9.525 mm | HORIZONTAL | 0.2 % | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | 27.5mm | 40.43mm | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | ||
![]() PDB12-F4151-104BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | - | Carbon | Bulk | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 100kOhm | Tin (Sn) | 50°C | -10°C | - | 0.08W | - | 8533.40.80.70 | 80mW | - | 80mW | 12.8mm | Rotary | - | - | - | Not | PC Pins, Board Locks | - | 0.08W | Flatted | - | - | - | - | - | - | - | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.650 x 0.504 Face x 0.650 H 16.50mmx12.80mmx16.50mm | - | - | - | 19.5mm | 0.591 15.00mm | No | - | ROHS3 Compliant | ||
![]() 3360Y-1-502 Bourns Inc. | 47 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | WIRE | - | - | Conductive Plastic | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | 6.78mm | - | - | - | 3360Y | Not | PC Pins | - | 0.25W | Slotted | - | - | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | 6.71mm | 0.500 12.70mm | - | - | Non-RoHS Compliant | ||
![]() 3360C-1-104 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | WIRE | - | - | Conductive Plastic | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | - | 100kOhm | - | - | - | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | - | - | POTENTIOMETER | not_compliant | 3360C | - | PC Pins | - | 0.25W | Slotted | 5.97mm | - | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | ||
![]() 3360C-1-503 Bourns Inc. | 10 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | WIRE | - | - | Conductive Plastic | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | - | 50kOhm | - | - | - | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | - | - | POTENTIOMETER | not_compliant | 3360C | - | PC Pins | - | 0.25W | Slotted | 5.97mm | - | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | ||
![]() 3360Y-1-104 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | WIRE | - | - | Conductive Plastic | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | 6.78mm | - | - | - | 3360Y | Not | PC Pins | - | 0.25W | Slotted | - | - | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | 6.71mm | 0.500 12.70mm | - | - | Non-RoHS Compliant | ||
![]() PTV09A-4020F-A103 Bourns Inc. | 188 | - | Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | 3 | - | Carbon | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | - | 50mW | - | 50mW | 12.5mm | Square | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Flatted | - | 20V | - | - | - | - | - | Top Adjustment | 1 | Logarithmic | - | VERTICAL | - | None | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | 11.4mm | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | ||
![]() 6539S-1-102 Bourns Inc. | 190 |
| Datasheet | 6 Weeks | - | Panel | Servo Mount | BINDING POST | - | 18g | Conductive Plastic | Bulk | 2006 | 6539 | ±15% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 1kOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | 1°C | Conductive Plastic | - | PRECISION | 8533.40.80.70 | 1W | 500V | 1W | - | - | - | - | 6539S | Not | Solder Turret | 300V | 1W | Round | - | - | 500MOhm | - | - | 70°C | - | User Defined | 1 | Linear | 19.05 mm | HORIZONTAL | 2 % | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 0.875Dia x 0.537 H 22.23mmx13.64mm | - | 22.23mm | 28.58mm | 12.1mm | 0.500 12.70mm | No | No SVHC | ROHS3 Compliant | ||
![]() 3501H-1-502L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | Panel | Panel Mount | LUG | - | - | Hybritron® | Bulk | 2012 | Hybritron® 3501 | ±10% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±100ppm/°C | Potentiometer | 5kOhm | - | 125°C | 1°C | Hybritron | - | PRECISION | 8533.40.80.70 | 2W | 500V | 2W | - | Bushing Mount | - | - | 3501H | Not | Solder Turret | - | 2W | Slotted | - | - | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | 0.25 % | None | 0.249 (6.32mm) | 3600° | 1 | Round - 0.875Dia x 1.000 H 22.23mmx25.40mm | 1 | 22.23mm | - | 46.04mm | 0.813 20.64mm | - | No SVHC | ROHS3 Compliant | ||
![]() 3549H-1BA-102A Bourns Inc. | 20 |
| Datasheet | 7 Weeks | Gold | Panel | Panel Mount | LUG | - | - | Hybritron® | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | Hybritron | - | - | - | 2W | - | 2W | 22.48mm | - | - | - | 3549H | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | 0.2 % | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 40.43mm | 0.813 20.64mm | - | - | ROHS3 Compliant | ||
![]() 6674S-1-502 Bourns Inc. | 2954 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | BINDING POST | - | - | Conductive Plastic | Bulk | 2006 | 6674 | ±10% | - | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | 5% | Potentiometer | 5kOhm | - | 125°C | 1°C | Conductive Plastic | - | PRECISION | 8533.40.80.70 | 2W | - | 2W | - | Bushing Mount | - | - | 6674S | Not | Solder Turret | - | 2W | Slotted | - | - | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.2497 (6.34mm) | Continuous | 1 | Round - 2.000Dia x 0.600 H 50.80mmx15.24mm | - | - | - | - | 0.875 22.23mm | No | - | ROHS3 Compliant | ||
![]() PTV111-4420A-A503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | - | Carbon | Tray | 2010 | PTV | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 50kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | - | 50mW | 16.7mm | Square | - | - | PTV111 | Not | PC Pins, Board Locks | - | 0.05W | Flatted | - | 50V | - | - | 3347 | - | - | Top Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.335 H 13.40mmx12.00mmx8.50mm | - | - | - | 12mm | 0.787 20.00mm | No | - | ROHS3 Compliant |