- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Length | Shaft Type | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | HTS Code | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Rated Temperature | Number of Turns | Taper | Actuator Orientation | Linearity | Ganging Number | Number of Gangs | Resistance Law | Element Type | Product | Shaft Diameter | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3590S-4-503L Bourns, Inc. | In Stock | - | - | - | - | - | - | 1000 | BOURNS INC | 3590S-4-503L | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Active | 5.68 | Details | Yes | - | - | Slotted | 0.670205 oz | - | 3590 | 5 % | - | - | - | Rotary Metal | 50 kOhms | - | - | 2 W | - | - | - | not_compliant | Solder Lug | - | - | - | - | 10 Turn | - | - | - | - | 1 Gang | - | Wirewound | Precision Potentiometers | - | - | - | ||
![]() 84C1D-E24-K20 Bourns, Inc. | In Stock | - | - | - | - | - | - | 5 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/4 in | Slotted | 0.740753 oz | - | 84 | 10 % | - | - | - | Rotary Metal | 100 kOhms | - | - | 1 W | - | - | - | - | Solder Lug | - | - | - | - | 10 Turn | Linear | - | - | - | 1 Gang | - | Hybritron | Modular Precision Potentiometers | 1/8 in | - | - | ||
![]() 83C1D-E24-J16 Bourns, Inc. | In Stock | - | - | - | - | - | - | 5 | BOURNS INC | 83C1D-E24-J16 | - | + 125 C | + 1 C | Panel Mount, PCB Mount | - | - | - | - | - | - | - | - | - | Obsolete | 5.73 | N | No | - | 3/4 in | Slotted | 0.740753 oz | - | 83 | 5 % | - | - | - | Rotary Metal | 20 kOhms | - | - | 1 W | - | - | - | unknown | PC Pin | - | - | - | - | 10 Turn | Linear | - | - | - | 1 Gang | - | Wirewound | Modular Precision Potentiometers | 1/8 in | - | - | ||
![]() 84J1A-B16-J15 Bourns, Inc. | In Stock | - | - | - | - | - | - | 5 | BOURNS INC | 84J1A-B16-J15 | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | Obsolete | 5.73 | N | No | - | 1/2 in | Slotted | 0.740753 oz | - | 84 | 5 % | - | - | - | Rotary Metal | 10 kOhms | - | - | 1 W | - | - | - | unknown | Solder Lug | - | - | - | - | 10 Turn | Linear | - | - | - | 1 Gang | - | Wirewound | Modular Precision Potentiometers | 1/4 in | - | - | ||
![]() 3750S-1-102 Bourns, Inc. | In Stock | - | - | NO | BINDING POST | PANEL MOUNT | 3 | 5 | BOURNS INC | 3750S-1-102 | 3750 | - | - | Servo Mount | 125 °C | 1 °C | Panel Mount, | 12.7 mm | - | 30.16 mm | CIRCULAR PACKAGE | Panel Mount | - | Obsolete | 5.14 | N | No | 3600 deg | 9.53 mm | Round / Plain | 0.299829 oz | - | 3750 | 5 % | - | EAR99 | -50,50 ppm/°C | Rotary Metal | 1 kOhms | - | 8533.31.00.00 | 1 W | WIRE WOUND | Servo Mount | POTENTIOMETER | compliant | Solder Lug | 1 W | SHAFT | - | 70 °C | 10 Turn | - | HORIZONTAL | - | 1 | 1 Gang | LINEAR | Wirewound | Precision Potentiometers | 2.375 mm | 1.57 mm | - | ||
![]() 3685S-1-105L Bourns, Inc. | In Stock | - | - | - | SNAP-IN | - | - | - | BOURNS INC | 3685S-1-105L | 3680 | - | - | Snap In | 85 °C | -25 °C | - | - | 26.67 mm | 57.66 mm | - | Panel Mount | 55.63 mm | Active | 5.67 | Details | Yes | - | - | - | 1.305137 oz | Bulk | 3680 | 3 % | - | - | -100,100 ppm/°C | Digital Display | 1 MOhms | - | - | 2 W | CERMET | Snap-In | POTENTIOMETER | compliant | Solder Lug | 2 W | - | 7.87 mm | - | 10 Turn | - | - | - | - | 5 Gang | - | - | Digital Precision Potentiometers | - | - | - | ||
![]() 83A2D-B28-J18/J18 Bourns, Inc. | In Stock | - | - | - | - | - | - | 5 | - | - | - | - | - | Panel Mount, PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 7/8 in | Slotted | 0.740753 oz | Bulk | 83 | 5 % | - | - | - | Rotary Metal | 50 kOhms | - | - | 1 W | - | - | - | - | PC Pin | - | - | - | - | 10 Turn | Linear | - | - | - | 2 Gang | - | Wirewound | Modular Precision Potentiometers | 1/4 in | - | 15.88 mm | ||
![]() 3435S-1-202 Bourns, Inc. | In Stock | - | - | NO | BINDING POST | PANEL MOUNT | 3 | 25 | BOURNS INC | 3435S-1-202 | 3435 | + 125 C | + 1 C | Panel Mount | 125 °C | 1 °C | Screw Ends, | 26.92 mm | - | 17.3 mm | CIRCULAR PACKAGE | Screw Ends | - | Obsolete | 5.66 | N | Yes | 350 deg | 22.22 mm | Slotted | - | - | 3435 | 3 % | e4 | EAR99 | -20,20 ppm/°C | Rotary Metal | 2 kOhms | Gold (Au) | 8533.31.00.00 | 1.5 W | WIRE WOUND | Round | POTENTIOMETER | not_compliant | Solder Turret | 1.5 W | SHAFT | - | 70 °C | 1 Turn | Linear | HORIZONTAL | - | 1 | 1 Gang | LINEAR | Wirewound | Precision Potentiometers | - | 27 mm | - | ||
![]() 83C1A-E28-K10 Bourns, Inc. | In Stock | - | - | - | - | - | - | 5 | BOURNS INC | 83C1A-E28-K10 | - | + 125 C | + 1 C | Panel Mount, PCB Mount | - | - | - | - | - | - | - | - | - | Obsolete | 5.73 | N | No | - | 7/8 in | Slotted | 0.740753 oz | - | 83 | 10 % | - | - | - | Rotary Metal | 1 kOhms | - | - | 1 W | - | - | - | unknown | PC Pin | - | - | - | - | 10 Turn | Linear | - | - | - | 1 Gang | - | Hybritron | Modular Precision Potentiometers | 1/8 in | - | - | ||
![]() 84C1A-E12-J13 Bourns, Inc. | In Stock | - | - | - | - | - | - | 5 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 3/8 in | Slotted | 0.740753 oz | - | 84 | 5 % | - | - | - | Rotary Metal | 5 kOhms | - | - | 1 W | - | - | - | - | Solder Lug | - | - | - | - | 10 Turn | Linear | - | - | - | 1 Gang | - | Wirewound | Modular Precision Potentiometers | 1/8 in | - | - | ||
![]() 3590S-4-101L Bourns, Inc. | In Stock | - | - | - | - | - | - | 1000 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Slotted | 0.670205 oz | - | 3590 | 5 % | - | - | - | Rotary Metal | 100 Ohms | - | - | 2 W | - | - | - | - | Solder Lug | - | - | - | - | 10 Turn | - | - | - | - | 1 Gang | - | Wirewound | Precision Potentiometers | - | - | - | ||
![]() 6638S-1-104 Bourns, Inc. | In Stock | - | - | - | - | - | - | 5 | BOURNS INC | 6638S-1-104 | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Active | 5.69 | Details | Yes | - | 22.23 mm | Slotted | - | - | 6638 | 10 % | - | - | - | Rotary Metal | 100 kOhms | - | - | 1 W | - | - | - | not_compliant | Solder Turret | - | - | - | - | 1 Turn | - | - | - | - | 1 Gang | - | Conductive Plastic | Precision Potentiometers | 3.17 mm | 22.23 mm | - | ||
![]() 84A1A-B28-J18L Bourns, Inc. | In Stock | - | - | - | - | - | - | 45 | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slotted | 0.740753 oz | Bulk | 84 | - | - | - | - | Rotary Metal | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | 10 Turn | - | - | - | - | 1 Gang | - | Wirewound | Modular Precision Potentiometers | - | - | - | ||
![]() 3751H-424-103 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Servo Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 9.53 mm | Round / Plain | 0.299829 oz | - | 3751 | 10 % | - | - | - | Rotary Metal | 10 kOhms | - | - | 1 W | - | - | - | - | Solder Lug | - | - | - | - | 10 Turn | - | - | - | - | 1 Gang | - | Hybritron | Precision Potentiometers | 2.375 mm | 1.57 mm | - | ||
![]() 3685S-1-105 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | BOURNS INC | 3685S-1-105 | - | + 85 C | - 25 C | Snap In | - | - | - | - | - | - | - | - | - | Active | 5.74 | No -RoHS Version Available | No | - | - | - | 1.305137 oz | - | 3680 | 3 % | - | - | - | Digital Display | 1 MOhms | - | - | 2 W | - | - | - | not_compliant | Solder Lug | - | - | - | - | 10 Turn | - | - | - | - | 5 Gang | - | - | Digital Precision Potentiometers | - | 20.57 mm | - | ||
![]() 3500S-2-1253 Bourns, Inc. | In Stock | - | - | - | - | - | - | 1000 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | 20.64 mm | Slotted | 1 oz | - | 3500S | 3 % | - | - | - | Wirewound 10-Turn Precision Potentiometer | 1.2 Ohms | - | - | 2 W | - | - | - | - | Solder Lug | - | - | - | - | 10 Turn | Linear | - | 0.2 % | - | 1 Gang | - | Wirewound | Precision Potentiometers | 6.34 mm | 22.23 mm | 25.4 mm | ||
![]() 3500S-21-104L Bourns, Inc. | In Stock | - | - | - | - | - | - | 1000 | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Slotted | 1 oz | - | 3500S | 3 % | - | - | - | Wirewound 10-Turn Precision Potentiometer | 100 kOhms | - | - | 2 W | - | - | - | - | Solder Lug | - | - | - | - | 10 Turn | Linear | - | 0.2 % | - | 1 Gang | - | Wirewound | Precision Potentiometers | 6.34 mm | 22.23 mm | 25.4 mm | ||
![]() 83C1A-E28-K16 Bourns, Inc. | In Stock | - | - | - | - | - | - | 5 | - | - | - | + 125 C | + 1 C | Panel Mount, PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 7/8 in | Slotted | 0.740753 oz | - | 83 | 10 % | - | - | - | Rotary Metal | 20 kOhms | - | - | 1 W | - | - | - | - | PC Pin | - | - | - | - | 10 Turn | Linear | - | - | - | 1 Gang | - | Hybritron | Modular Precision Potentiometers | 1/8 in | - | - | ||
![]() 84A2A-G36-J11/J11 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | + 125 C | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 1 1/8 in | Round / Plain | 0.740753 oz | - | 84 | 5 % | - | - | - | Rotary Metal | 2 kOhms | - | - | 1 W | - | - | - | - | Solder Lug | - | - | - | - | 10 Turn | Linear | - | - | - | 2 Gang | - | Wirewound | Modular Precision Potentiometers | 1/4 in | - | - | ||
![]() 3540S-1-151L Bourns, Inc. | In Stock | - | - | - | - | - | - | 1000 | - | - | - | + 125 C | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 20.62 mm | Slotted | 0.800013 oz | - | 3540S | 5 % | - | - | - | Rotary Metal | 150 Ohms | - | - | 2 W | - | - | - | - | Solder Lug | - | - | - | - | 10 Turn | - | - | - | - | 1 Gang | - | Wirewound | Precision Potentiometers | 6.342 mm | - | - |