- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Factory Pack QuantityFactory Pack Quantity | Mounting Styles | Operating Temperature (Min.) | RoHS | Shaft Type | Unit Weight | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Element Type | Product | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83C1D-F16-J10L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 5 | Panel Mount, PCB Mount | - | Details | Flatted | 0.740753 oz | Bulk | - | 83 | - | - | - | - | - | - | - | - | - | Rotary Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 10 Turn | - | - | - | - | - | - | - | - | 1 Gang | Wirewound | Modular Precision Potentiometers | - | - | - | - | - | - | - | - | - | ||
![]() 91A1D-B28-A15L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | Cermet | - | - | - | - | - | - | Tray | 2011 | 91 | ±10% | - | yes | Active | 1 (Unlimited) | - | PCB | - | ±150ppm/°C | - | 10kOhm | - | - | - | - | - | - | - | - | 2W | - | - | - | not_compliant | 91A1D | - | PC Pins | - | - | Slotted | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 3540S-1-101 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | Wirewound | - | - | - | - | - | - | Tray | 2003 | 3540 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | Potentiometer | 100Ohm | - | 125°C | -40°C | - | - | - | 2W | 500V | 2W | - | Bushing | - | - | 3540S | Not | Solder Lug | - | 2W | Slotted | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | - | - | - | 39.67mm | - | 0.812 20.63mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3590S-8-502L Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | Wirewound | - | - | - | - | - | - | Tray | 2015 | 3590 | ±5% | - | yes | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | - | 5kOhm | - | - | - | - | - | - | - | - | 2W | - | - | - | not_compliant | 3590S | - | Solder Lug | - | - | Slotted | - | - | - | M9 x 0.375 | User Defined | 10 | Linear | - | - | None | 0.236 (6.00mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | - | - | - | - | - | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | ||
![]() 3549S-1AC-103A Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | - | -40°C | - | - | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 10kOhm | Gold (Au) | - | - | - | - | - | - | - | 2W | - | - | POTENTIOMETER | not_compliant | 3549S | - | Solder Lug | - | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | - | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | - | - | 0.813 20.64mm | - | - | Non-RoHS Compliant | - | ||
![]() 3862C-126-502AL Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | WIRE | 24.999999g | Cermet | - | - | - | - | - | - | Bulk | 2006 | 3862 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | Matte Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 1W | - | 1W | - | - | - | - | 3862C | Not | PC Pins | - | 1W | Slotted | - | - | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | VERTICAL | - | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | - | - | - | - | - | - | - | 0.375 9.53mm | No | - | ROHS3 Compliant | - | ||
![]() 91U1A-T22-B10L Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Conductive Plastic | - | - | - | - | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 1kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 500mW | - | 1W | 15.88mm | Single Turn | - | - | 91U1A | Not | PC Pins | - | 0.5W | Slotted | - | 6350 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.157 (3.99mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | 34.7mm | - | 0.866 22.00mm | No | - | ROHS3 Compliant | - | ||
![]() PCW1D-C24-BAB102L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | 20.999994g | Conductive Plastic | - | - | - | - | - | - | Tray | 2006 | PC-Slimline | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | ±1000ppm/°C | - | 1kOhm | - | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | - | 750mW | - | 750mW | - | - | - | - | PCW1D | - | PC Pins | - | - | Flatted | - | - | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | - | - | 6.35mm | - | 19.1mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 53CAD-E28-A10L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount | LUG | - | Cermet | - | - | - | - | - | - | Bulk | 2011 | Pro Audio 53 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 1kOhm | - | 125°C | 1°C | - | - | 8533.40.80.50 | 1W | - | 1W | 12.5mm | Square | - | - | 53CAD | Not | Solder Lug | - | 1W | Slotted | - | 4965 | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | - | None | 0.125 (3.18mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | 31.12mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 51RAA-R25-A15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 5.5g | Cermet | - | - | - | - | - | - | Bulk | 2011 | Pro Audio 51 | ±10% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | 1°C | - | - | 8533.40.80.50 | 1W | - | 1W | - | Square | - | not_compliant | 51RAA | - | PC Pins | - | 1W | Slotted | 6.6mm | 4565 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 39LA-1PB-203 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | - | - | - | - | - | Tray | 2006 | 39 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 20kOhm | - | 85°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | 350V | 250mW | - | - | - | - | 39LA | Not | PC Pins | 350V | 0.25W | Slotted | - | - | - | 1/4-28 | Top Adjustment | 1 | Linear | - | - | Momentary Push, SPST | 0.125 (3.18mm) | 230° | - | Round - 0.512Dia x 0.276 H 13.00mmx7.01mm | - | - | - | 13mm | - | 7.01mm | - | 0.500 12.70mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 39LA-1PB-503 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount | - | 4.000004g | Conductive Plastic | - | - | - | - | - | - | Tray | 2006 | 39 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 50kOhm | - | 85°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | - | - | - | 39LA | Not | PC Pins | - | 0.25W | Slotted | - | - | - | 1/4-28 | Top Adjustment | 1 | Linear | - | - | Momentary Push, SPST | 0.125 (3.18mm) | 230° | - | Round - 0.512Dia x 0.276 H 13.00mmx7.01mm | - | - | - | 13mm | - | 7.01mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3862C-282-104AL Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel | Panel Mount | HOOK | 24.999999g | Cermet | - | - | - | - | - | - | Bulk | 2006 | 3862 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 1W | - | 1W | - | - | - | not_compliant | 3862C | - | Solder Lug | - | 1W | Slotted | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | - | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | - | - | - | 12.7mm | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 3852C-282-104AL Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Panel | Panel Mount | LUG | 30.000004g | Cermet | - | - | - | - | - | - | Bulk | 2006 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 100kOhm | - | 125°C | -1°C | - | - | 8533.40.80.50 | 2W | - | 2W | 19.05mm | Single Turn | - | - | 3852C | Not | Solder Lug | - | 2W | Slotted | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | - | None | 0.125 (3.18mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | - | - | 28.55mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 3852C-202-102AL Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | 30.000004g | Cermet | - | - | - | - | - | - | Bulk | 2006 | 3852 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±150ppm/°C | Potentiometer | 1kOhm | - | 125°C | -1°C | Cermet | 2W | - | 2W | - | 2W | 19.05mm | - | - | - | 3852C | Not | Solder Lug | - | - | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | None | 0.125 (3.18mm) | 280° | - | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | 1 | - | - | - | - | 22.23mm | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() 96R1A-R16-B15L Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Conductive Plastic | - | - | - | - | - | - | Bag | 2006 | 96 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 500mW | - | 1W | 15.88mm | Single Turn | - | - | 96R1A | Not | PC Pins | - | 0.5W | Slotted | - | - | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | 28.95mm | - | 0.630 16.00mm | No | - | ROHS3 Compliant | - | ||
![]() 53CAA-E28-D15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | 5.500006g | Conductive Plastic | - | - | - | - | - | - | Bulk | 2011 | Pro Audio 53 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 12.5mm | Square | - | - | 53CAA | Not | Solder Lug | - | 0.25W | Slotted | - | 4565 | - | 1/4-32 | User Defined | 1 | Logarithmic | - | - | None | 0.125 (3.18mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | 31.12mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 51AAA-B24-D13L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel, Through Hole | Panel Mount | - | 5.500006g | Conductive Plastic | - | - | - | - | - | - | Bulk | 2006 | Pro Audio 51 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 12.5mm | Square | - | - | 51AAA | Not | PC Pins | - | 0.25W | Slotted | - | 4565 | - | 3/8-32 | Side Adjustment | 1 | Logarithmic | - | - | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | 8.89mm | 27.94mm | 12.4968mm | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 3547S-1AE-502A Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Servo Mount | LUG | - | Wirewound | - | - | - | - | - | - | Tray | 2011 | 3547 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 5kOhm | Gold (Au) | 125°C | -55°C | - | - | - | 1W | - | 1W | 22.23mm | - | - | - | 3547S | Not | Solder Lug | - | 1W | Round | - | - | 70°C | - | User Defined | 3 | Linear | HORIZONTAL | - | None | 0.125 (3.18mm) | 1080° | 1 | Round - 0.875Dia x 0.993 H 22.23mmx25.22mm | 1 | - | - | - | - | 34.75mm | - | 0.375 9.53mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCW1J-B24-BAB502L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Brackets, Panel | Panel Mount | - | 20.999994g | Conductive Plastic | - | - | - | - | - | - | Tray | 2002 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | Square | - | - | PCW1J | Not | PC Pins | - | 0.75W | Slotted | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | 5 % | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | - | - | 6.35mm | 8.3058mm | 23.37mm | - | 0.750 19.05mm | No | No SVHC | ROHS3 Compliant | - |