- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Life (Cycles) | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTR902-2015F-C104 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | - | Tray | 2005 | Pro Audio PTR90 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 100kOhm | - | - | - | - | 0.025W 1/40W | - | - | - | - | - | 25mW | - | - | - | - | PTR902 | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Reverse Logarithmic | - | - | - | Rotary, SPST | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm + Switch | 2 | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTD902-1025K-B503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | - | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 50kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | - | - | 50mW | 9.5mm | Multi-Ganged | - | - | PTD902 | Not | PC Pins, Board Locks | - | 0.05W | Knurled and Slotted | - | - | 3738 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | - | - | - | 34.65mm | - | 0.984 25.00mm | No | - | ROHS3 Compliant | - | ||
![]() PTD904-2020K-B103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | - | - | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 10kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | - | 50mW | 20V | - | 50mW | 9.5mm | Multi-Ganged | - | - | PTD904 | Not | PC Pins, Board Locks | 150V | 0.05W | Knurled and Slotted | - | - | 3768 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 4 | 15000 cycles | - | - | 37.2mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | IP40 | ||
![]() PDB12-H4251-204BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Carbon | - | - | - | Tray | 2006 | PDB12 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 200kOhm | - | - | - | - | 0.08W | - | - | - | - | - | 80mW | - | - | - | - | - | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | - | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() PDB12-H4201-102BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Carbon | - | - | - | Tray | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 1kOhm | Tin (Sn) | - | - | - | 0.08W | - | 8533.40.80.70 | - | - | - | 80mW | - | Rotary | POTENTIOMETER | - | - | - | PC Pins, Board Locks | - | 0.08W | Flatted | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() PDB12-H4301-103AF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Carbon | - | - | - | Tray | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 10kOhm | Tin (Sn) | - | - | - | 0.04W | - | 8533.40.80.70 | - | - | - | 40mW | - | Rotary | POTENTIOMETER | - | - | - | PC Pins, Board Locks | - | 0.04W | Flatted | - | - | - | - | - | Top Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | - | - | - | - | 1.181 30.00mm | - | - | ROHS3 Compliant | - | ||
![]() PDA241-HRT02-104A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | - | Tray | 2008 | Pro Audio PDA24 | ±15% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 100kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | - | 250mW | - | - | 250mW | - | - | - | - | PDA241 | - | Solder Lug | - | - | Round | - | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | - | None | 0.250 (6.35mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() PDB181-K220K-104B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | - | - | Bulk | 2012 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 100kOhm | - | 50°C | -10°C | - | 0.2W 1/5W | - | - | 200mW | 200V | - | 200mW | 17mm | - | - | - | PDB181 | Not | PC Pins | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | Detent | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | 29.5mm | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PTR901-2020K-B504 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | - | Tray | 2005 | Pro Audio PTR90 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 500kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | 20V | - | 50mW | - | Square | POTENTIOMETER | - | PTR901 | - | PC Pins, Board Locks | 150V | 0.025W | Knurled and Slotted | - | - | 3753 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | Rotary, SPST | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | 15000 cycles | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | IP40 | ||
![]() 3549H-1AF-103A Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | Panel | Servo Mount | - | - | Hybritron® | - | - | - | Tray | 2013 | Hybritron® 3549 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±100ppm/°C | Potentiometer | 10kOhm | - | 125°C | -55°C | Hybritron | 2W | - | - | 2W | - | - | 2W | - | - | - | - | 3549H | - | Solder Lug | - | - | Round | - | - | - | - | - | User Defined | 10 | Linear | - | - | 2 % | None | 0.125 (3.18mm) | 3600° | - | Round - 0.875Dia x 0.993 H 22.23mmx25.22mm | 1 | - | 22.225mm | - | 34.75mm | - | 0.375 9.53mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3545S-1-502L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | LUG | 21g | Wirewound | - | - | - | Bulk | 2007 | 3545 | ±5% | e4 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 5kOhm | Gold (Au) | 125°C | -40°C | - | - | PRECISION | - | 1.5W | - | - | 1.5W | 22.23mm | Bushing Mount | - | - | 3543S | Not | Solder Lug | - | - | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 5 | Linear | 10.44 mm | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | 1800° | 1 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | 22.23mm | 19.05mm | 39.67mm | - | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | IP40 | ||
![]() 3310Y-111-203L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Panel, Through Hole | Panel Mount | - | 4.500005g | Conductive Plastic | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 20kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | - | 250mW | 9.53mm | - | - | - | 3310Y | Not | PC Pins | - | 0.25W | Flatted | - | - | 3838 | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | - | 17.88mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 51ABD-B28-B15/B15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 5.500006g | Conductive Plastic | - | - | - | Bulk | 2005 | Pro Audio 51 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | - | - | 250mW | 350V | - | 500mW | 12.5mm | Square | - | - | 51ABD | Not | PC Pins | 350V | 0.5W | Slotted | - | - | 4965 | - | 3/8-32 | Side Adjustment | 1 | Linear | 9.525 mm | - | - | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | 2 | - | - | 13.25mm | 38.74mm | 12.5mm | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PDB181-K420K-203A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Panel Mount | - | - | Carbon | - | - | 200V | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 20kOhm | - | 50°C | -10°C | Carbon, Potentiometer | 0.1W 1/10W | - | - | 100mW | - | - | 100mW | - | - | - | - | PDB181 | - | PC Pins | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTT111-4420A-B103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | 50°C | - | - | Tray | 2015 | PTT | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 10kOhm | - | - | - | - | 0.05W 1/20W | - | 8533.40.80.70 | - | - | - | 50mW | - | Square | POTENTIOMETER | - | PTT111 | - | PC Pins, Board Locks | - | 0.05W | Flatted | - | 50V | 3347 | - | - | Top Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.335 H 13.40mmx12.00mmx8.50mm | - | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 51AAA-C24-B15L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount | WIRE | 5.500006g | Conductive Plastic | - | - | - | Tray | 2013 | Pro Audio 51 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | - | - | - | 12.5mm | Square | - | not_compliant | 51AAA | - | PC Pins | - | 0.5W | Flatted | - | - | 4565 | 70°C | 3/8-32 | Side Adjustment | 1 | Linear | 6.2 mm | HORIZONTAL | 5 % | None | 0.250 (6.35mm) | 290° | 1 | - | - | - | - | 13.25mm | 16.51mm | - | 0.750 19.05mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PTD908-1020F-B202 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | - | Tray | 2014 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 2kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | - | - | - | - | 50mW | 9.5mm | Multi-Ganged | - | - | PTD908 | Not | PC Pins, Board Locks | - | 0.05W | Flatted | - | 20V | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 8 | - | - | - | 52.2mm | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 3549S-1AB-103B Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | -40°C | - | Bulk | 2014 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 10kOhm | Gold (Au) | - | - | - | - | - | - | - | - | TRAY | 2W | - | - | POTENTIOMETER | not_compliant | 3549S | - | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | M9 x 0.75 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | - | 0.811 20.60mm | - | - | ROHS3 Compliant | - | ||
![]() PDB241-GTR02-254C2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | 250V | Bulk | 2013 | Pro Audio PDB241-GTR | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 250kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | - | 250mW | 250V | - | 250mW | - | - | - | - | PDB241 | - | Solder Lug | - | - | Round | - | - | - | - | 3/8-32 | User Defined | 1 | Reverse Logarithmic | - | - | - | None | 0.250 (6.35mm) | 300° | - | Round - 0.945Dia x 0.453 H 24.00mmx11.50mm | - | - | - | - | - | - | 0.748 19.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3310C-025-103L Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Conductive Plastic | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | - | 250mW | - | - | POTENTIOMETER | - | 3310C | - | PC Pins | - | 0.25W | Slotted | 5.97mm | - | 3820 | - | - | Side Adjustment | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | - | - | 0.220 5.59mm | - | - | ROHS3 Compliant | - |