- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95A1D-Z28-EA0/318L Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel | Panel Mount | - | LUG | - | 14.999988g | Conductive Plastic | - | - | - | Bulk | 2008 | Pro Audio 95 Premium | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±1000ppm/°C | - | 50kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 500mW | - | 250mW | - | - | POTENTIOMETER | not_compliant | 95A1D | - | Solder Lug | 0.25W | Knurled and Slotted | - | 6363 | 70°C | 3/8-32 | User Defined | 1 | Logarithmic | HORIZONTAL | None | 0.235 (5.97mm) | 300° | 1 | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 29.47mm | - | 0.685 17.40mm | - | - | ROHS3 Compliant | - | ||
![]() 3548S-1AA-103B Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | - | - | Tray | 2011 | 3548 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 10kOhm | - | 125°C | -55°C | - | - | - | - | 1.5W | - | 1.5W | - | - | - | - | 3548S | Not | Solder Lug | - | Slotted | - | - | 70°C | 3/8-32 | User Defined | 5 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | 22.479mm | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 3548S-1AC-103B Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | - | - | Tray | 2011 | 3548 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 10kOhm | - | 125°C | -55°C | - | - | - | - | 1.5W | - | 1.5W | - | - | - | - | 3548S | Not | Solder Lug | - | Slotted | - | - | 70°C | 3/8-32 | User Defined | 5 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | 22.479mm | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 3548H-1AE-502B Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Servo Mount | NO | LUG | PANEL MOUNT | - | Hybritron® | - | - | - | Tray | 2013 | Hybritron® 3548 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | Potentiometer | 5kOhm | Gold (Au) | 125°C | -55°C | Hybritron | - | - | - | 1.5W | - | 1.5W | - | - | - | - | 3548H | Not | Solder Lug | - | Round | - | - | 70°C | - | User Defined | 5 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 34.75mm | - | 0.375 9.53mm | - | - | Non-RoHS Compliant | - | ||
![]() 3540S-1-102 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | Wirewound | - | - | - | Tray | 2003 | 3540 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | - | 1kOhm | - | 125°C | -40°C | Wirewound | 2W | - | - | 2W | 500V | 2W | - | - | - | - | 3540S | - | Solder Lug | - | Slotted | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | 22.2mm | - | 19.1mm | - | 0.812 20.63mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3590P-2-503L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Panel Mount | - | FLAT | - | - | Wirewound | - | -40°C | - | Bulk | 2012 | 3590 | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±50ppm/°C | - | 50kOhm | Tin (Sn) | - | - | - | - | - | - | - | - | 2W | - | - | POTENTIOMETER | not_compliant | 3590P | - | PC Pins | 2W | Slotted | - | - | 40°C | 3/8-32 | Side Adjustment | 10 | Linear | HORIZONTAL | None | 0.2497 (6.34mm) | 3600° | 1 | Round - 0.875Dia x 0.732 H 22.22mmx18.60mm | 1 | - | - | - | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | ||
![]() PDB181-E420P-103B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | GULL WING | - | - | Carbon | 50°C | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 10kOhm | Tin (Sn) | - | - | - | 0.2W 1/5W | - | 8533.40.80.70 | - | - | 200mW | - | Rotary | POTENTIOMETER | - | PDB181 | - | Solder Lug | 0.2W | Round | 200V | - | - | M7 x 0.75 | User Defined | 1 | Linear | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 53AAA-B28-B15 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | LUG | - | 5.500006g | Conductive Plastic | - | - | - | Bulk | 2006 | Pro Audio 53 | ±20% | - | yes | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±1000ppm/°C | - | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | - | 500mW | - | Square | POTENTIOMETER | not_compliant | 53AAA | - | Solder Lug | 0.5W | Slotted | - | 4565 | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 8.89mm | 13.2mm | 12.5mm | 0.875 22.23mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3590S-1-203 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | LUG | - | 19g | Wirewound | - | - | - | Bulk | 2006 | 3590 | ±5% | - | - | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 20kOhm | - | 125°C | -40°C | - | - | PRECISION | - | 2W | 500V | 2W | - | - | - | - | 3590S | - | Solder Lug | 2W | Slotted | - | - | - | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | None | 0.248 (6.30mm) | 3600° | 1 | Round - 0.875Dia x 0.732 H 22.22mmx18.60mm | 1 | 22.2mm | - | 18.6mm | - | 0.812 20.63mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PCW1D-B24-BAB102L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Brackets, Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | Tray | 2006 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 1kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | - | - | 750mW | - | 750mW | 22.22mm | Square | - | - | PCW1D | Not | PC Pins | 0.75W | Slotted | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6.35mm | - | 23.37mm | - | 0.750 19.05mm | No | - | ROHS3 Compliant | - | ||
![]() PDB241-E420P-254B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | - | 500V | Bulk | 2002 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Potentiometer | 250kOhm | Tin (Sn) | 70°C | -10°C | - | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | 500V | 500mW | 24mm | Rotary | - | - | PDB241 | Not | Solder Lug | 0.5W | Round | - | - | - | M8 x 0.75 | User Defined | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | 24mm | - | 11.8mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | ||
![]() PDB181-K420F-103A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Panel Mount | - | - | - | - | Carbon | - | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 10kOhm | - | - | - | - | 0.1W 1/10W | - | - | - | - | 100mW | - | - | - | - | PDB181 | - | PC Pins | - | Flatted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() PDB181-E420K-502B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | GULL WING | - | - | Carbon | - | - | - | Bulk | 2013 | Pro Audio PDB18 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 5kOhm | Tin (Sn) | 50°C | -10°C | - | 0.2W 1/5W | - | 8533.40.80.70 | 200mW | - | 200mW | 17mm | Rotary | - | - | PDB181 | Not | Solder Lug | 0.2W | Knurled and Slotted | 200V | - | - | M7 x 0.75 | User Defined | 1 | Linear | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 29.5mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | ||
![]() PTV142B40E120AA103 Bourns Inc. | In Stock | - | Datasheet | - | - | Brackets, PCB, Panel, Through Hole | Panel Mount | - | - | - | - | Carbon | - | - | 50V | Tray | 2009 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 10kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | 50V | 50mW | 13.4mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | - | 5565 | - | M9 x 0.75 | Top Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.646 x 0.551 Face x 0.323 H 16.40mmx14.00mmx8.20mm | 2 | - | - | 14mm | - | 0.787 20.00mm | No | Unknown | ROHS3 Compliant | - | ||
![]() 84C1D-E28-J15L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Gold | Panel | Panel Mount | - | - | - | - | Wirewound | - | - | - | Bulk | 2011 | 84 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | - | - | - | - | 1W | - | 1W | 15.88mm | - | - | - | 84C1D | Not | Solder Lug | - | Slotted | - | - | - | 1/4-32 | User Defined | 10 | Linear | - | None | 0.125 (3.18mm) | 3600° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 1 | - | - | 41.28mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 91R1A-R22-B25L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | 12.699991g | Conductive Plastic | - | - | - | Bulk | 2010 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 1MOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | - | - | 500mW | - | 1W | 15.88mm | Single Turn | - | - | 91R1A | Not | PC Pins | 0.5W | Slotted | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 34.7mm | - | 0.866 22.00mm | No | - | ROHS3 Compliant | - | ||
![]() PDB181-K420K-105B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Carbon | - | - | - | Bulk | 2012 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | Potentiometer | 1MOhm | - | 50°C | -10°C | - | 0.2W 1/5W | - | - | 200mW | - | 200mW | - | - | - | - | PDB181 | - | PC Pins | - | Knurled and Slotted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | ||
![]() 3610S-1-202 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | - | 20g | Wirewound | - | - | - | Bulk | 2008 | Knobpot® 3610 | ±5% | - | - | Active | 1 (Unlimited) | - | J-Hook | - | ±50ppm/°C | Potentiometer | 2kOhm | - | 85°C | 1°C | Wirewound | 1.5W | - | - | 1.5W | 500V | 1.5W | - | - | - | - | 3610S | - | Solder Hook | - | Knob | - | - | - | - | User Defined | 10 | Linear | - | None | 0.875 (22.23mm) | 3600° | - | Round - 1.240Dia x 1.380 H 31.50mmx35.06mm | 1 | - | - | - | - | 0.740 18.80mm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() PDB12-H4201-103AF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | - | - | Carbon | - | - | - | Bulk | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 50°C | -10°C | - | 0.04W | - | 8533.40.80.70 | 40mW | - | 40mW | 12.4mm | Rotary | - | - | - | Not | PC Pins, Board Locks | 0.04W | Flatted | - | - | - | - | Top Adjustment | 1 | Logarithmic | VERTICAL | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | - | 12.4mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | ||
![]() PTD901-2025K-B102 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Carbon | - | - | - | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 1kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | - | 50mW | 9.5mm | Multi-Ganged | - | - | PTD901 | Not | PC Pins, Board Locks | 0.05W | Knurled and Slotted | 20V | 3728 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | 32.05mm | - | 0.984 25.00mm | No | - | ROHS3 Compliant | - |