- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Length | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB182-K420P-204A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Panel Mount | - | - | Carbon | - | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 200kOhm | - | - | - | - | 0.06W | - | - | - | - | 60mW | - | - | - | - | PDB182 | - | PC Pins | - | - | Round | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | 2 | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PCW1J-C28-BBB103L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Brackets, Panel | Panel Mount | - | - | Conductive Plastic | - | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | - | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | Square | - | - | PCW1J | Not | PC Pins | - | 0.75W | Flatted | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6.35mm | 23.37mm | 0.875 22.23mm | No | - | ROHS3 Compliant | ||
![]() PTD901-2015F-B103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | 50°C | - | - | Tray | 2005 | Pro Audio PTD90 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 10kOhm | - | - | - | - | 0.05W 1/20W | - | 8533.40.80.70 | - | - | 50mW | - | Multi-Ganged | POTENTIOMETER | - | PTD901 | - | PC Pins, Board Locks | - | 0.05W | Flatted | 20V | 3728 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | ||
![]() PTR902-1220F-B103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | - | - | Tray | 2005 | Pro Audio PTR90 | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 10kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | - | 50mW | 9.5mm | Square | - | - | PTR902 | Not | PC Pins, Board Locks | - | - | Flatted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | Rotary, SPST, With Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm + Switch | 2 | - | 35.8mm | 0.787 20.00mm | No | - | ROHS3 Compliant | ||
![]() 3852C-282-252AL Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Panel | Panel Mount | LUG | 30.000004g | Cermet | - | - | - | Bulk | 2009 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 2.5kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 19.05mm | Single Turn | - | - | 3852C | Not | Solder Lug | - | 2W | Slotted | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.125 (3.18mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | 28.55mm | 0.875 22.23mm | - | - | ROHS3 Compliant | ||
![]() PTV111-1215A-B103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | SNAP-IN | - | Carbon | 50°C | - | - | Tray | 2015 | PTV | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 10kOhm | - | - | - | - | 0.05W 1/20W | - | 8533.40.80.70 | - | - | 50mW | - | Square | POTENTIOMETER | - | PTV111 | - | PC Pins, Board Locks | - | 0.05W | Flatted | 50V | 3347 | - | M9 x 0.75 | Side Adjustment | 1 | Linear | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.610 H 13.40mmx12.00mmx15.50mm | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | ||
![]() 91A1D-C24-A05L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Cermet | - | - | - | Bulk | 2009 | 91 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 100Ohm | Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 91A1D | Not | PC Pins | - | 2W | Flatted | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 31.75mm | 0.750 19.05mm | No | - | ROHS3 Compliant | ||
![]() 3310H-014-103L Bourns Inc. | In Stock | - | Datasheet | 25 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | - | - | Tube | 2008 | Pro Audio 3310 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | ±1000ppm/°C | - | 10kOhm | - | - | - | Conductive Plastic | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | 3310H | - | PC Pins | - | - | Slotted | - | - | - | 1/4-32 | Top Adjustment | 1 | Linear | - | Rotary, SPDT | 0.125 (3.18mm) | 300° | - | Rectangular - 0.384 x 0.375 Face x 0.235 H 9.75mmx9.53mmx5.97mm | - | - | - | 0.750 19.05mm | - | - | ROHS3 Compliant | ||
![]() 85R2A-R28-A10/R51L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 20.999994g | Cermet | - | - | - | Bulk | 2011 | 85 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±150ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | Cermet | 2W | - | - | 1W | - | 2W | 15.88mm | - | - | - | 85R2A | Not | PC Pins | - | - | Slotted | - | - | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | Rotary, DPST | 0.236 (6.00mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm + Switch | 1 | - | 53.41mm | 0.875 22.23mm | No | - | ROHS3 Compliant | ||
![]() 3590S-1-102 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | LUG | 19g | Wirewound | - | - | - | Bulk | 2006 | 3590 | ±5% | - | - | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | - | - | PRECISION | - | 2W | 500V | 2W | 22.23mm | - | - | - | 3590S | Not | Solder Lug | - | 2W | Slotted | - | - | - | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | None | 0.248 (6.30mm) | 3600° | 1 | Round - 0.875Dia x 0.732 H 22.22mmx18.60mm | 1 | 22.2mm | 39.22mm | 0.812 20.63mm | - | - | Non-RoHS Compliant | ||
![]() 3590S-4-203L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | Wirewound | - | -40°C | - | Bulk | 2011 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | - | 20kOhm | - | - | - | - | - | - | - | 2W | - | 2W | - | - | POTENTIOMETER | not_compliant | 3590S | - | Solder Lug | - | 2W | Slotted | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | - | - | 0.812 20.63mm | - | - | ROHS3 Compliant | ||
![]() 3548S-1AC-103A Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | -40°C | - | Tray | 2014 | 3548 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 10kOhm | Gold (Au) | - | - | - | - | - | - | - | - | 1.5W | - | - | POTENTIOMETER | not_compliant | 3548S | - | Solder Lug | - | - | Slotted | - | - | 70°C | 3/8-32 | User Defined | 5 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | ||
![]() 3547H-1AC-102B Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | Panel | Panel Mount | - | - | Hybritron® | - | - | - | Tray | 2011 | Hybritron® 3547 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±100ppm/°C | Potentiometer | 1kOhm | - | 125°C | -55°C | Hybritron | 1W | - | - | 1W | - | 1W | 22.48mm | - | - | - | 3547H | Not | Solder Lug | - | - | Slotted | - | - | - | 3/8-32 | User Defined | 3 | Linear | - | None | 0.250 (6.35mm) | 1080° | - | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | 40.43mm | 0.813 20.64mm | - | - | ROHS3 Compliant | ||
![]() 3549H-1AG-502B Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | Hybritron® | - | - | - | Tray | 2014 | Hybritron® 3549 | ±10% | - | yes | Active | 1 (Unlimited) | - | Solder | - | ±100ppm/°C | - | 5kOhm | - | - | - | Hybritron | - | - | - | - | - | 2W | - | - | - | not_compliant | 3549H | - | Solder Lug | - | - | Slotted | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | None | 0.250 (6.35mm) | 3600° | - | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | ||
![]() PDB241-GTR03-504C2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | 250V | Tray | 2013 | Pro Audio PDB241-GTR | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 500kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | - | 250mW | 250V | 250mW | - | - | - | - | PDB241 | - | Solder Lug | - | - | Knurled and Slotted | - | - | - | 3/8-32 | User Defined | 1 | Reverse Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.453 H 24.00mmx11.50mm | - | - | - | 1.083 27.50mm | - | No SVHC | ROHS3 Compliant | ||
![]() 3852A-202-252AL Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Panel | Panel Mount | LUG | - | Cermet | - | - | - | Bulk | 2006 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 2.5kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 19.05mm | Single Turn | - | - | 3852A | Not | Solder Lug | - | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | 22.23mm | 0.625 15.88mm | - | - | ROHS3 Compliant | ||
![]() 95R1A-R22-A08L Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel | Panel Mount | - | 12.699991g | Cermet | - | - | - | Bulk | 2008 | 95 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Solder | - | ±150ppm/°C | Potentiometer | 500Ohm | Tin (Sn) | 125°C | -40°C | - | - | - | - | 2W | - | 2W | 15.88mm | Single Turn | - | - | 95R1A | Not | Solder Lug | - | 2W | Slotted | - | 6350 | - | M10 x 0.75 | User Defined | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 34.7mm | 0.866 22.00mm | No | - | ROHS3 Compliant | ||
![]() 51SAD-U25-A20L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 5.500006g | Cermet | - | - | - | Bulk | 2011 | Pro Audio 51 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 100kOhm | Matte Tin (Sn) | 125°C | 1°C | - | - | - | 8533.40.80.50 | 1W | - | 1W | 12.5mm | Square | - | - | 51SAD | Not | PC Pins | 350V | 1W | Slotted | - | 4965 | - | M6 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.118 (3.00mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 33.89mm | 0.984 25.00mm | - | - | ROHS3 Compliant | ||
![]() 3851A-282-104BL Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Panel | Panel Mount | LUG | 30.000004g | Conductive Plastic | - | - | - | Bulk | 2009 | 3851 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | -1°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | 19.05mm | - | - | - | 3851A | Not | Solder Lug | - | 1W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | 28.55mm | 0.875 22.23mm | - | - | ROHS3 Compliant | ||
![]() 53UAD-T16-A15L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | Cermet | - | - | - | Tray | 2011 | Pro Audio 53 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | - | - | - | 8533.40.80.50 | 1W | - | 1W | 12.5mm | Square | - | - | 53UAD | Not | Solder Lug | - | 1W | Slotted | - | 4965 | - | M7 x 0.75 | User Defined | 1 | Linear | - | None | 0.157 (3.99mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 24.89mm | 0.630 16.00mm | - | - | ROHS3 Compliant |