- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Size Code | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Linearity | Built in Switch | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Diameter | Length | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCW1D-R24-BAB502L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Brackets, Panel | Panel Mount | - | Conductive Plastic | - | Tray | 2006 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | PCB | EAR99 | ±1000ppm/°C | - | 5kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | - | - | 750mW | - | Square | POTENTIOMETER | - | PCW1D | - | PC Pins | - | 0.75W | Slotted | 8787 | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6mm | 19.1mm | 0.945 24.00mm | - | - | ROHS3 Compliant | - | ||
![]() 95A1A-B28-B20L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | Conductive Plastic | - | Bulk | 2006 | 95 | ±20% | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 500mW | - | 1W | 15.88mm | Single Turn | - | - | 95A1A | Not | Solder Lug | - | 0.5W | Slotted | 6350 | 3/8-32 | User Defined | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 34.93mm | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 93A1D-B28-A13L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | 12.699991g | Cermet | - | Bulk | 2010 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | Pin | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 93A1D | Not | PC Pins | - | 2W | Slotted | 6350 | 3/8-32 | Side Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 34.93mm | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 3852C-202-502AL Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Panel | Panel Mount | 30.000004g | Cermet | - | Bulk | 2009 | 3852 | ±10% | - | - | Active | 1 (Unlimited) | Solder | - | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -1°C | - | - | - | 1W | 500V | 2W | - | - | - | unknown | 3852C | - | Solder Lug | - | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | - | None | 0.125 (3.18mm) | 280° | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | 22.23mm | 0.625 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() 82R1A-R22-A10L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel | Panel Mount | 20.999994g | Cermet | - | Bulk | 2007 | 82 | ±10% | e3 | - | Active | 1 (Unlimited) | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | - | - | - | 82R1A | Not | Solder Hook | - | 2W | Slotted | 6363 | M10 x 0.75 | User Defined | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | 37.88mm | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() 53RAD-R25-D15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount | 5.500006g | Conductive Plastic | - | Tray | 2011 | Pro Audio 53 | ±20% | - | - | Active | 1 (Unlimited) | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 12.5mm | Square | - | - | 53RAD | Not | Solder Lug | - | 0.25W | Slotted | 4965 | M10 x 0.75 | User Defined | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 290° | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 33.89mm | 0.984 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 51RAA-R25-A13L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | 5.500006g | Cermet | - | Bulk | 2011 | Pro Audio 51 | ±10% | e3 | - | Active | 1 (Unlimited) | Pin | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | 1°C | - | - | 8533.40.80.50 | 1W | - | 1W | 12.5mm | Square | - | - | 51RAA | Not | PC Pins | - | 1W | Slotted | 4565 | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 290° | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 33.89mm | 0.984 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 53CAA-E28-B13L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | Conductive Plastic | - | Bulk | 2011 | Pro Audio 53 | ±20% | - | - | Active | 1 (Unlimited) | Solder | - | ±1000ppm/°C | Potentiometer | 5kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | - | 500mW | - | 500mW | - | - | - | - | 53CAA | - | Solder Lug | - | - | Slotted | - | 1/4-32 | User Defined | 1 | Linear | - | - | None | 0.125 (3.18mm) | 290° | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | 1 | - | 31.12mm | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() PDB241-S420K-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Carbon | 250V | Bulk | 2010 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Potentiometer | 250kOhm | Tin (Sn) | 70°C | -10°C | Carbon, Potentiometer | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 24mm | Rotary | - | - | PDB241 | Not | Solder Lug | - | 0.25W | Knurled and Slotted | - | M8 x 0.75 | User Defined | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | 24mm | 11.8mm | 0.787 20.00mm | No | - | ROHS3 Compliant | - | ||
![]() 82C1A-E28-A10L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | 20.999994g | Cermet | - | Bulk | 2007 | 82 | ±10% | e3 | - | Active | 1 (Unlimited) | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 1kOhm | Matte Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | - | - | - | 82C1A | Not | Solder Hook | - | 2W | Slotted | 6363 | 1/4-32 | User Defined | 1 | Linear | - | - | None | 0.125 (3.18mm) | 300° | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | 38.11mm | 0.875 22.23mm | No | - | ROHS3 Compliant | - | ||
![]() PTV111-1415A-B1254 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Carbon | - | Tray | 2015 | PTV | ±20% | - | - | Active | 1 (Unlimited) | PCB | - | - | - | 250kOhm | - | - | - | Carbon | 0.05W 1/20W | - | - | - | 50mW | - | - | - | - | PTV111 | - | PC Pins, Board Locks | - | - | Flatted | - | M9 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | Rectangular - 0.528 x 0.472 Face x 0.610 H 13.40mmx12.00mmx15.50mm | 1 | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() PDA241-HRT02-503B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Carbon | - | Bulk | 2010 | Pro Audio PDA24 | ±15% | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | 50kOhm | - | 70°C | -10°C | - | 0.5W 1/2W | - | 500mW | - | 500mW | - | - | - | - | PDA241 | - | Solder Lug | - | - | Round | - | 3/8-32 | User Defined | 1 | Linear | 9.525 mm | - | None | 0.250 (6.35mm) | 300° | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | 24.2mm | 3.7mm | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTV111-4427A-A105 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | Carbon | - | Tray | 2015 | PTV | ±20% | - | yes | Active | 1 (Unlimited) | PCB | - | - | Potentiometer | 1MOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | - | PTV111 | Not | PC Pins, Board Locks | - | - | Flatted | - | - | Top Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | Rectangular - 0.528 x 0.472 Face x 0.335 H 13.40mmx12.00mmx8.50mm | - | - | 12mm | 1.083 27.50mm | - | - | ROHS3 Compliant | - | ||
![]() PDB181-E415K-104A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Carbon | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | 100kOhm | - | - | - | - | 0.1W 1/10W | - | - | - | 100mW | - | - | - | - | PDB181 | - | Solder Lug | - | - | Knurled and Slotted | - | M7 x 0.75 | User Defined | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() 39SA-1NB-503 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel, Through Hole | Panel Mount | - | Conductive Plastic | 350V | Tray | 2006 | 39 | ±20% | - | - | Active | 1 (Unlimited) | PCB | - | - | Potentiometer | 50kOhm | - | 85°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 250mW | 350V | 250mW | - | - | - | - | 39SA | Not | PC Pins | 350V | - | Slotted | - | 1/4-28 | Top Adjustment | 1 | Linear | - | - | None | 0.125 (3.18mm) | 270° | Round - 0.512Dia x 0.276 H 13.00mmx7.01mm | 1 | 13mm | 7.01mm | 0.500 12.70mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PTV09A-40AAF-B503 Bourns Inc. | In Stock | - | Datasheet | - | - | Snap in, Through Hole | Through Hole, Snap In | - | Carbon | - | Tray | 2013 | Pro Audio PTV09 | ±20% | - | - | Active | 1 (Unlimited) | PCB | - | - | - | 50kOhm | - | 50°C | -10°C | Carbon | 0.05W 1/20W | - | 50mW | - | 50mW | - | - | - | - | PTV09A | - | PC Pins, Board Locks | - | - | Flatted | - | - | Top Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 280° | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDB181-A420K-103B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | Carbon | - | Bulk | 2013 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | PCB | - | - | Potentiometer | 10kOhm | - | 50°C | -10°C | - | 0.2W 1/5W | - | 200mW | - | 200mW | - | - | - | - | PDB181 | - | PC Pins | - | - | Knurled and Slotted | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | ||
![]() 91C1D-D16-D17L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | 12.699991g | Conductive Plastic | - | Tray | 2013 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 25kOhm | - | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 250mW | - | 500mW | 15.88mm | Single Turn | - | - | 91C1D | Not | PC Pins | - | 0.25W | Round | 6350 | 1/4-32 | Side Adjustment | 1 | Logarithmic | - | - | None | 0.125 (3.18mm) | 300° | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 25.4mm | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 3400S-1-103L Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | Gold | Panel | Panel Mount | 21g | Wirewound | - | Bulk | 2004 | 3400 | ±3% | - | - | Active | 1 (Unlimited) | Solder | - | ±20ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Wirewound | 5W | - | 5W | 500V | 5W | 46.04mm | - | - | - | 3400S | Not | Solder Lug | - | - | Slotted | - | 3/8-32 | User Defined | 10 | Linear | - | 0.15 % | None | 0.2497 (6.34mm) | 3600° | Round - 1.813Dia x 1.750 H 46.04mmx44.45mm | 1 | - | 65.09mm | 0.813 20.64mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PDB181-K420K-504B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Carbon | - | Bulk | 2013 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | PCB | - | - | - | 500kOhm | - | - | - | - | 0.2W 1/5W | - | - | - | 200mW | - | - | - | - | PDB181 | - | PC Pins | - | - | Knurled and Slotted | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - |