- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Number of Pins | Housing Material | Weight | Resistive Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature (Min.) | Package | Product Status | RoHS | Shaft Length | Shaft Type | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Insulation Resistance | Size Code | Rated Temperature | Switch Type | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Life (Cycles) | Resistance (Ohms) | Element Type | Product | Features | Product Category | Shaft Diameter | IP Rating | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6639S-1-103 Bourns Inc. | 50 | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | BINDING POST | - | Plastic | 24g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | 6639 | ±15% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 10kOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | -40°C | Conductive Plastic | - | PRECISION | 8533.40.80.70 | - | 1W | 300V | 1W | - | - | Cylindrical | - | - | 6639S | Not | Solder Turret | 300V | 1W | Slotted | - | 500MOhm | - | 70°C | - | 3/8-32 | User Defined | - | 1 | Linear | 9.525 mm | HORIZONTAL | 2 % | None | 0.2497 (6.34mm) | Continuous | 1 | Round - 0.875Dia x 0.443 H 22.23mmx11.25mm | - | - | - | - | - | - | - | - | - | 22.23mm | 36.65mm | 11.2mm | - | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 3852A-282-254AL Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | LUG | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2006 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 250kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | - | 2W | 500V | 2W | - | - | - | - | not_compliant | 3852A | - | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | - | 3/8-32 | User Defined | - | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | - | - | - | - | - | - | - | - | 22.225mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTD902-2015K-B103 Bourns Inc. | 1391 | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | FLAT | - | - | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | - | Active | 1 (Unlimited) | 6 | Pin | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | - | 50mW | 20V | 50mW | - | 9.5mm | Multi-Ganged | - | - | PTD902 | Not | PC Pins, Board Locks | 150V | 0.05W | Knurled and Slotted | - | - | 3738 | - | - | M7 x 0.75 | Side Adjustment | - | 1 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 2 | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | 15000 cycles | - | - | - | - | - | - | - | - | - | 24.65mm | - | 0.591 15.00mm | No | No SVHC | ROHS3 Compliant | - | IP40 | ||
![]() PTV09A-2020F-A502 Bourns Inc. | 1101 | - | Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | - | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 5kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | - | - | - | 50mW | - | 9.8mm | Square | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Flatted | 20V | - | 3927 | - | - | - | Side Adjustment | - | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | - | - | - | - | - | - | - | - | - | - | - | 22.4mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3852A-286-502AL Bourns Inc. | 18 | - | Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | FLAT | - | - | 30.000004g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | - | 2W | - | 2W | - | - | Single Turn | - | - | 3852A | Not | PC Pins | - | 2W | Slotted | - | - | - | 70°C | - | 3/8-32 | Side Adjustment | - | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | - | - | - | - | - | - | 19.05mm | - | 28.55mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTV09A-4020F-A504 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | 3 | - | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 500kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | - | - | 50mW | - | 50mW | - | 12.5mm | Square | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Flatted | 20V | - | - | - | - | - | Top Adjustment | - | 1 | Logarithmic | - | VERTICAL | - | None | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | - | - | - | - | - | - | 11.4mm | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3310Y-002-104L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | - | - | 250mW | - | 250mW | - | 9.53mm | - | - | - | 3310Y | Not | PC Pins | - | 0.25W | Slotted | - | - | 3838 | - | - | 1/4-32 | Top Adjustment | - | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | 0.500 12.70mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3310R-001-502L Bourns Inc. | 278 | - | Datasheet | 6 Weeks | Tin | Panel, Through Hole | Panel Mount | WIRE | - | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | Pro Audio 3310 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | - | 250mW | - | 9.53mm | - | - | - | 3310R | Not | PC Pins | - | 0.25W | Slotted | - | - | 3838 | 70°C | - | 1/4-32 | Top Adjustment | - | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 51AAA-B28-A15L Bourns Inc. | 31 | - | Datasheet | 8 Weeks | Tin | Bushing, Panel, Through Hole | Panel Mount | - | - | - | 5.5g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | Pro Audio 51 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | - | - | - | 8533.40.80.50 | - | 1W | - | 1W | - | 13.25mm | Square | - | not_compliant | 51AAA | - | PC Pins | - | 1W | Slotted | - | - | 4565 | - | - | 3/8-32 | Side Adjustment | - | 1 | Linear | 2.26 mm | - | 5 % | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | - | - | - | - | - | 8.89mm | 31.12mm | 12.4968mm | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3549H-1BA-103B Bourns Inc. | 20 | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | LUG | - | - | - | Hybritron® | - | - | - | - | - | - | - | - | -40°C | - | - | - | - | - | - | - | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | - | 10kOhm | Gold (Au) - with Nickel (Ni) barrier | - | - | Hybritron | - | - | - | - | - | - | 2W | - | - | - | POTENTIOMETER | not_compliant | 3549H | - | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | - | 3/8-32 | User Defined | - | 10 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3310R-001-104L Bourns Inc. | 255 | - | Datasheet | 12 Weeks | Tin | Panel, Through Hole | Panel Mount | WIRE | - | - | 4.500005g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | Pro Audio 3310 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | - | 250mW | - | 9.53mm | - | - | - | 3310R | Not | PC Pins | - | 0.25W | Slotted | - | - | 3838 | 70°C | - | 1/4-32 | Top Adjustment | - | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3590S-491-103L Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | + 125 C | - | - 40 C | Panel Mount | - | - | - | - | Details | - | Slotted | 0.670205 oz | - | - | Bulk | - | 3590 | 5 % | - | - | - | - | - | - | - | 50 PPM / C | Rotary Metal | 10 kOhms | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | 10 Turn | - | - | - | - | - | - | - | - | - | 1 Gang | - | - | Wirewound | Precision Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3501H-1-103L Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | 28g | Hybritron® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 325V | - | Bulk | 2012 | Hybritron® 3501 | ±10% | - | - | Active | 1 (Unlimited) | - | Turret | - | ±100ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Hybritron, Metal Foil | 2W | - | - | - | 2W | 500V | 2W | - | - | - | - | - | 3501H | Not | Solder Turret | - | - | Slotted | - | - | - | - | - | 3/8-32 | User Defined | - | 10 | Linear | - | - | 0.25 % | None | 0.249 (6.32mm) | 3600° | - | Round - 0.875Dia x 1.000 H 22.23mmx25.40mm | 1 | - | - | - | - | - | - | - | - | - | - | 46.04mm | - | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3590S-6-501L Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Tin | Panel | Panel Mount | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 500Ohm | - | 125°C | -40°C | - | - | - | - | - | 2W | - | 2W | - | 22.23mm | - | - | - | 3590S | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | - | M9 x 0.375 | User Defined | - | 10 | Linear | - | - | - | None | 0.236 (6.00mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | - | - | - | - | - | - | - | - | - | - | 39.22mm | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB12-H4301-102BF Bourns Inc. | 927 | - | - | - | - | - | Through Hole | - | - | - | - | Carbon | Bourns | 100 | Bourns | + 70 C | Bourns Inc. | - 10 C | Panel Mount | Without Detent | - | Tray | Active | Details | 30 mm | Flatted / D | 0.090372 oz | - | 150 VAC | Tray | - | PDB12 | ±20% | - | - | - | - | - | - | - | - | Rotary | 1 kOhms | - | - | - | - | 0.08W | - | - | Potentiometers, Trimmers & Rheostats | 80 mW | - | - | Vertical | - | - | - | - | - | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | No Switch | - | Top Adjustment | Potentiometers | 1 | Linear | - | - | - | None | 0.236" (6.00mm) | 300° | - | Rectangular - 0.504" x 0.488" Face (12.80mm x 12.40mm) | 1 | - | 1k | Carbon | Audio Potentiometers | - | Potentiometers | 6 mm | IP30 | - | - | - | - | 1.181" (30.00mm) | - | - | - | - | - | ||
![]() 3310P-001-104L Bourns Inc. | 289 | - | Datasheet | 6 Weeks | - | Panel, Through Hole | Panel Mount | WIRE | - | - | 4.500005g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | Pro Audio 3310 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | 200V | 250mW | - | 9.53mm | - | - | - | 3310P | Not | PC Pins | 200V | 0.25W | Slotted | - | - | 3838 | 70°C | - | 1/4-32 | Top Adjustment | - | 1 | Linear | 6.35 mm | VERTICAL | 5 % | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | - | - | - | - | - | - | 17.88mm | 9.53mm | - | 0.500 12.70mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 91A1A-B28-A13L Bourns Inc. | 308 | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | 12.7g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | 91 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±150ppm/°C | Potentiometer | 5kOhm | Tin (Sn) | 125°C | -40°C | - | - | - | - | - | 500mW | - | 2W | - | 15.88mm | Single Turn | - | - | 91A1A | Not | PC Pins | - | 2W | Slotted | - | - | 6350 | - | - | 3/8-32 | Side Adjustment | - | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | - | - | - | - | - | 17.45mm | 34.93mm | 15.88mm | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | IP40 | ||
![]() 3590S-8-202L Bourns Inc. | 54 | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 2kOhm | - | 125°C | -40°C | - | - | - | - | - | 2W | - | 2W | - | 22.23mm | - | - | - | 3590S | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | - | M9 x 0.375 | User Defined | - | 10 | Linear | - | - | - | None | 0.236 (6.00mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | - | - | - | - | - | - | - | - | - | - | 39.22mm | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTV09A-4225F-B103 Bourns Inc. | 1 | - | Datasheet | 16 Weeks | - | Brackets, Horizontal, Snap in, Through Hole | Through Hole, Snap In | - | - | - | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | - | 50mW | - | 50mW | - | 12.5mm | Square | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Flatted | 20V | - | 3943 | - | - | - | Top Adjustment | - | 1 | Linear | 9.1 mm | - | - | Detent | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | - | - | - | - | - | 12.5mm | 11.4mm | - | 0.984 25.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3590P-2-502L Bourns Inc. | 76 | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount | FLAT | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 3590 | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | Potentiometer | 5kOhm | Tin (Sn) | 125°C | -40°C | - | - | - | - | - | 2W | - | 2W | - | 22.23mm | - | - | - | 3590P | Not | PC Pins | - | 2W | Slotted | - | - | - | - | - | 3/8-32 | Side Adjustment | - | 10 | Linear | - | HORIZONTAL | - | None | 0.2497 (6.34mm) | 3600° | 1 | Round - 0.875Dia x 0.732 H 22.22mmx18.60mm | 1 | - | - | - | - | - | - | - | - | - | - | 39.22mm | - | 0.812 20.63mm | No | - | ROHS3 Compliant | - | - |