- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Height | Length | Actuator Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91A1A-B20-B15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 500mW | 1W | 15.88mm | Single Turn | - | - | 91A1A | Not | PC Pins | 0.5W | Slotted | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 28.58mm | 0.625 15.88mm | - | ROHS3 Compliant | ||
![]() PDB241-GNL02-105B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | 70°C | Tray | 2008 | Pro Audio PDB241-GNL | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 1MOhm | Tin (Sn) | - | - | - | 0.25W 1/4W | 8533.40.80.70 | - | 250mW | - | - | POTENTIOMETER | - | PDB241 | - | Solder Lug | 0.25W | Round | - | 250V | - | 50°C | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | Round - 0.969Dia x 0.480 H 24.60mmx12.20mm | - | - | - | 0.748 19.00mm | - | ROHS3 Compliant | ||
![]() 95Z1D-Z33-EA0/319L Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | LUG | 14.999988g | Conductive Plastic | - | Bulk | 2008 | Pro Audio 95 Premium | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±1000ppm/°C | - | 25kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 500mW | 250mW | - | - | POTENTIOMETER | not_compliant | 95Z1D | - | Solder Lug | 0.25W | Knurled and Slotted | - | - | 6363 | 70°C | 3/8-32 | User Defined | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.235 (5.97mm) | 300° | 1 | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 39.52mm | 1.056 26.82mm | - | ROHS3 Compliant | ||
![]() PRM162-K415K-502B1 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | Bulk | 2010 | Pro Audio PRM16 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 5kOhm | - | 70°C | -10°C | - | 0.1W 1/10W | 8533.40.80.70 | 50mW | 100mW | 34.7mm | Rotary | - | - | PRM162 | Not | PC Pins | 0.05W | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 1.142 x 0.630 Face x 0.630 H 29.00mmx16.00mmx16.00mm | 2 | - | 63.35mm | 0.591 15.00mm | No | ROHS3 Compliant | ||
![]() PTV09A-4025S-A103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | Tray | 2013 | Pro Audio PTV09 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | Potentiometer | 10kOhm | - | 50°C | -10°C | Carbon | 0.05W 1/20W | - | - | 50mW | - | - | - | - | PTV09A | - | PC Pins, Board Locks | - | Knurled and Slotted | - | - | - | - | - | Top Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | 1 | - | - | 0.984 25.00mm | - | ROHS3 Compliant | ||
![]() PTV111-1420A-A203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Panel | Panel Mount | SNAP-IN | - | Carbon | - | Tray | 2010 | PTV | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 20kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | 50mW | 12mm | Square | - | - | PTV111 | Not | PC Pins, Board Locks | 0.05W | Flatted | - | 50V | 3347 | - | M9 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.610 H 13.40mmx12.00mmx15.50mm | - | - | 30.1mm | 0.787 20.00mm | No | ROHS3 Compliant | ||
![]() PDA241-SRT02-304B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Bulk | 2010 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Potentiometer | 300kOhm | - | 70°C | -10°C | - | 0.5W 1/2W | 8533.40.80.70 | 500mW | 500mW | 24.2mm | - | - | - | PDA241 | Not | Solder Lug | 0.5W | Round | - | 500V | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | 31.8mm | 0.748 19.00mm | - | ROHS3 Compliant | ||
![]() 3541H-91-103L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | Hybritron® | - | Bulk | 2012 | Hybritron® 3541 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±100ppm/°C | - | 10kOhm | - | 125°C | -40°C | Hybritron | 2W | - | 2W | 2W | - | - | - | - | 3541H | - | Solder Lug | - | Slotted | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | - | 0.812 20.63mm | - | ROHS3 Compliant | ||
![]() 91U1A-T22-B17L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 25kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | - | 1W | 1W | 15.88mm | Single Turn | - | - | 91U1A | Not | PC Pins | 0.5W | Slotted | - | - | 6350 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.157 (3.99mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 34.7mm | 0.866 22.00mm | - | ROHS3 Compliant | ||
![]() 91R1A-R22-B22L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Conductive Plastic | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 250kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | - | 500mW | 1W | 15.88mm | Single Turn | - | - | 91R1A | Not | PC Pins | 0.5W | Slotted | - | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 34.7mm | 0.866 22.00mm | No | ROHS3 Compliant | ||
![]() 51SAD-U25-A13L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Cermet | - | Bulk | 2011 | Pro Audio 51 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | - | 5kOhm | Matte Tin (Sn) | 125°C | 1°C | - | - | 8533.40.80.50 | 1W | 1W | - | Square | POTENTIOMETER | not_compliant | 51SAD | - | PC Pins | 1W | Slotted | 6.6mm | - | 4965 | - | M6 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.118 (3.00mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | 0.984 25.00mm | - | ROHS3 Compliant | ||
![]() 53AAD-B28-S25L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Panel | Panel Mount | - | 5.500006g | Conductive Plastic | - | Bulk | 2011 | Pro Audio 53 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 1MOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | 250mW | 12.5mm | Square | - | not_compliant | 53AAD | - | Solder Lug | 0.25W | Slotted | - | - | 4965 | - | 3/8-32 | User Defined | 1 | Logarithmic | 9.525 mm | - | 5 % | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | 13.25mm | 8.89mm | 0.875 22.23mm | - | ROHS3 Compliant | ||
![]() 3862C-206-503AL Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | WIRE | - | Cermet | - | Bulk | 2006 | 3862 | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±150ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 1W | 1W | - | - | POTENTIOMETER | not_compliant | 3862C | - | PC Pins | 1W | Slotted | - | - | - | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | ||
![]() 51CAD-E28-B15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | WIRE | - | Conductive Plastic | - | Bulk | 2011 | Pro Audio 51 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 500mW | 500mW | 12.5mm | Square | - | - | 51CAD | Not | PC Pins | 0.5W | Slotted | - | - | 4965 | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 31.12mm | 0.875 22.23mm | - | ROHS3 Compliant | ||
![]() 53AAD-B28-E17L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Panel | Panel Mount | - | 5.500006g | Conductive Plastic | - | Bulk | 2011 | Pro Audio 53 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 25kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 500mW | 500mW | 12.5mm | Square | - | not_compliant | 53AAD | - | Solder Lug | 0.5W | Slotted | - | - | 4965 | - | 3/8-32 | User Defined | 1 | Linear | 9.525 mm | - | 5 % | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | 13.25mm | 8.89mm | 0.875 22.23mm | - | ROHS3 Compliant | ||
![]() 91A1D-B20-A15L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel, Through Hole | Panel Mount | - | 12.699991g | Cermet | - | Bulk | 2009 | 91 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | 2W | 15.88mm | Single Turn | - | - | 91A1D | Not | PC Pins | 2W | Slotted | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 28.58mm | 0.625 15.88mm | - | ROHS3 Compliant | ||
![]() 3549S-2AB-101/101A Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | Tray | 2004 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 6 | Solder | - | ±50ppm/°C | Potentiometer | 100Ohm | Gold (Au) | 125°C | -40°C | - | - | - | 2W | 2W | 22.48mm | - | - | - | 3549S | Not | Solder Lug | 2W | Slotted | - | - | - | 70°C | M9 x 0.75 | User Defined | 10 | Linear | - | HORIZONTAL | 0.2 % | None | 0.236 (6.00mm) | 3600° | 2 | Round - 0.885Dia x 1.585 H 22.48mmx40.26mm | 2 | - | 60.9mm | 0.811 20.60mm | No | ROHS3 Compliant | ||
![]() 3310H-026-103L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | 4.500005g | Conductive Plastic | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | 250mW | 9.75mm | Square | - | - | 3310H | Not | PC Pins | - | Slotted | - | - | 3838 | - | - | Top Adjustment | 1 | Linear | - | - | - | Rotary, SPDT | 0.125 (3.18mm) | 300° | - | Rectangular - 0.384 x 0.375 Face x 0.235 H 9.75mmx9.53mmx5.97mm | 2 | - | 9.53mm | 0.220 5.59mm | No | ROHS3 Compliant | ||
![]() PDB181-GTR03-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | Tray | 2012 | Pro Audio PDB181-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 250kOhm | - | 50°C | -10°C | - | 0.1W 1/10W | 8533.40.80.70 | 100mW | 100mW | - | - | POTENTIOMETER | - | PDB181 | - | Solder Lug | 0.2W | Knurled and Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 1.083 27.50mm | - | ROHS3 Compliant | ||
![]() 51AAA-B24-A20L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | Cermet | - | Bulk | 2006 | Pro Audio 51 | ±10% | - | - | Active | 1 (Unlimited) | - | PCB | - | ±150ppm/°C | - | 100kOhm | - | 125°C | -1°C | - | - | - | 1W | 1W | - | - | - | not_compliant | 51AAA | - | PC Pins | - | Slotted | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | 0.750 19.05mm | - | ROHS3 Compliant |