- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Length | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTV09A-40CAA-B503 Bourns Inc. | In Stock | - | Datasheet | - | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 50kOhm | - | 50°C | -10°C | Carbon | 0.05W 1/20W | - | 50mW | - | 50mW | - | - | - | - | PTV09A | - | PC Pins, Board Locks | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | None | - | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() 6657S-1-203 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Gold | Panel | Panel Mount | - | - | Conductive Plastic | - | - | - | Bulk | 2005 | 6657 | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Turret | EAR99 | ±500ppm/°C | Potentiometer | 20kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 1.5W | - | 1.5W | - | Bushing Mount | - | - | 6657S | Not | Solder Turret | - | Slotted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.2497 (6.34mm) | Continuous | - | Round - 1.313Dia x 0.648 H 33.34mmx16.46mm | - | 33.34mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | ||
![]() 3852A-286-103A Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | 30.000004g | Cermet | - | - | - | Bulk | 2004 | 3852 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | ±150ppm/°C | - | 10kOhm | - | 125°C | -1°C | - | - | 8533.40.80.50 | 2W | - | 2W | - | Single Turn | POTENTIOMETER | not_compliant | 3852A | - | PC Pins | 2W | Slotted | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 280° | - | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | 19.1mm | 22.2mm | 0.875 22.23mm | - | - | Non-RoHS Compliant | ||
![]() 91A1A-B24-B20 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | Conductive Plastic | - | - | - | Bulk | 2006 | 91 | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 100kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 500mW | 500V | 1W | - | Single Turn | POTENTIOMETER | not_compliant | 91A1A | - | PC Pins | 0.5W | Slotted | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 0.750 19.05mm | - | - | Non-RoHS Compliant | ||
![]() PTV142B20E120AA104 Bourns Inc. | In Stock | - | Datasheet | - | - | Brackets, PCB, Panel, Through Hole | Panel Mount | - | - | Carbon | - | - | 50V | Tray | 2008 | PTV142B | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 6 | Pin | EAR99 | - | Potentiometer | 100kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | 50V | 50mW | 16.1mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | - | 5530 | - | M9 x 0.75 | Side Adjustment | 1 | Logarithmic | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 2 | Rectangular - 0.551 x 0.528 Face x 0.646 H 14.00mmx13.40mmx16.40mm | 2 | - | 30.1mm | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | ||
![]() PTV09A-2020S-B104 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | 2011 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 100kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | - | - | 50mW | 9.8mm | Square | - | - | PTV09A | Not | PC Pins, Board Locks | 0.05W | Knurled and Slotted | 20V | 3927 | - | - | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | - | - | 22.4mm | 0.787 20.00mm | No | - | ROHS3 Compliant | ||
![]() 96A1D-G24-B20L Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Panel Mount | - | - | Conductive Plastic | - | - | - | Tray | 2013 | 96 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | ±1000ppm/°C | - | 100kOhm | - | - | - | Conductive Plastic | - | - | - | - | 1W | - | - | - | - | 96A1D | - | PC Pins | - | Slotted | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 0.750 19.05mm | - | - | ROHS3 Compliant | ||
![]() PDB241-S420P-504A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | 250V | Bulk | 2013 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Potentiometer | 500kOhm | Tin (Sn) | 70°C | -10°C | Carbon, Potentiometer | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 24mm | Rotary | - | - | PDB241 | Not | Solder Lug | 0.25W | Round | - | - | - | M8 x 0.75 | User Defined | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | 24mm | 11.8mm | 0.787 20.00mm | No | - | ROHS3 Compliant | ||
![]() PDB183-GTR03-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | 150V | Bulk | 2010 | Pro Audio PDB183-GTR | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 250kOhm | Matte Tin (Sn) | 50°C | -10°C | Carbon, Potentiometer | 0.1W 1/10W | 8533.40.80.70 | 100mW | - | 100mW | - | - | - | - | PDB183 | - | PC Pins, Board Locks | 0.2W | Knurled and Slotted | - | - | - | 3/8 | Side Adjustment | 1 | Logarithmic | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | ||
![]() 3547S-1AC-102A Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | - | - | Tray | 2011 | 3547 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 1kOhm | Gold (Au) | 125°C | -55°C | - | - | - | 1W | - | 1W | 22.48mm | - | - | - | 3547S | Not | Solder Lug | 1W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | 40.43mm | 0.813 20.64mm | - | - | ROHS3 Compliant | ||
![]() PCW1J-R24-BAB502L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Brackets, Panel | Panel Mount | - | - | Conductive Plastic | - | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | Square | - | - | PCW1J | Not | PC Pins | 0.75W | Slotted | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6mm | 23.37mm | 0.945 24.00mm | No | - | ROHS3 Compliant | ||
![]() 96R1A-R22-B15L Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Conductive Plastic | - | - | - | Bulk | 2006 | 96 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 500mW | - | 1W | 15.88mm | Single Turn | - | - | 96R1A | Not | PC Pins | 0.5W | Slotted | - | - | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 34.95mm | 0.866 22.00mm | No | - | ROHS3 Compliant | ||
![]() PDB181-K420K-502B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | - | - | Bulk | 2013 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | Potentiometer | 5kOhm | - | 50°C | -10°C | - | 0.2W 1/5W | - | 200mW | 200V | 200mW | - | - | - | - | PDB181 | - | PC Pins | - | Knurled and Slotted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | ||
![]() 3549S-1BC-103B Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | -40°C | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 10kOhm | Gold (Au) | - | - | - | - | - | - | - | 2W | - | - | POTENTIOMETER | not_compliant | 3549S | - | Solder Lug | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | ||
![]() PDB183-S220P-104B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | - | Bulk | 2011 | Pro Audio PDB183 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 100kOhm | - | 50°C | -10°C | Carbon | 0.2W 1/5W | - | 200mW | - | 200mW | - | - | - | - | PDB183 | - | Solder Lug | - | Round | - | - | - | M7 x 0.75 | User Defined | 1 | Linear | - | Push-Pull, DPDT, With Detent | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.004L 17.00mmx25.50mm + Switch | 1 | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PDB183-GTR03-253A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Panel Mount | - | - | Carbon | 50°C | - | - | Tray | 2008 | Pro Audio PDB183-GTR | ±20% | e3 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 25kOhm | Matte Tin (Sn) | - | - | - | 0.1W 1/10W | 8533.40.80.70 | - | - | 100mW | - | - | POTENTIOMETER | - | PDB183 | - | PC Pins, Board Locks | 0.2W | Knurled and Slotted | - | - | 50°C | 3/8 | Side Adjustment | 1 | Logarithmic | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | ||
![]() PTD901-2020K-A502 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | 50°C | - | - | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 5kOhm | Matte Tin (Sn) | - | - | - | 0.025W 1/40W | 8533.40.80.70 | - | - | 25mW | - | Multi-Ganged | POTENTIOMETER | - | PTD901 | - | PC Pins, Board Locks | 0.025W | Knurled and Slotted | 20V | 3728 | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PDB241-S420P-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | 250V | Bulk | 2012 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Potentiometer | 250kOhm | Tin (Sn) | 70°C | -10°C | - | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 24mm | Rotary | - | - | PDB241 | Not | Solder Lug | 0.25W | Round | - | - | - | M8 x 0.75 | User Defined | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | 24mm | 11.8mm | 0.787 20.00mm | No | - | ROHS3 Compliant | ||
![]() PDB241-GTR02-253B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | 70°C | - | 250V | Bulk | 2007 | Pro Audio PDB241-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 25kOhm | - | - | - | - | 0.25W 1/4W | - | 250mW | 250V | 250mW | - | - | POTENTIOMETER | - | PDB241 | - | Solder Lug | 0.25W | Round | - | - | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | Round - 0.945Dia x 0.453 H 24.00mmx11.50mm | - | - | - | 0.748 19.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() PDB181-E420K-102B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | GULL WING | - | Carbon | - | - | - | Bulk | 2013 | Pro Audio PDB18 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 1kOhm | Tin (Sn) | 50°C | -10°C | - | 0.2W 1/5W | 8533.40.80.70 | 200mW | - | 200mW | - | Rotary | - | - | PDB181 | - | Solder Lug | 0.2W | Knurled and Slotted | 200V | - | - | M7 x 0.75 | User Defined | 1 | Linear | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 0.787 20.00mm | No | - | ROHS3 Compliant |