- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Life (Cycles) | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB182-GTRB2-254MN Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | 150V | Bulk | 2011 | Pro Audio PDB182-GTRB | ±20% | e3 | - | Active | 1 (Unlimited) | 6 | Solder | EAR99 | - | - | 250kOhm | Tin (Sn) | 50°C | -10°C | - | 0.06W | 8533.40.80.70 | 60mW | 150V | 60mW | - | - | POTENTIOMETER | - | PDB182 | - | Solder Lug | - | 0.06W | Round | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | Detent | 0.236 (6.00mm) | 300° | 2 | Square - 0.670 x 0.650 Face x 0.366 H 17.00mmx16.50mmx9.30mm | 2 | - | - | 21.5mm | 17mm | 17mm | 0.748 19.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3549S-2AA-103/103A Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | - | Tray | 2011 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 6 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 10kOhm | Gold (Au) | 125°C | -55°C | - | - | 8533.31.00.00 | 2W | - | 2W | 22.48mm | - | - | - | 3549S | Not | Solder Lug | - | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 3600° | 2 | Round - 0.885Dia x 1.585 H 22.48mmx40.26mm | 2 | - | - | - | 60.9mm | - | 0.813 20.64mm | No | - | ROHS3 Compliant | - | ||
![]() PTV112-4420A-A504 Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | Tray | 2015 | PTV | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 500kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | - | PTV112 | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | Top Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.610 x 0.484 Face x 0.268 H 15.50mmx12.30mmx6.80mm | 2 | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 93A1A-B28-A12L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Cermet | - | - | Bulk | 2009 | 93 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±150ppm/°C | Potentiometer | 2.5kOhm | - | 125°C | -40°C | Cermet | 2W | - | 2W | - | 2W | 15.88mm | - | - | - | 93A1A | Not | PC Pins | - | - | Slotted | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 1 | - | - | - | 34.93mm | - | 0.875 22.23mm | No | - | ROHS3 Compliant | - | ||
![]() PTP902-130F-104B2 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Panel Mount | - | - | Carbon | - | - | Tray | 2012 | Pro Audio PTP90 | ±20% | - | yes | Active | 1 (Unlimited) | - | Pin | - | - | - | 100kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | 50mW | 10V | - | - | - | - | not_compliant | PTP902 | - | PC Pins, Board Locks | 50V | - | Flatted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | Detent | 0.236 (6.00mm) | 310° | - | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.35mm | 2 | 15000 cycles | - | - | - | - | 1.181 30.00mm | - | - | ROHS3 Compliant | IP40 | ||
![]() PTR902-2020K-A204 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | - | Tray | 2005 | Pro Audio PTR90 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 200kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.025W 1/40W | 8533.40.80.70 | 25mW | 20V | 25mW | - | Square | - | - | PTR902 | - | PC Pins, Board Locks | 150V | 0.05W | Knurled and Slotted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | Rotary, SPST | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm + Switch | 2 | 15000 cycles | - | - | - | - | 0.787 20.00mm | No | - | ROHS3 Compliant | IP40 | ||
![]() PDB181-K420K-105A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Panel Mount | - | - | Carbon | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 1MOhm | - | - | - | - | 0.1W 1/10W | - | - | - | - | - | - | - | - | PDB181 | - | PC Pins | - | - | Knurled and Slotted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTV09A-4020F-B105 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | 50°C | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PCB | EAR99 | - | - | 1MOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | 8533.40.80.70 | - | - | 50mW | - | Square | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | 0.05W | Flatted | 20V | 3943 | - | - | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() PDB12-H4301-503BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Carbon | 50°C | 150V | Bulk | 2012 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | - | - | 50kOhm | Tin (Sn) | - | - | Carbon, Potentiometer | 0.08W | 8533.40.80.70 | 80mW | - | 80mW | - | Rotary | - | - | - | - | PC Pins, Board Locks | - | 0.08W | Flatted | - | - | - | - | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | - | - | - | - | 1.181 30.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTV09A-4020S-B104 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 100kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | - | Knurled and Slotted | - | - | - | - | Top Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 91A1A-B28-B25L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | - | Bulk | 2010 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 1MOhm | - | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 500mW | - | 1W | 15.88mm | Single Turn | - | - | 91A1A | Not | PC Pins | - | 0.5W | Slotted | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | 34.93mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() PTV09A-4025F-A103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | 50°C | - | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 10kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | 8533.40.80.70 | - | - | 50mW | - | Square | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | 0.05W | Flatted | 20V | 3943 | - | - | Top Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 95R1A-R22-B15L Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel | Panel Mount | - | 12.699991g | Conductive Plastic | - | - | Bulk | 2008 | 95 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Solder | - | ±1000ppm/°C | Potentiometer | 10kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | - | 1W | - | 1W | 15.88mm | Single Turn | - | - | 95R1A | Not | Solder Lug | - | 0.5W | Slotted | - | 6350 | - | M10 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | 34.7mm | - | 0.866 22.00mm | No | - | ROHS3 Compliant | - | ||
![]() PCW1J-B24-BAB103L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Brackets, Panel, Through Hole | Panel Mount | - | 21g | Conductive Plastic | - | - | Tray | 2007 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | Square | - | - | PCW1J | Not | PC Pins | - | 0.75W | Slotted | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | - | 6.35mm | 8.3058mm | 23.37mm | - | 0.750 19.05mm | No | - | ROHS3 Compliant | - | ||
![]() PDA241-SRT00-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | Bulk | 2010 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 250kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | 8533.40.80.70 | 250mW | 250V | 250mW | - | - | POTENTIOMETER | - | PDA241 | - | Solder Lug | - | 0.25W | Knurled and Slotted | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | - | - | - | 0.748 19.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3549S-2AA-502/502A Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 6 | Solder | - | ±50ppm/°C | Potentiometer | 5kOhm | Gold (Au) | 125°C | -40°C | - | - | - | 2W | - | 2W | 22.48mm | - | - | - | 3549S | Not | Solder Lug | - | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | 9.525 mm | HORIZONTAL | 0.2 % | None | 0.250 (6.35mm) | 3600° | 2 | Round - 0.885Dia x 1.585 H 22.48mmx40.26mm | 2 | - | - | 27.5mm | 60.9mm | - | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PTM902-025F-103B2 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | Bulk | 2011 | Pro Audio PTM90 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 50mW | 10V | 50mW | - | - | - | - | PTM902 | - | PC Pins, Board Locks | 50V | - | Flatted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | Push-Push, SPDT | 0.236 (6.00mm) | 300° | - | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.35mm | 2 | 15000 cycles | - | - | - | - | 0.984 25.00mm | No | - | ROHS3 Compliant | IP40 | ||
![]() PDB182-E420K-102B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | Tray | 2010 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 1kOhm | - | 50°C | -10°C | Carbon | 0.125W 1/8W | - | - | - | 125mW | 17mm | - | - | - | PDB182 | Not | Solder Lug | - | - | Knurled and Slotted | - | - | - | M7 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.374 H 17.00mmx16.50mmx9.50mm | 2 | - | - | - | 31.5mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | ||
![]() PTM902-820K-203B2 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | Tray | 2012 | Pro Audio PTM90 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 20kOhm | - | 50°C | -10°C | Carbon | 0.05W 1/20W | - | 50mW | 10V | 50mW | - | - | - | - | PTP901 | - | PC Pins, Board Locks | 50V | - | Knurled and Slotted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | Push-Push, SPDT | 0.236 (6.00mm) | 300° | - | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.35mm | 2 | 15000 cycles | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | IP40 | ||
![]() PDB183-K425K-502B2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | Bulk | 2011 | Pro Audio PDB183 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 5kOhm | - | 50°C | -10°C | Carbon | 0.2W 1/5W | - | 200mW | - | 200mW | 17mm | - | - | - | PDB183 | Not | PC Pins | - | - | Knurled and Slotted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.004L 17.00mmx25.50mm + Switch | 1 | - | - | - | 50.5mm | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - |