- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTD902-1015K-A104 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Carbon | - | Tray | 2004 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 100kOhm | - | 50°C | -10°C | - | 0.025W 1/40W | 8533.40.80.70 | - | - | 25mW | 9.5mm | Multi-Ganged | - | - | PTD902 | Not | PC Pins, Board Locks | - | Knurled and Slotted | - | - | - | - | 3738 | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | - | - | 24.5mm | - | 0.591 15.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6574S-1-503 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Gold | - | Servo Mount | - | - | - | - | 89g | Conductive Plastic | - | Bulk | 2008 | 6574 | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Turret | EAR99 | ±500ppm/°C | Potentiometer | 50kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 2W | - | 2W | 50.8mm | - | - | - | 6574S | Not | Solder Turret | 2W | Round | - | - | - | - | - | - | - | User Defined | 1 | Linear | - | - | - | None | 0.2497 (6.34mm) | Continuous | - | Round - 2.008Dia x 0.600 H 51.00mmx16.81mm | - | - | - | 31.12mm | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() 3360C-1-202 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | WIRE | - | - | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | - | 2kOhm | - | - | - | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | - | - | 250mW | - | - | POTENTIOMETER | not_compliant | 3360C | - | PC Pins | 0.25W | Slotted | 5.97mm | - | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | - | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | ||
![]() 3360Y-1-103 Bourns Inc. | 47 | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | WIRE | - | - | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | - | - | 250mW | 6.78mm | - | - | - | 3360Y | Not | PC Pins | 0.25W | Slotted | - | - | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | ||
![]() 3360Y-1-202 Bourns Inc. | 10 | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | WIRE | - | - | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 2kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | - | - | 250mW | 6.78mm | - | - | - | 3360Y | Not | PC Pins | 0.25W | Slotted | - | - | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | ||
![]() 83A1A-B28-J15L Bourns Inc. | 18 | - | Datasheet | 6 Weeks | - | Bushing, Panel, Through Hole | Panel Mount | - | - | - | - | - | Wirewound | 350V | Tray | 2006 | 83 | ±5% | - | - | Active | 1 (Unlimited) | - | PCB | - | ±50ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | - | - | - | 1W | 500V | 1W | 15.88mm | - | - | - | 83A1A | Not | PC Pins | - | Slotted | - | - | - | - | - | - | 3/8-32 | Side Adjustment | 10 | Linear | - | - | 0.25 % | None | 0.250 (6.35mm) | 3600° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 1 | - | 15.88mm | 41.28mm | - | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PTD901-1015K-B103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | - | Carbon | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 10kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 9.5mm | Multi-Ganged | - | - | PTD901 | Not | PC Pins, Board Locks | 0.05W | Knurled and Slotted | - | 20V | - | - | 3728 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | 22.05mm | - | 0.591 15.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3549S-1AE-102A Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Servo Mount | - | NO | LUG | PANEL MOUNT | - | Wirewound | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 1kOhm | Gold (Au) | 125°C | -40°C | - | - | - | 2W | - | 2W | 22.23mm | - | - | - | 3549S | Not | Solder Lug | 2W | Round | - | - | - | - | - | 70°C | - | User Defined | 10 | Linear | 15.873 mm | HORIZONTAL | 0.2 % | None | 0.125 (3.18mm) | 3600° | 1 | Round - 0.875Dia x 0.993 H 22.23mmx25.22mm | 1 | - | 27.37mm | 34.75mm | - | 0.375 9.53mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3360P-1-203LF Bourns Inc. | 35 | - | Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | WIRE | - | 4.500005g | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 20kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 6.78mm | - | - | - | 3360P | Not | PC Pins | 0.25W | Slotted | - | - | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | 6.71mm | - | 0.500 12.70mm | No | - | ROHS3 Compliant | - | ||
![]() 3590S-4-202L Bourns Inc. | 140 | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | Metal | - | - | - | 19g | Wirewound | - | Bulk | 2006 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 2kOhm | - | 125°C | -40°C | - | - | - | 2W | - | 2W | 22.23mm | - | - | - | 3590S | Not | Solder Lug | 2W | Slotted | - | - | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | 0.25 % | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | - | - | 39.22mm | - | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6538S-1-202 Bourns Inc. | 65 | - | Datasheet | 8 Weeks | - | - | Servo Mount | - | NO | BINDING POST | PANEL MOUNT | - | Conductive Plastic | - | Bulk | 1999 | 6538 | ±10% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 2kOhm | Gold (Au) | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 1W | - | 1W | - | - | - | - | 6538S | Not | Solder Turret | 1W | Round | - | - | - | - | - | 70°C | - | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 0.875Dia x 0.537 H 22.23mmx13.64mm | - | - | - | - | - | 0.500 12.70mm | No | - | ROHS3 Compliant | - | ||
![]() 3549H-1AA-103A Bourns Inc. | 78 | - | Datasheet | 12 Weeks | Gold | Panel | Panel Mount | - | - | LUG | - | - | Hybritron® | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Hybritron | - | 8533.40.80.70 | 2W | - | 2W | 22.48mm | - | - | - | 3549H | Not | Solder Lug | 2W | Slotted | - | - | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | 9.525 mm | HORIZONTAL | 0.2 % | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | 27.5mm | 40.43mm | - | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3548S-1AA-103A Bourns Inc. | 65 | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | LUG | - | - | Wirewound | - | Tray | 2007 | 3548 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 10kOhm | Gold (Au) | 125°C | -55°C | - | - | - | 1.5W | - | 1.5W | 22.48mm | - | - | - | 3548S | Not | Solder Lug | - | Slotted | - | - | 1GOhm | - | - | 70°C | 3/8-32 | User Defined | 5 | Linear | 10.287 mm | HORIZONTAL | 0.25 % | None | 0.250 (6.35mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | 27.5mm | 40.43mm | - | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3500S-2-500L Bourns Inc. | 73 | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Wirewound | - | Bulk | 2011 | 3500 | ±3% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 50Ohm | - | 125°C | 1°C | - | - | - | 2W | - | 2W | - | Bushing Mount | - | - | 3500S | Not | Solder Lug | 2W | Slotted | - | - | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | - | None | 0.249 (6.32mm) | 3600° | - | Round - 0.875Dia x 1.000 H 22.23mmx25.40mm | 1 | - | - | 46.04mm | - | 0.813 20.64mm | No | - | ROHS3 Compliant | - | ||
![]() 84A1A-B28-J13L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Gold | Bushing, Panel | Panel Mount | - | - | - | - | 20.999994g | Wirewound | - | Tray | 2006 | 84 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | Potentiometer | 5kOhm | - | 125°C | 1°C | - | - | - | 1W | 500V | 1W | 15.88mm | - | - | - | 84A1A | Not | Solder Lug | - | Slotted | - | - | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | - | None | 0.250 (6.35mm) | 3600° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 1 | - | 15.88mm | 41.28mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 6639S-1-503 Bourns Inc. | 60 | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Conductive Plastic | - | Bulk | 2006 | 6639 | ±15% | e4 | yes | Active | 1 (Unlimited) | - | Turret | EAR99 | ±500ppm/°C | Potentiometer | 50kOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 1W | - | 1W | - | Bushing Mount | - | - | 6639S | Not | Solder Turret | 1W | Slotted | - | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | 9.525 mm | - | - | None | 0.2497 (6.34mm) | Continuous | - | Round - 0.875Dia x 0.443 H 22.23mmx11.25mm | - | 22.23mm | 36.65mm | - | - | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3851A-282-103BL Bourns Inc. | 18 | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | - | LUG | - | 30g | Conductive Plastic | - | Tray | 2009 | 3851 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -1°C | Conductive Plastic | - | 8533.40.80.70 | 1W | 500V | 1W | 19.05mm | - | - | - | 3851A | Not | Solder Lug | 1W | Slotted | - | - | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | 28.55mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 51AAA-B28-D18L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | - | 5.5g | Conductive Plastic | - | Bulk | 2011 | Pro Audio 51 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 50kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 250mW | - | 250mW | 12.5mm | Square | - | - | 51AAA | Not | PC Pins | 0.25W | Slotted | - | - | - | - | 4565 | - | 3/8-32 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 8.89mm | 31.12mm | 12.4968mm | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() PDB241-E420P-103B0 Bourns Inc. | 32 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Carbon | 500V | Bulk | 2002 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 70°C | -10°C | Carbon, Potentiometer | 0.5W 1/2W | 8533.40.80.70 | 500mW | 500V | 500mW | 24mm | Rotary | - | - | PDB241 | Not | Solder Lug | 0.5W | Round | - | - | - | - | - | - | M8 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | 24mm | - | 11.8mm | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3360Y-1-203 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | WIRE | - | - | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 20kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | - | - | 250mW | 6.78mm | - | - | - | 3360Y | Not | PC Pins | 0.25W | Slotted | - | - | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - |